- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Material Type | Approvals | Brand | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Relay Contact Form | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Subcategory | Depth | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | Legend | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Background Color | Contact (DC) Max Power Rating R Load | Text Color | Product | Product Category | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2-6V-1 Panasonic Electric Works | 966 | - | - | 18 Weeks | - | Through Hole | DIP | 8 | 2g | - | - | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | 7.4mm | BSI; UL | PC Pin | - | - | - | 100mOhm | 1000000000Ohm | - | - | 110V | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 5ms | 6VDC | Non Latching | 10VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | 10mA | - | - | 0.6VDC | DC | - | - | 6V | DC | - | - | 8 | - | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | 15mm | - | RoHS Compliant | - | ||
![]() TX2SA-L2-9V Panasonic Electric Works | 64 | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 4ms | 9VDC | Latching, Dual Coil | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | - | DC | LATCHED | - | 9V | DC | - | - | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() TQ2SA-12V-Y Panasonic | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 500 mA, 1 A, 2 A | - | 500 | - | - | 1 A | Yes | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Gull Wing Lead | - | - | - | - | 12 VDC | Non-Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | - | - | ||
![]() JV5S-KT Panasonic | In Stock | - | - | - | - | - | - | - | - | Fabric | ASTM | - | - | - | - | - | - | Brady | WM-103-PK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103 | - | - | - | - | - | - | White | - | Black | - | - | - | - | - | - | ||
![]() TQ2SA-5V-Y Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | Panasonic | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() AGQ200S1HX Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 16 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 1.5 VDC | Latching | - | 93.8 mA | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-5V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 125 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 5 VDC | Dual Coil Latching | - | 40 mA | - | - | - | - | 200 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-12V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 12 VDC | Latching | - | 8.3 mA | - | - | - | - | 100 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-5V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 125 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 5 VDC | Dual Coil Latching | - | 40 mA | - | - | - | - | 200 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2H-6V Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 257 Ohms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | - | 50 | - | - | 1 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | 6 VDC | Latching | - | 23.3 mA | - | - | - | - | 140 mW | - | - | - | - | 0.6 dB | - | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ200A03X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 64.2 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 3 VDC | Latching | - | 46.7 mA | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-L-4.5V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 579 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 4.5 VDC | Latching | - | 7.8 mA | - | - | - | - | 35 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-4.5V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 145 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 4.5 VDC | Latching | - | 31 mA | - | - | - | - | 140 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-4.5V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 4.5 VDC | Latching | - | 11.1 mA | - | - | - | - | 50 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-12V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 12 VDC | Latching | - | 8.3 mA | - | - | - | - | 100 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-4.5V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 4.5 VDC | Latching | - | 11.1 mA | - | - | - | - | 50 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SA-L2-6V-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 514 Ohms | Silver (Ag) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Gull Wing Lead | DPDT (2 Form C) | - | - | - | 6 VDC | Dual Coil Latching | - | 11.7 mA | - | - | - | - | 70 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-4.5V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | 4.5 VDC | Latching | - | 11.1 mA | - | - | - | - | 50 mW | - | - | - | - | 0.8 dB | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2H-L-3V Panasonic | 119 |
| - | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver (Ag) with Gold Plating | 300 mA, 500 mA, 1 A, 2 A | - | 50 | - | - | 1 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | Details | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | - | 3 VDC | Latching | - | 33.3 mA | - | - | - | - | 100 mW | - | - | - | - | 0.6 dB | - | - | 15 dB | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | - | - | ||
![]() TQ2H-L-12V Panasonic | 20 |
| - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | - | 50 | - | - | 1 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | 12 VDC | Latching | - | 8.3 mA | - | - | - | - | 100 mW | - | - | - | - | 0.6 dB | - | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |