- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2-L2-6V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 40 | - | - | 2 A | - | Through Hole | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 6 VDC | Dual Coil Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-9V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-6V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A24Z Panasonic | 49 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | 24 V | 4800 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ260A24Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.13 | Yes | AGQ | e4 | EAR99 | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 24 VDC | Latching | - | 4 ms | - | 120 mW | 120 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 24 V | 0.005 A | 2 FORM C | 19.2 V | 2.4 V | 5.4 mm | ||
![]() TX2SA-L2-5V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 5 VDC | Dual Coil Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-9V-1-X Panasonic | 10000 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-4.5V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Dual Coil Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-9V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-12V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | 720 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 12 VDC | Dual Coil Latching | 16.7 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-12V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 720 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 12 VDC | Dual Coil Latching | 16.7 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-6V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | 360 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | 16.7 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-6V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 360 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | 16.7 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2H-L2-6V Panasonic | 49 |
| - | - | - | - | - | - | - | - | 180 Ohms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | - | 50 | - | - | 1 A | - | Through Hole | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | - | 6 VDC | Dual Coil Latching | 33.3 mA | - | - | 200 mW | - | - | - | - | 0.6 dB | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-L2-9V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 40 | - | - | 2 A | - | Through Hole | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-9V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-LT-4.5V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 40 | - | - | 2 A | - | Through Hole | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-3V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-4.5V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-12V-TH-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-9V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |