- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN210S09X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | 810 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Latching | 11.1 mA | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A06Z Panasonic | 33 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | - | 6 V | 360 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | - | AGQ260A06Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.13 | - | Yes | - | AGQ | e4 | EAR99 | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | - | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 2 A | - | 4 ms | 6 VDC | Latching | - | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 6 V | 0.017 A | 2 FORM C | 4.8 V | 0.6 V | - | - | 5.4 mm | ||
![]() AGN260A12X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A1HX Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 1.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A09Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260S06Z Panasonic | 33 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | - | 6 V | 360 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | - | AGQ260S06Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.13 | - | Yes | - | AGQ | e4 | EAR99 | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | - | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 2 A | - | 4 ms | 6 VDC | Latching | - | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 6 V | 0.017 A | 2 FORM C | 4.8 V | 0.6 V | - | - | 5.4 mm | ||
![]() AGQ260S12X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260S09X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S12Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP1A-L-DC5V-Y1 Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | General Purpose Relays | - | ||
![]() TXS2SS-L-4.5V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 579 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 4.5 VDC | Latching | 7.8 mA | - | - | 35 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-4.5V-1-X Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 202.5 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 4.5 VDC | Latching | 22.2 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2SA-L-1.5V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 15 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 1.5 VDC | Latching | 100 mA | - | - | 150 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-5V-1 Panasonic | 8 | - | - | - | - | - | - | - | - | - | - | 178 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 5 VDC | Latching | 28.1 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2SA-L-1.5V-1-X Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 15 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 1.5 VDC | Latching | 100 mA | - | - | 150 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2SS-L-6V-1 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 240 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 6 VDC | Latching | 25 mA | - | - | 150 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-4.5V-1-X Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 145 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 4.5 VDC | Latching | 31 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-3V-1-X Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 3 VDC | Latching | 33.3 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-12V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 1.028 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | Latching | 11.7 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-12V-1 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | 2.88 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | Latching | 4.2 mA | - | - | 50 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - |