- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temp Range | Product Depth (mm) | Rad Hardened | Relay Contact Form | Unit Weight | Usage Level | Subcategory | Contact Form | Product Type | Coil Voltage | Coil Type | Power Consumption | Screening Level | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-LT-24V-1-X Panasonic | 37 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 24 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SA-LT-12V-1-X Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 12 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-L-24V-TH-X Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 24 VDC | Latching | 100 mW | - | - | - | - | ||
![]() TX2SA-LT-9V-Z Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 9 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-L-5V-TH Panasonic | 8 |
| - | - | - | Silver (Ag) | 40 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 5 VDC | Latching | 100 mW | - | - | - | - | ||
![]() TX2SA-L2-24V-TH-Z Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 24 VDC | Dual Coil Latching | 140 mW | - | - | - | - | ||
![]() TX2SA-LT-4.5V-X Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 4.5 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-LT-4.5V-TH-X Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 4.5 VDC | Dual Coil Latching | 140 mW | - | - | - | - | ||
![]() TX2SA-LT-24V-1-Z Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 24 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SA-LT-4.5V-1-X Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 4.5 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SA-LT-6V-1 Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 40 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 6 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-L-5V-TH-Z Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 5 VDC | Latching | 100 mW | - | - | - | - | ||
![]() TX2SS-LT-12V-1-Z Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 12 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-L2-3V-TH-X Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 3 VDC | Dual Coil Latching | 140 mW | - | - | - | - | ||
![]() TX2SS-L-3V-TH Panasonic | 8 |
| - | - | - | Silver (Ag) | 40 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 3 VDC | Latching | 100 mW | - | - | - | - | ||
![]() DS1E-ML2-DC12V-R Panasonic | 8 |
| - | - | - | - | 50 | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | SPDT (1 Form C) | - | 12 VDC | Dual Coil Latching | - | - | - | - | - | ||
![]() TX2SA-LT-6V-1-Z Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 6 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-L-3V-1-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-L2-9V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | Relays | - | PCB Relays | - | - | - | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXD2SS-L-5V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) |