- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Moisture Sensitive | Operating Temp Range | Product Depth (mm) | Rad Hardened | Unit Weight | Usage Level | Subcategory | Product Type | Screening Level | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-2M-1.5V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 2.5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 3.2(mm) | 1.05(mm) | ||
![]() TX2SA-L-24V-TH-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | 0.070548 oz | Industrial grade | Relays | PCB Relays | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-LT-9V-1-Y Panasonic | In Stock | - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-LT-24V-1-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | 0.070548 oz | Industrial grade | Relays | PCB Relays | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-4.5V-1-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | 0.070548 oz | Industrial grade | Relays | PCB Relays | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-3V-1-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-LT-12V-1-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-LT-1.5V-1-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-LT-6V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-L2-9V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-L-3V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-4.5V-TH-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-L2-6V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-24V-TH-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-12V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-L-9V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-L-24V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-LT-3V-TH-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXD2SS-L-3V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXD2SA-1.5V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | 0.070548 oz | Commercial grade | Relays | PCB Relays | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) |