- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Relay Contact Form | Series | Contact Current Rating | Contact Termination | Contact Form | Coil Voltage | Coil Type | Coil Current | Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-L2-3V-TH Panasonic | 20 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | - | 140 mW | ||
![]() TX2SA-L2-9V-TH-X Panasonic | 20 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 9 VDC | Dual Coil Latching | - | 140 mW | ||
![]() TX2SA-L2-9V-TH-Z Panasonic | 20 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 9 VDC | Dual Coil Latching | - | 140 mW | ||
![]() TX2SS-LT-6V-1-X Panasonic | 20 |
| - | - | Silver Palladium (AgPd) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SA-9V-TH Panasonic | 20 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 9 VDC | Latching | - | 140 mW | ||
![]() TX2SS-L-9V-TH-Z Panasonic | 20 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 9 VDC | Latching | - | 100 mW | ||
![]() TX2SA-LT-24V-1 Panasonic | 20 |
| - | - | Silver Palladium (AgPd) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 24 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SS-LT-24V-1-X Panasonic | 49 |
| - | - | Silver Palladium (AgPd) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 24 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SA-LT-1.5V-Z Panasonic | 49 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2-LT-6V-1 Panasonic | 49 |
| - | - | Silver Palladium (AgPd) | - | 40 | 2 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SA-LT-3V-1 Panasonic | 49 |
| - | - | Silver Palladium (AgPd) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SS-LT-5V-1 Panasonic | 49 |
| - | - | Silver Palladium (AgPd) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SA-3V-TH-X Panasonic | 49 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 3 VDC | Latching | - | 140 mW | ||
![]() TX2-LT-3V-1 Panasonic | In Stock | - | - | - | Silver Palladium (AgPd) | - | 40 | 2 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SS-LT-24V-1-Z Panasonic | 49 |
| - | - | Silver Palladium (AgPd) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 24 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SS-LT-9V-TH Panasonic | 49 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 9 VDC | Dual Coil Latching | - | 140 mW | ||
![]() TX2SA-LT-3V-1-Z Panasonic | 49 |
| - | - | Silver Palladium (AgPd) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | - | 200 mW | ||
![]() TX2SA-6V-TH-Z Panasonic | 49 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | 6 VDC | Latching | - | 140 mW | ||
![]() AGQ200S09X Panasonic | 49 |
| - | 579 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | 900 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | AGQ | 1 A | Solder Pad | DPDT (2 Form C) | 9 VDC | Latching | 15.5 mA | 140 mW | ||
![]() AGQ200A06X Panasonic | 49 |
| - | 257 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | 900 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | AGQ | 1 A | Solder Pad | DPDT (2 Form C) | 6 VDC | Latching | 23.3 mA | 140 mW |