- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Relay Contact Form | Contact Current Rating | Contact Termination | Contact Form | Coil Voltage | Coil Type | Coil Current | Power Consumption | Insertion Loss | Isolation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-L-5V-TH-X Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 5 VDC | Latching | - | 100 mW | - | - | ||
![]() TX2SA-LT-1.5V-1-Z Panasonic | 8 |
| - | - | Silver Palladium (AgPd) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | - | 200 mW | - | - | ||
![]() TXS2SS-3V-1-X Panasonic | 8 |
| - | 180 Ohms | Silver Palladium (AgPd) with Gold Plating | 1 A at 30 VDC | 500 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pad | DPDT (2 Form C) | 3 VDC | Latching | 16.7 mA | 50 mW | 0.8 dB | 20 dB | ||
![]() TXS2SS-L-4.5V-1-X Panasonic | 8 |
| - | 579 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pad | DPDT (2 Form C) | 4.5 VDC | Latching | 7.8 mA | 35 mW | 0.8 dB | 20 dB | ||
![]() TQ2-2M-9V Panasonic | 8 |
| - | 405 Ohms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | 50 | 1 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pin | DPDT (2 Form C) | 9 VDC | Latching | 22.2 mA | 200 mW | 0.6 dB | 15 dB | ||
![]() TX2-LT-12V-1 Panasonic | 8 |
| - | - | Silver Palladium (AgPd) | - | 40 | 2 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | - | 200 mW | - | - | ||
![]() TX2SA-LT-1.5V-1 Panasonic | 8 |
| - | - | Silver Palladium (AgPd) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | - | 200 mW | - | - | ||
![]() TXS2SS-3V-1 Panasonic | 8 |
| - | 180 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 40 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pad | DPDT (2 Form C) | 3 VDC | Latching | 16.7 mA | 50 mW | 0.8 dB | 20 dB | ||
![]() TX2SS-L-9V-TH Panasonic | 8 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 9 VDC | Latching | - | 100 mW | - | - | ||
![]() TX2SS-L2-12V-TH-Z Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-1.5V-TH-X Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 1.5 VDC | Latching | - | 140 mW | - | - | ||
![]() TXD2SS-L-1.5V-1-Z Panasonic | 8 |
| - | 15 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pad | DPDT (2 Form C) | 1.5 VDC | Latching | 100 mA | 150 mW | 0.8 dB | 20 dB | ||
![]() TX2SA-L2-4.5V-TH-Z Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SS-L2-4.5V-TH Panasonic | 8 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-1.5V-TH-Z Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 1.5 VDC | Latching | - | 140 mW | - | - | ||
![]() TX2SS-L-3V-TH-Z Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 3 VDC | Latching | - | 100 mW | - | - | ||
![]() TX2SS-LT-4.5V-1-X Panasonic | 8 |
| - | - | Silver Palladium (AgPd) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | - | 200 mW | - | - | ||
![]() TX2SA-4.5V-TH-X Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 4.5 VDC | Latching | - | 140 mW | - | - | ||
![]() TX2SA-L2-12V-TH-X Panasonic | 8 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SS-L2-6V-TH Panasonic | 8 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | - | 140 mW | - | - |