- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Relay Contact Form | Contact Form | Coil Voltage | Coil Type | Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-L-3V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 3 VDC | Latching | 100 mW | ||
![]() TX2SS-3V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 3 VDC | Latching | 140 mW | ||
![]() TX2SA-L2-5V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-LT-3V-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SA-LT-3V-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-L2-5V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SA-LT-5V-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-LT-6V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-24V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 24 VDC | Latching | 140 mW | ||
![]() TX2SS-5V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 5 VDC | Latching | 140 mW | ||
![]() TX2SS-LT-6V-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-LT-1.5V-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-L2-1.5V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-L-12V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 12 VDC | Latching | 100 mW | ||
![]() TX2SA-LT-6V-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-6V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Latching | 140 mW | ||
![]() TX2SS-LT-5V-1-Z Panasonic | 8 |
| - | Silver Palladium (AgPd) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-LT-12V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-LT-12V-1-X Panasonic | 8 |
| - | Silver Palladium (AgPd) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-LT-24V-1 Panasonic | 8 |
| - | Silver Palladium (AgPd) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 24 VDC | Dual Coil Latching | 200 mW |