- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temp Range | Product Depth (mm) | Rad Hardened | Relay Contact Form | Unit Weight | Usage Level | Subcategory | Contact Form | Product Type | Coil Voltage | Coil Type | Power Consumption | Screening Level | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-LT-3V-1-X Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 3 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SA-LT-6V-1-X Panasonic | 8 |
| - | - | - | Silver Palladium (AgPd) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 6 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-L2-6V-TH-Z Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 6 VDC | Dual Coil Latching | 140 mW | - | - | - | - | ||
![]() TX2SS-LT-6V-X Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 6 VDC | Dual Coil Latching | 200 mW | - | - | - | - | ||
![]() TX2SS-3V-TH-X Panasonic | 8 |
| - | - | - | Silver (Ag) | 500 | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | DPDT (2 Form C) | - | 3 VDC | Latching | 140 mW | - | - | - | - | ||
![]() TX2SA-L-24V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | Relays | - | PCB Relays | - | - | - | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SS-L2-3V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-LT-1.5V-1-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SS-LT-1.5V-1-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | Relays | - | PCB Relays | - | - | - | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-LT-5V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | Relays | - | PCB Relays | - | - | - | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SA-L-4.5V-TH-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SA-LT-4.5V-1-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SS-L-3V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SS-L2-9V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | Relays | - | PCB Relays | - | - | - | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXD2SS-2M-12V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TX2SS-L-24V-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SA-4.5V-1-Y Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SA-24V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | Relays | - | PCB Relays | - | - | - | Industrial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) | ||
![]() TXS2SA-LT-3V-Y Panasonic | 12 |
| - | - | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | - | - | - | - | 0.070548 oz | - | Relays | - | PCB Relays | - | - | - | - | Low Signal Relays - PCB | - | - | ||
![]() TX2SS-LT-24V-W Panasonic | 12 |
| - | CSON | Panasonic Industrial Devices | - | 500 | Panasonic | - | Yes | - | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | Relays | - | PCB Relays | - | - | - | Commercial | Low Signal Relays - PCB | 7(mm) | 1.4(mm) |