- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Moisture Sensitive | Operating Temp Range | Product Depth (mm) | Rad Hardened | RoHS | Unit Weight | Usage Level | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Depth | Lead Pitch | Lead Length | Dielectric | Failure Rate | Lead Diameter | ELV | Lead/Base Style | Product Type | Screening Level | Features | Product Category | Product Length (mm) | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SL-L2-24V-Y Panasonic | 28 |
| - | - | - | Panasonic Industrial Devices | 500 | Panasonic | Yes | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() AGN200S24W Panasonic | In Stock | - | - | - | - | Panasonic Industrial Devices | 500 | Panasonic | Yes | - | - | - | - | - | - | - | GN | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-5V-TH-Y Panasonic | 28 |
| - | Through Hole | - | Panasonic Industrial Devices | 500 | Panasonic | Yes | - | - | - | Compliant | 0.070548 oz | - | Bulk | - | 10 % | - | Radial | - | - | 125 °C | -40 °C | Ceramic | 2.2 nF | Relays | - | - | 6 mm | 12.5 mm | - | K4000 | - | 800 µm | - | Straight | PCB Relays | - | - | Low Signal Relays - PCB | - | 16.002 mm | - | - | - | No | - | ||
![]() TQ2SA-L-24V-W Panasonic | 28 |
| - | - | - | Panasonic Industrial Devices | 500 | Panasonic | Yes | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | Not Applicable | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() TQ2SL-L2-6V-W Panasonic | 28 |
| - | - | - | Panasonic Industrial Devices | 500 | Panasonic | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() AGQ20TS4HY Panasonic | 28 |
| - | - | - | Panasonic Industrial Devices | 900 | Panasonic | Yes | - | - | - | Non-Compliant | 0.035274 oz | - | - | GQ | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() AGQ21TS06W Panasonic | 28 |
| - | - | - | Panasonic Industrial Devices | 900 | Panasonic | Yes | - | - | - | - | 0.035274 oz | - | - | GQ | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() TQ2SA-1.5V-W Panasonic | 28 |
| - | - | - | Panasonic Industrial Devices | 500 | Panasonic | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() AGQ20TS03W Panasonic | In Stock | - | - | - | - | Panasonic Industrial Devices | 900 | Panasonic | Yes | - | - | - | Non-Compliant | 0.035274 oz | - | Tape & Reel (TR) | GQ | 1 % | 2 | - | 20 ppm/°C | 162 Ω | - | - | Wirewound | - | Relays | 2 W | 2 W | - | - | 38.1 mm | - | 0.01 % | - | - | - | PCB Relays | - | Military, Moisture Resistant | Low Signal Relays - PCB | - | - | 10.3124 mm | 2.39 mm | - | - | Contains Lead | ||
![]() TX2SA-L-24V-W Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Industrial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TXS2SS-L2-3V-W Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TX2SS-LT-1.5V-1-W Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TXS2SS-LT-1.5V-1-Y Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Industrial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TX2SA-LT-5V-W Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Industrial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TX2SA-L-4.5V-TH-Y Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TXS2SA-LT-4.5V-1-Y Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TXS2SS-L-3V-Y Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TXS2SS-L2-9V-Y Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -40C to 85C | 5(mm) | No | - | 0.070548 oz | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Industrial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TXD2SS-2M-12V-W Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - | ||
![]() TX2SS-L-24V-Y Panasonic | 12 |
| - | - | CSON | Panasonic Industrial Devices | 500 | Panasonic | Yes | -20C to 70C | 5(mm) | No | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | PCB Relays | Commercial | - | Low Signal Relays - PCB | 7(mm) | - | - | - | 1.4(mm) | - | - |