- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Switching Current | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Contact Form | Product Type | Coil Voltage | Coil Type | Power Consumption | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-LT-24V Panasonic | 31 |
| - | ITT Cannon | - | - | Silver (Ag) | 25 | ITT Cannon | - | 2 A | - | Yes | SMD/SMT | 132043-4072 | - | Details | - | - | - | - | - | PL | - | - | - | - | - | Circular Connectors | - | - | - | DPDT (2 Form C) | Circular Push Pull Connectors | 24 VDC | Dual Coil Latching | 200 mW | - | Circular Push Pull Connectors | - | - | - | ||
![]() TQ2SA-L-3V-W Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 1800 | TT Electronics | - | - | - | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | 84.5 MOhms | Automotive Grade | Resistors | - | Thick Film | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() TQ2SA-L-5V-Y Panasonic | 17 |
| - | ITT Cannon | - | - | - | 1 | ITT Cannon | - | - | - | Yes | - | - | - | - | - | - | - | - | - | KPT | - | - | - | - | - | D-Sub Connectors | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() TQ2SL-24V-W Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 1800 | TT Electronics | - | - | - | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | Reel | LR | - | 2 Terminal | - | - | Current Sense | Resistors | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | Current Sense Resistors - SMD | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() TXS2SA-LT-1.5V-W Panasonic | 17 |
| - | ITT Cannon | - | - | - | 1 | ITT Cannon | - | - | - | Yes | - | BARREL ASSY KJB6-21W POS D | - | - | - | - | 0.070548 oz | - | - | KPT | - | - | - | - | - | D-Sub Connectors | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() TXD2SA-3V-W Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 1000 | TT Electronics | - | - | - | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | Reel | LRF | - | 2 Terminal | - | - | Current Sense | Resistors | - | - | SMD/SMT | - | Current Sense Resistors | - | - | - | - | Current Sense Resistors - SMD | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() TX2SS-4.5V-TH-Y Panasonic | 17 |
| - | Welwyn Components / TT Electronics | - | - | - | 4000 | TT Electronics | - | - | - | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.070548 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() TXD2SS-2M-9V-Y Panasonic | 17 |
| - | Welwyn Components / TT Electronics | - | - | - | 1000 | TT Electronics | - | - | - | Yes | PCB Mount | - | - | Details | - | - | 0.070548 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() TX2SA-L-6V-1-Y Panasonic | 17 |
| - | TE Connectivity / Holsworthy | 0603 | 1608 | - | 1000 | TE Connectivity | + 155 C | - | - 55 C | Yes | PCB Mount | 2-2176216-0 | - | Details | - | - | 0.000065 oz | 50 V | Cut Tape | CPF-A | 0.1 % | - | 25 PPM / C | 360 Ohms | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() TX2SS-24V-W Panasonic | 17 |
| - | Welwyn Components / TT Electronics | - | - | - | 1000 | TT Electronics | - | - | - | Yes | PCB Mount | - | - | Details | - | - | 0.070548 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() TQ2SL-24V-Y Panasonic | 17 |
| - | Welwyn Components / TT Electronics | - | - | - | 1000 | TT Electronics | - | - | - | Yes | PCB Mount | - | - | Details | - | - | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() TQ2SA-L-3V-Y Panasonic | 17 |
| - | ITT Cannon | - | - | - | 1 | ITT Cannon | - | - | - | Yes | - | BBL ASSY KJCG6-16D FIN B | - | - | - | - | - | - | - | KPT | - | - | - | - | - | D-Sub Connectors | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() TX2SS-L-12V-Y Panasonic | 17 |
| - | TE Connectivity / Holsworthy | 2010 | 5025 | - | 4000 | TE Connectivity | + 155 C | - | - 55 C | Yes | PCB Mount | 3-2176251-3 | - | Details | - | - | 0.001199 oz | 200 V | Cut Tape | CRGS | 5 % | - | 100 PPM / C | 470 Ohms | General Purpose | Resistors | 750 mW (3/4 W) | Thick Film | - | - | Thick Film Resistors | - | - | - | Anti-Surge Resistors | Thick Film Resistors - SMD | - | - | - | ||
![]() TX2SS-3V-Y Panasonic | 17 |
| - | TE Connectivity / Holsworthy | 1206 | 3216 | - | 5000 | TE Connectivity | + 155 C | - | - 55 C | Yes | PCB Mount | 3-2176245-3 | - | Details | - | - | 0.000571 oz | 200 V | Cut Tape | CRGS | 5 % | - | 100 PPM / C | 470 Ohms | General Purpose | Resistors | 600 mW | Thick Film | - | - | Thick Film Resistors | - | - | - | Anti-Surge Resistors | Thick Film Resistors - SMD | - | - | - | ||
![]() TX2SA-L-6V-1-W Panasonic | 17 |
| - | Phoenix Contact | - | - | - | 1 | Phoenix Contact | - | - | - | Yes | - | - | - | - | - | - | 1.545 lbs | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | ||
![]() TX2SA-LT-1.5V-TH-Y Panasonic | 17 |
| - | Phoenix Contact | - | - | - | 1 | Phoenix Contact | - | - | - | Yes | - | - | - | - | - | - | 1.518 lbs | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() TQ2SS-L-3V-W Panasonic | 17 |
| - | ITT Cannon | - | - | - | 1 | ITT Cannon | - | - | - | Yes | - | - | - | - | - | - | - | - | - | KPT | - | - | - | - | - | D-Sub Connectors | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() TQ2SL-L-3V-W Panasonic | 17 |
| - | Amphenol Aerospace | - | - | - | 1 | Amphenol | - | - | - | Yes | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | D38999 III | - | - | - | - | - | Circular Connectors | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TQ2SL-48V-W Panasonic | 17 |
| - | Phoenix Contact | - | - | - | 1 | Phoenix Contact | - | - | - | Yes | - | - | - | - | - | - | 0.783787 oz | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() TQ2SS-3V-Y Panasonic | 17 |
| - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 4000 | TT Electronics | + 125 C | - | - 55 C | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 1.47 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 4.9 mm | 2.4 mm |