- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Number of Channels | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Control Current | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV202A Panasonic Electric Works | 5000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2008 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 1.4Ohm | - | 85°C | -40°C | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 60V | AC, DC | 1.5A | SPST-NO (1 Form A) | - | - | - | 1.5A | SPST | - | - | TRANSISTOR OUTPUT SSR | 2.4mA | 60V | - | 410μs | Relay | - | 0V~60V | - | - | 1.4Ohm | 50mA | 50mA | 0.4A | 400mA | 1.5kV | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY210KSX Panasonic Electric Works | 19888 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | - | - | 350mW | - | - | Gull Wing | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 700μs | Relay | - | 0V~350V | - | 0.05A | 35Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221R2TY Panasonic Electric Works | 1586 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY2 | - | - | Active | 2A (4 Weeks) | SMD/SMT | 1.25Ohm | - | 85°C | -40°C | - | - | 14pF | - | 300mW | - | - | SMD (SMT) Tab | - | 40V | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | 250mA | SPST | - | - | - | 500μA | 40V | - | - | Relay | - | 0V~40V | - | - | 1.25Ohm | - | 500μA | - | - | 200V | - | - | - | - | 800mOhm | 3mm | - | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY212FG2S Panasonic Electric Works | 13 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 4 | - | - | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | 500mOhm | - | 85°C | -40°C | - | - | 1.5pF | - | 350mW | 4.3mm | 1.25A | Gull Wing | - | 60V | AC, DC (RF) | 3A | SPST-NO (1 Form A) | - | - | - | 3A | SPST | DC | 5 ms | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | 0V~60V | - | - | 500mOhm | - | 8.5mA | - | - | 500V | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221N3V Panasonic Electric Works | 285 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 4-SSOP | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | SMD/SMT | 7.5Ohm | - | 85°C | -40°C | - | - | - | - | - | 4.45mm | - | SMD (SMT) Tab | - | 25V | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | 5.5Ohm | - | - | 150mA | SPST | - | 200 μs | - | - | 25V | 1.5V | - | Relay | - | 0V~25V | - | - | 7.5Ohms | 50mA | 3mA | - | 150mA | 1.5kV | - | - | - | 1.5kV | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY412EHAX Panasonic Electric Works | 896 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | 1 | 85°C | -40°C | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | AC, DC | 550mA | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~60V | - | 0.01A | 2.5Ohm | - | - | 0.55A | - | - | - | 5000V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV210SX Panasonic Electric Works | 1549 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | - | - | Gull Wing | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 350V | 1.5V | 250μs | Relay | - | 0V~350V | - | - | 35Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | 0.0007A | 1.5kV | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW214EH Panasonic Electric Works | 82 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | 400V | - | 6.4mm | 100mA | PC Pin | cULus | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | 100mA | DPST | - | 2 ms | TRANSISTOR OUTPUT SSR | - | 400V | - | 500μs | Relay | - | 0V~400V | - | 0.05A | 35Ohm | 50mA | 50mA | 0.13A | - | 5kV | - | - | - | - | - | 3.2mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV259 Panasonic Electric Works | 2 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2004 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | 200Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | PC Pin | cULus | 1kV | AC, DC | 30mA | SPST-NO (1 Form A) | 85Ohm | - | - | 30mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 1kV | - | - | Relay | - | 0V~1000V | - | - | 200Ohm | 50mA | 50mA | 0.03A | - | 1.5kV | - | - | - | 1.5kV | - | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV414EAX Panasonic Electric Works | 2690 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 700μs | Relay | - | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH1213 Panasonic Electric Works | 20288 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | 6V | - | 6.4mm | - | PC Pin | VDE, cULus | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 600V | 600mA | SPST | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | - | 0V~600V | - | 0.05A | - | 50mA | 50mA | - | - | 5kV | 600V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQH2213A Panasonic Electric Works | 89019 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | 6V | - | - | - | Gull Wing | - | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 1 | - | 900mA | SPST | - | 100 μs | TRIGGER OUTPUT SSR | 20mA | 600V | - | - | Relay | 1.21V | 0V~600V | 900mA | - | - | 50mA | 50mA | - | - | 5kV | 600V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW210EHAX Panasonic Electric Works | 32000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | - | 120mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 500μs | Relay | - | 0V~350V | - | 0.05A | 25Ohm | 50mA | 50mA | 0.14A | - | 5kV | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW414 Panasonic Electric Works | 13500 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 6.4mm | - | PC Pin | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) x 2 | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 640μA | 400V | - | 460μs | Relay | - | 0V~400V | - | - | 50Ohm | 50mA | 50mA | 0.13A | - | 1.5kV | - | - | - | - | - | 3.2mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ102D Panasonic Electric Works | 50000 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2004 | PhotoMOS™ AQZ | - | yes | Active | 1 (Unlimited) | PC Pin | 90mOhm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | 60V | DC | 3.6A | SPST-NO (1 Form A) | - | - | - | 3.6A | SPST | - | - | TRANSISTOR OUTPUT SSR | 6.5mA | 60V | - | - | Relay | - | 0V~60V | - | - | 90mOhm | - | 6.5mA | - | - | 2.5kV | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW214E Panasonic Electric Works | 21 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 6.4mm | - | PC Pin | - | 400V | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | 100mA | DPST | - | 500 μs | TRANSISTOR OUTPUT SSR | - | 400V | 1.5V | 500μs | Relay | - | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.13A | - | 1.5kV | - | - | - | - | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH2213AZ Panasonic Electric Works | 32000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | 1 | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | Gull Wing | - | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 1 | - | - | SPST | - | 100 μs | TRIGGER OUTPUT SSR | 20mA | 600V | - | - | Relay | 1.21V | 0V~600V | 900mA | - | - | 50mA | - | - | - | - | - | 5000V | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW614A Panasonic Electric Works | 200 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | Tube | 2002 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | 85°C | -40°C | - | - | - | - | - | 6.4mm | - | Gull Wing | cULus | 400V | AC, DC | 100mA | SPST-NO + SPST-NC (1 Form A and B) | 27Ohm | - | - | 100mA | DPST, SPST | - | 1 ms | - | 900μA | 400V | - | - | Relay | - | 0V~400V | - | - | 50Ohms | 50mA | 50mA | - | 100mA | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY221N2M Panasonic Electric Works | 445 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | - | 1 | - | - | Strip | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Solder | 12.5Ohm | - | 85°C | -40°C | - | - | - | - | - | 2.95mm | - | SMD (SMT) Tab | - | 40V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) | 9.5Ohm | - | - | - | SPST | DC | 200 μs | TRANSISTOR OUTPUT SSR | 1mA | 40V | - | - | - | - | 0V~40V | - | - | 12.5Ohm | 50mA | 3mA | 0.12A | - | 200V | - | - | 0.001A | 5kV | - | 1.4mm | 2.95mm | 2.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW254AZ Panasonic Electric Works | 53 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 16Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | 850mW | - | - | Gull Wing | - | 400V | AC, DC | 160mA | SPST-NO (1 Form A) x 2 | - | - | - | 160mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | 0V~400V | - | 0.05A | 16Ohm | 50mA | 50mA | 0.16A | 120mA | 1.5kV | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free |