- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW224NA Panasonic Electric Works | 39 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | 850mW | - | Gull Wing | - | 400V | AC, DC (RF) | 40mA | SPST-NO (1 Form A) x 2 | 70Ohm | 40mA | DPST | DC | TRANSISTOR OUTPUT SSR | 900μA | 400V | - | 200μs | Relay | 0V~400V | - | 100Ohm | 50mA | - | 50mA | 0.04A | - | 1.5kV | - | - | - | 0.0009A | - | 1.5kV | 3.6mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV227NA Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | - | - | - | 8541.40.95.00 | - | - | Gull Wing | - | 200V | AC, DC (RF) | 70mA | SPST-NO (1 Form A) | - | - | SPST | - | - | 900μA | 200V | - | - | Relay | 0V~200V | - | 50Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV254HAZ Panasonic Electric Works | 811 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | 16Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | 410mW | - | Gull Wing | - | 400V | AC, DC | 150mA | SPST-NO (1 Form A) | - | 150mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.4mA | 400V | - | - | Relay | 0V~400V | - | 16Ohm | 50mA | - | 50mA | 0.15A | - | 5kV | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQG22212 Panasonic Electric Works | 40 | - | - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | 80°C | -30°C | Bulk | 2006 | AQ-G | - | - | Active | Not Applicable | PC Pin | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | PC Pin | - | - | AC | 2A | SPST-NO (1 Form A) | - | 2A | SPST | DC | TRIGGER OUTPUT SSR | - | 264V | - | - | Relay | 75V~264V | - | - | - | - | - | 2A | - | - | - | 3000V | - | - | 1V | 3kV | 20.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV217S Panasonic Electric Works | 8000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | 85°C | -40°C | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 15Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | 200V | AC, DC | 160mA | SPST-NO (1 Form A) | 11Ohm | 160mA | SPST | DC | TRANSISTOR OUTPUT SSR | 700μA | 200V | - | 250μs | Relay | 0V~200V | - | 15Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | 0.0007A | - | 1.5kV | 2.1mm | 6.3mm | 4.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV414E Panasonic Electric Works | 1580 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2008 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | - | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | 26Ohm | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.4mA | 400V | 1.5V | 700μs | Relay | 0V~400V | - | 50Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | 1.5kV | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW614EHAX Panasonic Electric Works | 4684 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NO + SPST-NC (1 Form A and B) | - | 100mA | DPST, SPST | - | - | - | 400V | 1.5V | 500μs | Relay | 0V~400V | - | 35Ohms | 50mA | - | 50mA | - | 100mA | 5kV | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQS210PS Panasonic Electric Works | 200 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | 1 | 85°C | -40°C | Tube | 2000 | PhotoMOS™ AQS | - | - | Obsolete | 3 (168 Hours) | Gull Wing | 25Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | - | - | 0.12A | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV216SX Panasonic Electric Works | 20000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | 85°C | -40°C | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 120Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | 500mW | - | Gull Wing | - | 600V | AC, DC | 40mA | SPST-NO (1 Form A) | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | 0.05A | 120Ohm | 50mA | 2.1mm | 50mA | 0.04A | - | - | - | 1500V | - | 0.0007A | 1.14V | 1.5kV | - | 6.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQH1213A Panasonic Electric Works | 88890 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | 1 | - | - | Tube | 2008 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | Gull Wing | - | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 600mA | SPST | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | 0.05A | - | 50mA | - | 50mA | - | - | 5kV | 600V | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV414SX Panasonic Electric Works | 3000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) | - | 100mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 470μs | Relay | 0V~400V | 0.05A | 50Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW614EHAZ Panasonic Electric Works | 16032 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | - | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NO + SPST-NC (1 Form A and B) | - | 100mA | DPST, SPST | - | - | - | 400V | - | 500μs | Relay | 0V~400V | - | 35Ohms | 50mA | - | 50mA | - | 100mA | 5kV | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV252AZ Panasonic Electric Works | 33630 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 1.4Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | 60V | AC, DC | 400mA | SPST-NO (1 Form A) | - | 400mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | 0.05A | 1.4Ohm | 50mA | - | 50mA | 0.4A | - | 1.5kV | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV414S Panasonic Electric Works | 733 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | cULus | 400V | AC, DC | 100mA | SPST-NC (1 Form B) | 26Ohm | 100mA | SPST | - | TRANSISTOR OUTPUT SSR | 550μA | 400V | - | 470μs | Relay | 0V~400V | - | 50Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | 1.5kV | 2.1mm | 6.3mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY212G2SX Panasonic Electric Works | 1343 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 1 | 85°C | -40°C | Tape & Reel (TR) | - | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 500mOhm | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~60V | 0.01A | 500mOhm | - | 2.1mm | - | 1.25A | 1.25A | - | - | 1500V | 4.3mm | 0.0011A | 1.14V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV210HL Panasonic Electric Works | 13500 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2001 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | - | PC Pin | - | 350V | AC, DC | 130mA | SPST-NO (1 Form A) | - | 130mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 800μs | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY211G2SZ Panasonic Electric Works | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY | - | - | Active | 2 (1 Year) | Gull Wing | 150mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | 1.6A | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | 40V | - | - | Relay | 0V~40V | - | 150mOhm | - | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() AQV255GS Panasonic Electric Works | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | - | - | Tube | 2008 | PhotoMOS™ AQV | - | yes | Active | 2A (4 Weeks) | Gull Wing | 150mOhm | - | 85°C | -40°C | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | 1.25A | Gull Wing | - | 80V | AC, DC | 1.25A | SPST-NO (1 Form A) | 90mOhm | 1.25A | SPST | - | TRANSISTOR OUTPUT SSR | - | 80V | - | - | Relay | 0V~80V | 0.05A | 150mOhm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | 2.5kV | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY214EHAZ Panasonic Electric Works | 4123 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | 550mW | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | DC | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.12A | - | 5kV | - | - | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY210KSZ Panasonic Electric Works | 25000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 35Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 350mW | - | Gull Wing | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.1mA | 350V | 1.5V | 700μs | Relay | 0V~350V | - | 35Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free |