- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | Rohs Code | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Insulation Resistance | Power Dissipation | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Rise Time | Relay Type | Dropout Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Coil Voltage (DC) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Ambient Temperature Range High | Control Current | Control Voltage | Test Voltage | Product | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW214AX Panasonic Electric Works | 1500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 310μs | Relay | - | 0V~400V | 0.05A | 50Ohm | 50mA | - | 50mA | 0.13A | - | - | 1500V | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY225R1S Panasonic Electric Works | 20000 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 1.2Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 4.4mm | - | - | Gull Wing | - | - | 80V | AC, DC (RF) | 350mA | SPST-NO (1 Form A) | 800mOhm | - | - | - | 350mA | SPST | DC | 750 μs | TRANSISTOR OUTPUT SSR | 500μA | 80V | - | - | - | Relay | - | 0V~80V | - | 1.2Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | - | 0.0005A | - | 500V | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV212A Panasonic Electric Works | 1257 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 550mA | SPST-NO (1 Form A) | 830mOhm | - | - | - | 550mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | 1.5V | 650μs | Relay | - | 0V~60V | 0.05A | 2.5Ohm | 50mA | - | 50mA | 0.55A | - | 1.5kV | - | - | - | - | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQG22124 Panasonic Electric Works | 10 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-G | - | - | Active | Not Applicable | PC Pin | - | - | 80°C | -30°C | UL RECOGNIZED, VDE APPROVED | - | - | - | 4.5mm | - | - | PC Pin | - | - | 264V | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | - | - | 2A | SPST | DC | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | Relay | - | 75V~264V | - | - | - | - | - | 2A | - | - | 3000V | - | - | 1V | 3kV | - | - | 20.5mm | 24.5mm | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV216S Panasonic Electric Works | 98680 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 120Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | cULus | - | 600V | AC, DC | 40mA | SPST-NO (1 Form A) | 70Ohm | - | - | - | 40mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 600V | - | 1.5V | - | Relay | - | 0V~600V | - | 120Ohm | 50mA | - | 50mA | 0.04A | - | 1.5kV | - | - | 0.0007A | - | 1.5kV | - | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY414SZ Panasonic Electric Works | 228 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | 350mW | - | - | - | Gull Wing | - | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) | - | - | - | - | 100mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 470μs | Relay | - | 0V~400V | 0.005A | 35Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV204 Panasonic Electric Works | 73 | - | - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | 16Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | 410mW | - | - | - | PC Pin | - | - | 400V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | 500mA | SPST | - | - | - | 2.4mA | 400V | - | - | - | Relay | - | 0V~400V | - | 16Ohm | 50mA | - | 50mA | - | 150mA | 1.5kV | - | - | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW227NSX Panasonic | In Stock | - | - | - | - | - | SOP-8 | - | - | 1000 | PANASONIC CORP | Photocoupler | 40 mA | 200 VAC | AQW227NSX | + 85 C | - 40 C | Yes | PCB Mount | 2 | 50 Ω | - | - | 85 °C | -40 °C | SOP-8 | Active | 2 Form A (DPST-NO) | 5.19 | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | compliant | - | SMD/SMT | - | - | - | MOSFET | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | DPST (2 Form A) | - | - | - | - | - | 0.05 A | - | - | - | 50 mA | - | - | 1.5 kV | 1500 V | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | ||
![]() AQY210HL Panasonic Electric Works | 2000 | - | - | 14 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | PC Pin | 25Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | - | - | 500μs | Relay | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | 0.12A | - | 5kV | - | - | - | - | 5kV | - | - | 3.2mm | 6.4mm | 4.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV252AX Panasonic Electric Works | 380 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | 1.4Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | 75mW | - | - | 400mA | Gull Wing | - | 1 | 60V | AC, DC | 400mA | SPST-NO (1 Form A) | - | - | - | - | 400mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | Relay | - | 0V~60V | 0.05A | 1.4Ohm | 50mA | - | 50mA | 0.4A | - | 1.5kV | - | 85°C | - | - | 1.5kV | - | 740mOhm | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ107 Panasonic Electric Works | 6 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2005 | PhotoMOS™ AQZ | - | - | Active | 1 (Unlimited) | PC Pin | 550mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | 200V | DC | 1.3A | SPST-NO (1 Form A) | 330mOhm | - | - | - | 1.3A | SPST | - | - | - | 1mA | 200V | - | - | - | Relay | - | 0V~200V | - | 550mOhms | 50mA | - | 50mA | - | 1.3A | 2.5kV | - | - | - | - | 2.5kV | - | - | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW216 Panasonic Electric Works | 28 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 120Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | - | 600V | AC, DC | 40mA | SPST-NO (1 Form A) x 2 | 70Ohm | - | - | - | 40mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 600V | - | 1.5V | 280μs | Relay | - | 0V~600V | - | 120Ohm | 50mA | - | 50mA | 0.05A | - | 1.5kV | - | - | - | - | 1.5kV | - | - | 3.9mm | 9.78mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW280EHAX Panasonic Electric Works | 1652 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | Relay | - | 0V~350V | 0.05A | 25Ohm | 50mA | - | - | 0.12A | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW414AX Panasonic Electric Works | 677 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) x 2 | - | - | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | 0V~400V | 0.05A | 50Ohm | 50mA | - | 50mA | 0.13A | - | - | 1500V | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW254 Panasonic Electric Works | 121 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | e6 | yes | Active | 1 (Unlimited) | PC Pin | 16Ohm | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 160mA | SPST-NO (1 Form A) x 2 | 10.2Ohm | - | - | - | 160mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.16A | 120mA | 1.5kV | - | - | - | - | 1.5kV | - | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY232SZ Panasonic Electric Works | 88926 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | - | - | - | 350mW | - | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | 500mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 50mA | 60V | - | 1.5V | - | Relay | - | 0V~60V | - | 2.5Ohm | 50mA | - | 50mA | 0.5A | - | 1.5kV | - | - | 0.05A | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH0213A Panasonic Electric Works | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -30°C | - | - | - | - | - | - | - | - | Tube | 2008 | AQ-H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | - | - | 0V~600V | 0.05A | - | 50mA | - | - | - | 300mA | - | 5000V | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() AQW210EH Panasonic Electric Works | In Stock | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 40 μs | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | 850mW | - | 6.4mm | - | - | PC Pin | cULus | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | 18Ohm | - | 1GOhm | 850mW | 120mA | DPST | - | 2 ms | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | - | 1.5V | 500μs | Relay | 1.14V | 0V~350V | - | 25Ohm | 50mA | - | 50mA | 0.14A | - | 5kV | - | - | - | - | 5kV | - | - | 3.2mm | 9.86mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQS221R2SX Panasonic Electric Works | 4673 |
| - | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | PhotoMOS™ AQS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | AC, DC (RF) | 160mA | SPST-NO (1 Form A) x 4 | - | SEPARATE, 4 ELEMENTS | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | - | - | 0V~40V | 0.005A | 1.25Ohm | 50mA | - | - | - | - | - | 500V | - | - | - | - | - | - | 2.1mm | 10.37mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() AQG12205 Panasonic Electric Works | 41 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | - | - | - | Tube | 2008 | AQ-G | - | - | Active | Not Applicable | PC Pin | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | PC Pin | - | - | 264V | AC | 1A | SPST-NO (1 Form A) | - | - | - | - | 1A | SPST | DC | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | Relay | - | 75V~264V | - | - | - | 5V | - | 1A | - | - | 3000V | - | - | 1V | 3kV | - | - | 13.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free |