- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV210E Panasonic Electric Works | 3000 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 1998 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | 6.4mm | - | 130A | PC Pin | 350V | cULus | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | 23Ohm | - | - | 130mA | 1 | SPST | - | - | 2 ms | TRANSISTOR OUTPUT SSR | 1.1mA | 350V | 1.5V | 500μs | Relay | 0V~350V | - | - | 35Ohm | 50mA | - | 50mA | - | - | - | 1.5kV | - | - | - | - | - | - | 1.5kV | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW284EHA Panasonic Electric Works | 12 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | -40°C | - | Tube | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | Gull Wing | - | BSI, UL | 400V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST, SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | - | 0.05A | 35Ohm | 50mA | - | - | 0.1A | - | - | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQG22105 Panasonic Electric Works | 17075 | - | - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | Tube | 2008 | AQ-G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -30°C | - | - | - | - | - | - | PC Pin | - | - | 264V | AC, Zero Cross | 2A | 6V | SPST-NO (1 Form A) | - | - | - | 2A | - | SPST | 6V | - | - | - | - | 264V | 6V | - | Relay | 75V~264V | - | - | - | - | - | - | - | 2A | 6V | 3kV | 4V | - | - | - | - | - | 3kV | 20.5mm | 24.5mm | 4.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV215A Panasonic Electric Works | 10000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 4Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | 550mW | - | - | - | Gull Wing | - | - | 100V | AC, DC | 600mA | - | SPST-NO (1 Form A) | 2.3Ohm | - | - | 600mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 1A | 100V | - | - | Relay | 0V~100V | - | - | 4Ohm | 50mA | - | 50mA | 0.32A | 320mA | - | 1.5kV | - | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY222R1SX Panasonic Electric Works | 66806 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 1.2Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC (RF) | 500mA | - | SPST-NO (1 Form A) | - | - | - | 500mA | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 50mA | 60V | - | - | Relay | 0V~60V | - | - | 1.2Ohm | 50mA | - | 50mA | 0.5A | - | - | 1.5kV | - | - | - | - | 0.0005A | - | - | 2mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV203 Panasonic Electric Works | 50 | - | - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | 85°C | -40°C | - | Tube | 2008 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 8Ohm | - | - | - | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | 200mA | PC Pin | - | - | 250V | AC, DC | 600mA | - | SPST-NO (1 Form A) | - | - | - | 400mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 250V | - | 410μs | Relay | 0V~250V | - | 0.05A | 8Ohm | 50mA | - | 50mA | 0.2A | - | - | - | - | - | 1500V | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV221 Panasonic Electric Works | 6500 | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 2 | 85°C | -40°C | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | compliant | - | PC Pin | - | - | - | AC, DC (RF) | - | - | SPST-NO (1 Form A) | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~40V | - | 0.05A | 35Ohm | - | - | - | 0.08A | 80mA | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQH3213 Panasonic Electric Works | 10000 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | - | - | 6.4mm | - | - | PC Pin | - | VDE, cULus | 600V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 1.2A | - | SPST | - | - | - | TRIGGER OUTPUT SSR | 50mA | 600V | - | - | Relay | 0V~600V | 1.2A | - | - | 50mA | - | 50mA | - | - | - | 5kV | - | 600V | - | - | - | - | 5kV | 3.9mm | 9.78mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW654A Panasonic Electric Works | 711 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | - | Tube | 2008 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 16Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | 120mA | - | DPST, SPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | 1.5V | - | Relay | 0V~400V | - | - | 16Ohm | 50mA | - | 50mA | 0.16A | - | - | 1.5kV | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW227NS Panasonic Electric Works | 23264 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C | - | Tube | 2000 | PhotoMOS™ AQW | - | - | Active | 2A (4 Weeks) | Gull Wing | 50Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | 200V | AC, DC (RF) | 40mA | - | SPST-NO (1 Form A) x 2 | 30Ohm | - | - | - | - | DPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | Relay | 0V~200V | - | 0.005A | 50Ohm | 50mA | 2.1mm | 50mA | 0.04A | - | - | - | - | - | 1500V | 9.37mm | - | - | 1.5kV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV212AX Panasonic Electric Works | 6500 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | e6 | yes | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | 550mW | - | - | - | Gull Wing | - | - | 60V | AC, DC | 550mA | - | SPST-NO (1 Form A) | - | - | - | 550mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 1mA | 60V | - | 650μs | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | - | 50mA | 0.55A | - | - | 1.5kV | - | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV215SX Panasonic Electric Works | 14 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 4Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | 500mW | - | - | - | Gull Wing | - | - | 100V | AC, DC | 300mA | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 100V | - | - | Relay | 0V~100V | - | 0.05A | 4Ohm | 50mA | - | 50mA | 0.3A | - | - | - | - | - | 1500V | - | 0.0007A | 1.14V | 1.5kV | 2.1mm | 6.3mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221R4V Panasonic Electric Works | 1405 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | 1 | - | - | 1.14VDC | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Solder | - | - | 85°C | -40°C | - | - | 300mW | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC (RF) | 500mA | - | SPST-NO (1 Form A) | 750mOhm | - | - | 500mA | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 40V | 1.5V | - | - | 0V~40V | - | 0.005A | 1Ohm | 50mA | - | 3mA | 0.5A | - | - | 1.5kV | - | - | - | - | 0.0009A | - | 1.5kV | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV234A Panasonic Electric Works | 173 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2002 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | cULus | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | 30Ohm | - | - | 120mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 310μA | 400V | 1.5V | 890μs | Relay | 0V~400V | - | - | 50Ohm | 50mA | - | 50mA | 0.12A | - | - | 1.5kV | - | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV257A Panasonic Electric Works | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 4Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | 200V | AC, DC | 250mA | - | SPST-NO (1 Form A) | 2.6Ohm | - | - | 250mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 200V | 1.5V | 1.5ms | Relay | 0V~200V | - | - | 4Ohm | 50mA | - | 50mA | 0.25A | - | - | 1.5kV | - | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQH1223A Panasonic Electric Works | 89018 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | 1 | 85°C | -30°C | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | 600V | AC | - | - | SPST-NO (1 Form A) | - | - | 600V | 600mA | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | - | 0.05A | - | 50mA | - | - | - | - | - | - | - | 600V | 5000V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQG22112 Panasonic Electric Works | 10 | - | - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | 80°C | -30°C | - | Bulk | 2006 | AQ-G | - | yes | Active | Not Applicable | PC Pin | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | - | 2A | - | SPST | - | DC | - | TRIGGER OUTPUT SSR | - | 264V | - | - | Relay | 75V~264V | - | - | - | - | - | - | 2A | - | - | - | - | - | 3000V | - | - | 1V | 3kV | 20.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW612S Panasonic Electric Works | 130 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | Tube | 2006 | PhotoMOS™ AQW | e3 | yes | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | VDE, cULus | 60V | AC, DC | 450mA | - | SPST-NO + SPST-NC (1 Form A and B) | 1Ohm | - | - | 450mA | - | DPST, SPST | - | DC | - | - | 50mA | 60V | - | - | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | 2.1mm | 50mA | - | - | - | 1.5kV | - | - | - | 9.37mm | 0.0009A | - | 1.5kV | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQY414EH Panasonic Electric Works | 2500 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 1 | 85°C | - | - | Tube | 2000 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 120mA | - | SPST-NC (1 Form B) | 26Ohm | - | - | 120mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 1.4mA | 400V | - | 800μs | Relay | 0V~400V | - | - | 35Ohm | 50mA | - | 50mA | 0.12A | - | - | 5kV | - | - | - | - | - | - | 5kV | 3.2mm | 6.4mm | 4.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY221R2SZ Panasonic Electric Works | 6500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | 1.25Ohm | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | 40V | AC, DC (RF) | 250mA | - | SPST-NO (1 Form A) | - | - | - | 250mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 500μA | 40V | - | 100μs | Relay | 0V~40V | - | - | 1.25Ohm | 50mA | - | 3mA | 0.25A | - | - | 500V | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free |