- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Test Voltage | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV212SZ Panasonic Electric Works | 50000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | - | - | Gull Wing | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | 500mA | SPST | DC | TRANSISTOR OUTPUT SSR | 700μA | 60V | - | 1.5V | - | Relay | 0V~60V | - | 2.5Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | - | 0.0007A | - | - | 1.5kV | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY221N3VY Panasonic Electric Works | 10288 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | SMD/SMT | 7.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 300mW | - | - | SMD (SMT) Tab | - | 25V | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | - | - | 150mA | SPST | DC | TRANSISTOR OUTPUT SSR | 1A | 25V | - | - | - | Relay | 0V~25V | - | 7.5Ohm | 50mA | - | 3mA | 0.15A | - | 1.5kV | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW280S Panasonic Electric Works | 17913 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PhotoMOS™ AQW | - | - | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | BSI, UL | 350V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | 100mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 1.5V | - | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | - | 50mA | 0.13A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221FR2V Panasonic Electric Works | 3500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | SMD/SMT | 1.25Ohm | - | 85°C | -40°C | - | - | - | - | 250mW | - | - | SMD (SMT) Tab | - | 40V | AC, DC (RF) | 250mA | SPST-NO (1 Form A) | - | - | 250mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | Relay | 0V~40V | 0.0085A | 1.25Ohm | - | - | 8.5mA | 0.25A | - | 500V | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY214SZ Panasonic Electric Works | 30000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL APPROVED | - | - | TR | 350mW | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) | - | - | 100mA | SPST | AC/DC | TRANSISTOR OUTPUT SSR | 900μA | 400V | - | 1.5V | 210μs | Relay | 0V~400V | - | 35Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | 0.0009A | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY277AX Panasonic Electric Works | 350 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 1.1Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | Gull Wing | - | 200V | AC, DC | 650mA | SPST-NO (1 Form A) | - | - | 650mA | SPST | DC | TRANSISTOR OUTPUT SSR | - | 200V | - | - | - | Relay | 0V~200V | 0.05A | 1.1Ohm | 50mA | - | 50mA | 0.65A | - | 2.5kV | - | - | 0.001A | - | - | - | - | 3.7mm | 9.3mm | 8.8mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY212SZ Panasonic Electric Works | 160 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | - | - | - | - | - | - | 350mW | - | - | Gull Wing | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 60V | - | - | - | - | 0V~60V | - | 2.5Ohms | 50mA | - | 50mA | - | 500mA | - | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW214EHAZ Panasonic Electric Works | 1200 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | 100mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 500μs | Relay | 0V~400V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | - | - | 5000V | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV253HA Panasonic Electric Works | 361 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | AC, DC | 200mA | SPST-NO (1 Form A) | 5.5Ohm | - | 200mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.4mA | 250V | - | - | - | Relay | 0V~250V | - | 8Ohm | 50mA | - | 50mA | 0.2A | - | 5kV | - | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV227NS Panasonic Electric Works | 1986 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 2A (4 Weeks) | Gull Wing | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | 50mA | Gull Wing | - | 200V | AC, DC (RF) | 50mA | SPST-NO (1 Form A) | - | - | 50mA | SPST | - | TRANSISTOR OUTPUT SSR | 700μA | 200V | - | 1.5V | 250μs | Relay | 0V~200V | - | 50Ohm | 50mA | - | 50mA | 0.05A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY221R6VY Panasonic Electric Works | 6 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 4-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | SMD/SMT | 350mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | SMD (SMT) Tab | - | 30V | AC, DC | - | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | - | 30V | - | - | - | Relay | 0V~30V | - | 350mOhms | - | - | 3mA | - | 1A | 1.5kV | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV210EAZ Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | e6 | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 350V | AC, DC | 130mA | SPST-NO (1 Form A) | - | - | 130mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | 500μs | Relay | 0V~350V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | - | - | 1500V | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV210EHAZ Panasonic Electric Works | 24000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 550mW | - | - | Gull Wing | - | 350V | AC, DC | 130mA | SPST-NO (1 Form A) | - | - | 130mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.6mA | 350V | - | - | 700μs | Relay | 0V~350V | - | 35Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY221R4VW Panasonic Electric Works | 28 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 300mW | - | - | SMD (SMT) Tab | - | - | AC, DC (RF) | 500mA | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | - | 0V~40V | 0.005A | 1Ohm | 50mA | - | 3mA | 0.5A | - | - | 1500V | - | 0.0009A | - | 1.35V | - | - | 1.8mm | 4.45mm | 2.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV216SZ Panasonic Electric Works | 30000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 2A (4 Weeks) | Gull Wing | 120Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | - | - | Gull Wing | - | 600V | AC, DC | 40mA | SPST-NO (1 Form A) | - | - | 40mA | SPST | DC | TRANSISTOR OUTPUT SSR | - | 600V | - | - | - | Relay | 0V~600V | 0.05A | 120Ohm | 50mA | - | 50mA | 0.04A | - | 1.5kV | - | - | 0.0007A | - | - | 1.5kV | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW227NAZ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | AQW227NAZ | - | - | - | 2 | 50 Ω | - | - | 85 °C | -40 °C | DIP-8 | Active | - | 5.37 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | Solid State Relays | - | - | compliant | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0.005 A | - | - | 3.6 mm | - | - | - | - | 1500 V | 9.78 mm | 0.0009 A | MOSFET | 1.14 V | - | - | - | - | - | - | - | - | - | ||
![]() AQH2213W Panasonic | In Stock | - | - | - | - | - | DIP-8 | - | - | 50 | - | 900 mA | 600 VAC | - | - | + 85 C | - 30 C | PCB Mount | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | AQ-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | PhotoTriac | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | ||
![]() AQV227NAX Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 200V | AC, DC (RF) | 70mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | - | Relay | 0V~200V | 0.05A | 50Ohm | 50mA | - | 50mA | 0.07A | - | - | 1500V | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW414EHAX Panasonic Electric Works | 850 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | UL RECOGNIZED | - | - | TR | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) x 2 | - | - | 100mA | DPST | AC/DC | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 800μs | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | - | - | 5000V | - | 0.0013A | - | 1.14V | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW284SX Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | - | Active | - | - | 35Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 80mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |