- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Moisture Sensitive | Mounting | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Voltage (Max) | Package Description | Part Life Cycle Code | Rad Hardened | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Power Dissipation | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Voltage - Load | Contact (DC) Max Rating R Load | Forward Current-Max | On-State Resistance (Max) | Coil Power | Contact Voltage(AC)-Max | Max Input Current | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Relay Function | Control Current | Control Voltage | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Input Voltage | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV258AZ Panasonic Electric Works | 88945 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 500Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | 410mW | - | - | - | - | Gull Wing | - | - | - | 100V | AC, DC | 20mA | SPST-NO (1 Form A) | - | - | - | - | - | - | 20mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 1.5kV | - | 1.5V | 350μs | Relay | - | - | - | - | 0V~1500V | - | - | 500Ohm | - | - | 50mA | - | - | - | 50mA | 0.02A | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY234SZ Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | - | - | - | - | 0V~400V | - | 0.002A | 35Ohm | - | - | 50mA | - | - | - | - | 0.1A | - | - | 1500V | - | 0.05A | 1.1V | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | - | - | - | RoHS Compliant | - | ||
![]() AQG22205 Panasonic Electric Works | In Stock |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | - | - | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-G | - | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC | 2A | SPST-NO (1 Form A) | - | - | - | - | - | - | 2A | SPST | - | - | - | - | 264V | - | - | - | Relay | - | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | 3kV | - | - | - | - | 20.5mm | 24.5mm | 4.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY222R1SZ Panasonic Electric Works | 68868 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 1.2Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 60V | AC, DC (RF) | 500mA | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | Relay | - | - | - | - | 0V~60V | - | 0.05A | 1.2Ohm | - | - | 50mA | - | - | - | 50mA | 0.5A | - | - | 1500V | - | 0.0005A | - | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221R4VY Panasonic Electric Works | 2665 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 1Ohm | - | 85°C | -40°C | - | - | - | 300mW | - | - | - | - | SMD (SMT) Tab | - | - | - | 40V | AC, DC (RF) | 500mA | SPST-NO (1 Form A) | - | - | - | - | - | - | 500mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 40V | - | 1.5V | - | Relay | - | - | - | - | 0V~40V | - | 0.005A | 1Ohm | - | - | 50mA | - | - | - | 3mA | 0.5A | - | 1.5kV | - | - | 0.0009A | - | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DS2E-SL-DC6V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 400 Ω | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DS2E-SL-DC6V | DS | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | BOX | - | - | compliant | - | CSA; UL | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | - | 2 A | 220 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 3 ms | 2 ms | - | - | - | - | 90 mW | 250 V | - | AC/DC | MOMENTARY | DC | - | - | - | - | - | DPDT | - | - | 6 V | 0.015 A | - | 4.2 V | 4.2 V | - | - | - | - | - | 9.9 mm | - | - | - | - | ||
![]() AQV112KL Panasonic Electric Works | 6500 | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | 550mW | 6.4mm | - | - | - | PC Pin | - | - | - | 60V | DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | - | 550mW | - | SPST | - | 5 ms | TRANSISTOR OUTPUT SSR | 800μA | 60V | - | - | - | Relay | - | - | - | - | 0V~60V | - | - | 2Ohm | - | - | 50mA | - | - | - | 50mA | 0.5A | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | - | - | - | 3.9mm | 8.8mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQN121 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQN121 | - | - | - | 1 | - | - | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT PACKAGE-4 | Obsolete | - | - | 8.62 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQY412EHA Panasonic Electric Works | 170 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 2.5Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 550mA | SPST-NC (1 Form B) | 1Ohm | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | Relay | - | - | - | - | 0V~60V | - | 0.01A | 2.5Ohm | - | - | 50mA | - | - | - | 50mA | 0.55A | - | - | 5000V | - | - | - | - | - | 5kV | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | - | - | - | RoHS Compliant | - | ||
![]() AQW213EH Panasonic Electric Works | 5288 |
| - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 250V | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | Relay | - | - | - | - | 0V~250V | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221N2M1W Panasonic | 36 |
| - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Compliant | - | PhotoMOS | - | - | AQY22-M | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | 2.1 mm | - | 4.3 mm | - | - | - | - | - | ||
![]() AQY234S Panasonic Electric Works | 10000 | - | Datasheet | 14 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | 85°C | -40°C | - | - | - | 350mW | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | 100mA | - | DC | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | - | - | - | - | 0V~400V | - | 0.002A | 35Ohm | - | - | 50mA | - | - | - | 50mA | 0.1A | - | 1.5kV | - | - | 0.05A | - | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQV214EHA Panasonic Electric Works | 13500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.6mA | 400V | - | 1.5V | 700μs | Relay | - | - | - | - | 0V~400V | - | - | 50Ohm | - | - | 50mA | - | - | - | 50mA | 0.12A | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV414H Panasonic Electric Works | 7 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | - | 0V~400V | - | - | 50Ohms | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW610EHA Panasonic Electric Works | 16019 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 25Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 350V | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | - | 120mA | DPST, SPST | - | - | - | 1.3mA | 350V | - | 1.5V | 500μs | Relay | - | - | - | - | 0V~350V | - | - | 25Ohms | - | - | 50mA | - | - | - | 50mA | - | 120mA | 5kV | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQN621 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | AQN621 | - | - | Screw | 1 | -20C to 80C | - | - | Commercial | 80 °C | -20 °C | 250(V) | ROHS COMPLIANT PACKAGE-4 | Obsolete | No | - | 8.61 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | compliant | 4 | - | - | - | - | - | - | AC | - | - | - | SINGLE | - | - | - | - | 40000(mA) | - | DC | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | 20(mA) | - | - | 4000(V) | 4000 V | - | - | - | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - | - | - | ||
![]() AQV221AX Panasonic Electric Works | 48 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 2 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | - | Obsolete | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | 40V | AC, DC (RF) | 80mA | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | Relay | - | - | - | - | 0V~40V | - | 0.05A | 35Ohm | - | - | 50mA | - | - | - | 50mA | 0.08A | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV216HAX Panasonic Electric Works | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~600V | - | - | 120Ohms | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | - | RoHS Compliant | - | ||
![]() AQW214AZ Panasonic Electric Works | 30000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | 850mW | - | - | - | - | Gull Wing | - | - | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 1.5V | 310μs | Relay | - | - | - | - | 0V~400V | - | 0.05A | 50Ohm | - | - | 50mA | - | - | - | 50mA | 0.13A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQY284SX Panasonic Electric Works | 1936 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | - | - | - | HIGH SENSITIVITY | - | - | 350mW | - | - | - | - | Gull Wing | - | - | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) | - | - | - | - | - | - | - | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | - | - | - | 0V~400V | - | 0.05A | 35Ohm | - | - | 50mA | - | - | - | 50mA | 0.1A | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | - | - | - | RoHS Compliant | Lead Free |