- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Circuit Arrangement | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | Ihs Manufacturer | Input to Output Isolation Method | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Tradename | Typical Input to Output Capacitance (pF) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Product Type | Voltage - Load | Forward Current-Max | Reverse Breakdown Voltage | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQZ264 Panasonic Electric Works | 15000 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQZ | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 1.4Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | 1A | - | PC Pin | - | 400V | AC, DC | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | TRANSISTOR OUTPUT SSR | 1mA | 400V | - | - | - | Relay | - | - | 0V~400V | - | - | 1.4Ohm | 50mA | - | 50mA | 1A | - | 1.5kV | - | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQS221N2SX Panasonic Electric Works | 930 | - | - | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQS | - | yes | Active | 1 (Unlimited) | - | - | 12.5Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | 40V | AC, DC (RF) | 60mA | SPST-NO (1 Form A) x 4 | - | - | - | 4PST | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | - | - | - | 0V~40V | 0.05A | - | 12.5Ohm | 50mA | - | - | 0.06A | - | - | 500V | - | - | - | - | - | 2.1mm | 10.37mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW284EHAX Panasonic Electric Works | 63212 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | - | 0V~400V | 0.05A | - | 35Ohm | 50mA | - | - | 0.1A | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV225 Panasonic Electric Works | 6 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 80°C | -20°C | UL RECOGNIZED | 8541.40.95.00 | - | 280mW | - | - | - | - | PC Pin | - | 80V | AC, DC (RF) | 50mA | SPST-NO (1 Form A) | 36Ohm | - | 50mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 80V | - | 1.5V | - | Relay | - | - | 0V~80V | - | - | 50Ohm | 50mA | - | 50mA | 0.05A | - | 1.5kV | - | - | - | 1.5kV | - | - | - | 8.8mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV252G3S Panasonic Electric Works | 10000 | - | - | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | - | 0V~60V | - | - | 60mOhm | - | - | - | - | 3.3A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV414SZ Panasonic Electric Works | 88899 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | 550mW | - | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) | - | - | 100mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 1.5V | 470μs | Relay | - | - | 0V~400V | 0.05A | - | 50Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | 1.5kV | - | - | 2.1mm | 8.8mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY212EHAZ Panasonic Electric Works | 4123 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 550mA | SPST-NO (1 Form A) | - | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | Relay | - | - | 0V~60V | 0.05A | - | 2.5Ohm | 50mA | 2.9mm | - | 0.55A | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV252G3SZ Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | - | 0V~60V | - | - | 60mOhm | - | - | - | - | 3.3A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV255A Panasonic Electric Works | 40 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | 100V | AC, DC | 350mA | SPST-NO (1 Form A) | 1.8Ohm | - | 350mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 100V | - | - | - | Relay | - | - | 0V~100V | 0.05A | - | 2.5Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | - | - | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ107D Panasonic Electric Works | In Stock |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQZ | - | yes | Active | 1 (Unlimited) | PC Pin | - | 550mOhm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | PC Pin | - | 200V | DC | 1.1A | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | - | Relay | - | - | 0V~200V | - | - | 550mOhm | - | - | - | - | - | - | 2500V | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW280EH Panasonic Electric Works | 1936 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | 25Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | PC Pin | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | 1.8mA | 350V | - | - | - | Relay | - | - | 0V~350V | - | - | 25Ohm | 50mA | - | - | 0.12A | - | 5kV | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY224NS Panasonic Electric Works | 467 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 100Ohm | - | 85°C | -40°C | - | - | - | 350mW | - | - | - | - | Gull Wing | - | 400V | AC, DC | - | SPST-NO (1 Form A) | 800mOhm | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0V~400V | - | - | 100Ohms | - | - | 3mA | - | 30mA | - | - | - | - | 1.5kV | - | - | 2mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV224NS Panasonic Electric Works | 2500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | - | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | 400V | AC, DC (RF) | 40mA | SPST-NO (1 Form A) | 70Ohm | - | 40mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | - | 0V~400V | 0.05A | - | 100Ohm | 50mA | - | 50mA | 0.04A | - | 1.5kV | - | - | - | 1.5kV | - | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221N1S Panasonic Electric Works | 265 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQY | - | - | Obsolete | 3 (168 Hours) | Gull Wing | - | 12.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | 40V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | 40μs | Relay | - | - | 0V~40V | 0.05A | - | 12.5Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV214EAZ Panasonic Electric Works | 6500 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 500μs | Relay | - | - | 0V~400V | 0.05A | - | 50Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV259H Panasonic Electric Works | 66 |
| - | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | 200Ohm | - | 85°C | -40°C | - | - | - | 410mW | - | - | - | - | PC Pin | - | 400V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 50mA | - | - | - | - | Relay | 1.5V | - | 0V~1000V | - | 3V | 200Ohms | - | - | 50mA | - | 30mA | - | - | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV227N Panasonic Electric Works | 6500 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | 200V | AC, DC (RF) | 70mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 200V | - | - | - | Relay | - | - | 0V~200V | - | - | 50Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY277 Panasonic Electric Works | 50000 |
| - | 14 Weeks | PCB, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | 1.1Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | PC Pin | cULus | 200V | AC, DC | 650mA | SPST-NO (1 Form A) | 700mOhm | - | 650mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | - | Relay | - | - | 0V~200V | 0.05A | - | 1.1Ohm | 50mA | 3.9mm | 50mA | 0.65A | - | 2.5kV | - | 9.3mm | 0.001A | 2.5kV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQW610EH Panasonic Electric Works | 13403 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 2 (1 Year) | PC Pin | - | 25Ohm | - | 85°C | -40°C | UL APPROVED, VDE APPROVED | - | - | - | 6.4mm | - | - | - | PC Pin | - | 350V | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | 18Ohm | - | 120mA | DPST, SPST | AC/DC | 3 ms | TRANSISTOR OUTPUT SSR | 1.3mA | 350V | - | - | 500μs | Relay | - | - | 0V~350V | - | - | 25Ohm | 50mA | - | 50mA | - | - | 5kV | - | - | - | 5kV | - | - | 3.2mm | 9.86mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY221N3V1Y Panasonic | 34 |
| - | - | Surface Mount | - | SSOP-4 | 4 | - | Panasonic Industrial Devices | 1 Form A | EAR99 | 1000 | 1500 | PANASONIC CORP | Optocoupler | Flat | Panasonic | AQY221N3V1Y | 50 | 1.5 | 0.01 | + 85 C | 85 | 0.15 | 25 | 0.2 | 0.2 | 1.35(Typ) | - 40 C | -40 | Yes | Surface Mount | PCB Mount | 1 | 7.5 Ω | - | - | 85 °C | -40 °C | MOSFET | SSOP-4 | 1.8 | 2.65 | 4.45 | Obsolete | 4 | 300 mW | 5.48 | Compliant | Yes | SOP | SSOP | PhotoMOS | 0.8 | Tape and Reel | - | AQY22-V | - | - | Unconfirmed | - | Solder | Controller | - | - | 85 °C | -40 °C | - | 8541.40.95.00 | Relays | 300 mW | - | compliant | - | 4 | SMD/SMT | - | - | DC|AC | 150 mA | - | - | SINGLE | 150 mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 25 V | SPST (1 Form A) | 1.5 V | - | - | - | SSR - Solid State Relays | - | 0.05 A | - | - | 50 mA | - | 3 mA | - | - | 1.5 kV | 1500 V | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 1.8 mm | 4.45 mm | 2.65 mm | No | - | RoHS Compliant | Lead Free |