- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pd - Power Dissipation | Product Status | RoHS | Tradename | Turn Off Delay Time | Voltage-Input | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Current Rating | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Product Type | Voltage - Load | Forward Current-Max | Reverse Breakdown Voltage | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Control Current | Control Voltage | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV414EHA Panasonic Electric Works | 6849 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | Gull Wing | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | 25.2Ohm | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.8mA | 400V | - | - | 1.5V | 1.3ms | Relay | - | - | 0V~400V | - | - | 50Ohm | 50mA | 50mA | 0.12A | - | 5kV | - | - | - | 5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV253H Panasonic Electric Works | 10 | - | - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2 ms | - | Tube | 2004 | PhotoMOS™ AQV | yes | Active | 1 (Unlimited) | PC Pin | - | - | 8Ohm | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | PC Pin | 250V | AC, DC | 200mA | SPST-NO (1 Form A) | 5.5Ohm | - | 200mA | SPST | - | 800 ms | TRANSISTOR OUTPUT SSR | 1.4mA | 250V | - | 600mA | - | - | Relay | - | - | 0V~250V | - | - | 8Ohm | 50mA | 50mA | 0.2A | - | 5kV | - | - | - | 1.5kV | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQH0223A Panasonic Electric Works | 8000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -30°C | - | - | - | - | - | - | Tube | 2000 | AQ-H | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | - | AC | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | - | - | - | - | 0V~600V | 0.05A | - | - | 50mA | - | - | 300mA | - | 5000V | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() AQY221N2SZ Panasonic Electric Works | 300 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | Gull Wing | EAR99 | - | 12.5Ohm | 85°C | -40°C | - | - | - | 350mW | - | Gull Wing | 40V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 40V | - | - | 1.5V | 30μs | Relay | - | - | 0V~40V | - | - | 12.5Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY410SZ Panasonic Electric Works | 44 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | Gull Wing | 350V | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | 1.5V | 520μs | Relay | - | - | 0V~350V | 0.005A | - | 25Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV216H Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | Solder | - | - | 120Ohm | - | - | - | - | - | - | - | PC Pin | 600V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 50mA | - | - | - | - | - | - | 1.5V | - | 0V~600V | - | 3V | 120Ohms | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW284SZ Panasonic Electric Works | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 400V | AC, DC | 80mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | Relay | - | - | 0V~400V | 0.05A | - | 35Ohm | 50mA | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221FN2V Panasonic Electric Works | 858 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | SMD/SMT | - | - | 12.5Ohm | 85°C | -40°C | - | - | - | 250mW | - | SMD (SMT) Tab | 40V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | - | Relay | - | - | 0V~40V | 0.0085A | - | 12.5Ohm | - | 8.5mA | 0.12A | - | - | 500V | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV214SZ Panasonic Electric Works | 10 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 50Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | 500mW | - | Gull Wing | 400V | AC, DC | 100mA | SPST-NO (1 Form A) | - | - | 100mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 400V | - | - | 1.5V | 250μs | Relay | - | - | 0V~400V | - | - | 50Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | 0.0007A | - | 1.5kV | - | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY225R2V1Y Panasonic Electric Works | 13 |
| - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-SSOP | Panasonic Industrial Devices | 1000 | Optocoupler | Panasonic | + 85 C | Panasonic Electric Works | - 40 C | Yes | SMD/SMT | - | - | - | 300 mW | Active | Compliant | PhotoMOS | - | 1.32VDC | Tape and Reel | - | - | - | - | - | - | - | Controller | - | 85 °C | -40 °C | - | - | Relays | - | - | SMD (SMT) Tab | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 120 mA | - | - | - | - | - | 80 V | SPST (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 80 V | - | - | 15 Ohms | - | 50 mA | - | 120 mA | 1.5 kV | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 1.8 mm | 4.45 mm | 2.65 mm | No | - | - | - | ||
![]() AQY221N3MY Panasonic Electric Works | 7194 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | 4-SON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | SMD/SMT | - | - | 7.5Ohm | 85°C | -40°C | - | - | - | - | - | SMD (SMT) Tab | 25V | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | - | - | 150mA | SPST | - | - | - | 1mA | 25V | - | - | 1.5V | - | Relay | - | - | 0V~25V | - | - | 7.5Ohms | 50mA | 50mA | - | 150mA | 200V | - | - | - | - | - | - | 1.4mm | 2.95mm | 2.2mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV224NSX Panasonic Electric Works | 20000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | Active | 3 (168 Hours) | Gull Wing | - | - | 100Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 400V | AC, DC (RF) | 40mA | SPST-NO (1 Form A) | - | - | 40mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | Relay | - | - | 0V~400V | 0.05A | - | 100Ohm | 50mA | 50mA | 0.04A | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY234SX Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQY | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | - | - | - | - | 350mW | - | Gull Wing | - | AC, DC | 100mA | SPST-NO (1 Form A) | - | SINGLE | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | - | - | - | 0V~400V | 0.002A | - | 35Ohm | 50mA | - | 0.1A | - | - | 1500V | 0.05A | 1.1V | - | - | - | 2mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() AQG12212 Panasonic Electric Works | 68868 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-G | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | AC | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | - | - | 264V | - | - | - | - | Relay | - | - | 75V~264V | - | - | - | - | - | - | 1A | - | - | - | - | 3kV | - | - | 13.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW410SX Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | 1000 | - | Panasonic | - | - | - | Yes | - | - | - | - | - | - | Details | PhotoMOS | - | - | Reel | - | AQW | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | ||
![]() AQW414EAX Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | 1000 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | Details | PhotoMOS | - | - | Reel | - | AQW | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form B) | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | ||
![]() AQY221N3SX Panasonic | 3450 | - | - | - | - | - | SOP-4 | - | - | Panasonic Industrial Devices | 1000 | - | Panasonic | - | - | - | Yes | PCB Mount | - | - | - | - | - | Details | PhotoMOS | - | - | Reel | - | AQY22-S | - | - | - | - | - | Controller | - | - | - | - | - | Relays | - | - | SMD/SMT | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2 mm | 4.4 mm | 4.3 mm | - | - | - | - | ||
![]() AQW217 Panasonic Electric Works | 4527 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | yes | Active | 1 (Unlimited) | PC Pin | - | - | 15Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | PC Pin | 200V | AC, DC | 160mA | SPST-NO (1 Form A) x 2 | 11Ohm | - | 160mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | - | - | Relay | - | - | 0V~200V | 0.05A | - | 15Ohm | 50mA | 50mA | 0.2A | - | 1.5kV | - | - | - | 1.5kV | - | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV234 Panasonic Electric Works | 1925 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | PC Pin | - | - | 50Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 120mA | PC Pin | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 1.5V | 890μs | Relay | - | - | 0V~400V | 0.002A | - | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | - | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV210SZ Panasonic Electric Works | 27000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | 250μs | Relay | - | - | 0V~350V | 0.05A | - | 35Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | 0.0007A | - | 1.5kV | - | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free |