- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Moisture Sensitive | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Tradename | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Product Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Ambient Temperature Range High | Control Current | Test Voltage | Product | On-State Resistance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV104A Panasonic Electric Works | 589 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | 400V | DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | 400V | - | - | Relay | - | - | 0V~400V | - | - | 8Ohm | 50mA | 50mA | - | 180mA | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQR40A2-S-Z18/28VDC Panasonic Electric Works | 2248 |
| Datasheet | 16 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | 1 | 80°C | -20°C | - | - | Bulk | 2000 | AQ-R | - | yes | Active | - | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 40A | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | - | - | - | 75V~250V | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() AQV216AX Panasonic Electric Works | 22500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | 1 | 85°C | -40°C | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 120Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 600V | AC, DC | 80mA | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 600V | - | - | Relay | - | - | 0V~600V | - | 0.05A | 120Ohm | 50mA | 50mA | 0.05A | - | - | 1500V | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221N1SX Panasonic Electric Works | 6500 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | 1 | 85°C | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | - | Obsolete | 2A (4 Weeks) | Gull Wing | 12.5Ohm | - | - | - | - | - | - | - | - | Gull Wing | 40V | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 40μs | Relay | - | - | 0V~40V | - | 0.05A | 12.5Ohm | - | 50mA | 0.12A | - | - | 1500V | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQH2213AX Panasonic Electric Works | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | Gull Wing | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | SPST | - | 100 μs | TRIGGER OUTPUT SSR | 20mA | 600V | - | - | Relay | 1.21V | - | 0V~600V | 900mA | - | - | 50mA | - | - | - | - | 5000V | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV224NSZ Panasonic Electric Works | 13500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | - | Active | 2A (4 Weeks) | Gull Wing | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | Gull Wing | 400V | AC, DC (RF) | 40mA | SPST-NO (1 Form A) | - | - | - | 40mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.5V | - | Relay | - | - | 0V~400V | - | 0.05A | 100Ohm | 50mA | 50mA | 0.04A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ197 Panasonic Electric Works | 20 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4.299999g | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQZ | - | yes | Active | 1 (Unlimited) | PC Pin | 50mOhm | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | FET OUTPUT OPTOCOUPLER | 10mA | 200V | - | - | Relay | - | - | 0V~200V | - | - | 50mOhm | 50mA | - | - | 5A | 3kV | - | - | - | - | - | - | - | 20.5mm | 24.5mm | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV414EA Panasonic Electric Works | 44 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | 1 | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | 26Ohm | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 700μs | Relay | - | - | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW254AX Panasonic Electric Works | 1652 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | 2 | - | -40°C | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 16Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 400V | AC, DC | 160mA | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | - | 0V~400V | - | 0.05A | 16Ohm | 50mA | 50mA | 0.16A | 120mA | - | 1500V | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY225R3TY Panasonic Electric Works | 8785 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY2 | - | yes | Active | 1 (Unlimited) | SMD/SMT | 14Ohm | - | 85°C | -40°C | - | - | 5.8pF | - | 300mW | SMD (SMT) Tab | 100V | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | Relay | - | - | 0V~100V | - | - | 14Ohm | - | 400μA | - | - | 200V | - | 85°C | - | - | - | 8.8Ohm | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() AQY274A Panasonic Electric Works | 12400 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | 1 | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 3.2Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | Gull Wing | 400V | AC, DC | 350mA | SPST-NO (1 Form A) | 2.1Ohm | - | - | 350mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 400V | - | - | Relay | - | - | 0V~400V | - | - | 3.2Ohm | 50mA | 50mA | 0.35A | - | 2.5kV | - | - | 0.001A | 2.5kV | - | - | - | 3.7mm | 9.3mm | 8.8mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQJ216V Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | 1 | 80°C | -30°C | - | - | Bulk | 2007 | AQ-J | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | UL RECOGNIZED | - | - | - | - | Quick Connect - 0.110/0.250 | 164V | AC, Zero Cross | 15A | SPST-NO (1 Form A) | - | - | - | 15A | SPST | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | 3000V | - | - | 3kV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV252G3AZ Panasonic Electric Works | 350 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0V~60V | - | 0.03A | 60mOhm | - | - | 3.3A | 3.5A | 1.5V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQ2A1-C1-ZT5VDC Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | 1 | - | - | - | - | Bulk | 2000 | AQ8 | - | yes | Active | Not Applicable | PC Pin | - | - | 80°C | -30°C | HIGH RELIABILITY, UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | PC Pin | 125V | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | - | 2A | SPST | - | - | TRIGGER OUTPUT SSR | - | 125V | - | - | Relay | - | - | 75V~125V | - | - | - | - | - | 2A | - | 3kV | - | - | - | - | - | - | - | 24mm | 45mm | 9mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQJ116V Panasonic Electric Works | 3 | - | Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | 1 | 80°C | -30°C | - | - | Bulk | 2007 | AQ-J | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | UL RECOGNIZED | - | - | - | - | Quick Connect - 0.110/0.250 | - | AC, Zero Cross | 10A | SPST-NO (1 Form A) | - | - | - | 10A | SPST | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | 3000V | - | - | 3kV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV225AX Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | 2 | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | - | 80°C | -20°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 80V | AC, DC (RF) | 50mA | SPST-NO (1 Form A) | - | - | - | 50mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 80V | - | - | Relay | - | - | 0V~80V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.05A | - | 1.5kV | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV225N Panasonic Electric Works | 5125 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | 1 | 85°C | -40°C | - | - | Tube | 2001 | PhotoMOS™ AQV | - | - | Obsolete | 1 (Unlimited) | PC Pin | 10Ohm | - | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | PC Pin | - | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 80V | - | - | Relay | - | - | 0V~80V | - | 0.05A | 10Ohm | 50mA | - | 0.15A | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW282EHAX Panasonic Electric Works | 895 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | 2 | - | -40°C | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 60V | AC, DC | 400mA | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | - | 0V~60V | - | 0.05A | 2.5Ohm | 50mA | - | 0.4A | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW410SZ Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | 1000 | Panasonic | Yes | - | - | - | Details | PhotoMOS | Reel | - | AQW | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | ||
![]() AQW614SX Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | 1000 | Panasonic | Yes | - | - | - | Details | PhotoMOS | Reel | - | AQW | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | - |