- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Product Type | Voltage - Load | Forward Current-Max | Reverse Breakdown Voltage | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Ambient Temperature Range High | Overall Length | Control Current | Output Circuit Type | Control Voltage | Min Supply Voltage (AC) | Test Voltage | Load Type | Product | Nominal Input Voltage (DC) | On-State Resistance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV224N Panasonic Electric Works | 14860 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | 100Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC (RF) | 50mA | - | SPST-NO (1 Form A) | 70Ohm | - | - | 50mA | SPST | - | - | - | - | - | 400V | - | - | - | Relay | - | - | 0V~400V | - | - | 100Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQY274AX Panasonic | 515 | - | Datasheet | - | Surface Mount | - | SMD/SMT | 4 | - | Panasonic Industrial Devices | 1000 | PANASONIC CORP | Optocoupler | Panasonic | AQY274AX | + 85 C | - 40 C | - | PCB Mount | 1 | 3.2 Ω | - | - | 85 °C | -40 °C | DIP-4 | Active | 1.12 | Details | Yes | Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 0.35A 4SMD | PhotoMOS | 0.041226 oz | Tape and Reel | - | AQY27 | e3 | Yes | - | - | Gull Wing | Controller | 3.2 Ω | Matte Tin (Sn) | 85 °C | -40 °C | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | 800 fF | Relays | 750 mW | - | compliant | - | SMD/SMT | - | 1 | 320 V | MOSFET | 350 mA | - | - | - | SINGLE | - | 350 mA | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 400 V | SPST (1 Form A) | 1.5 V | - | - | - | SSR - Solid State Relays | - | 0.05 A | - | - | 50 mA | 3.7 mm | 30 mA | - | 350mA | 2.5 kV | - | - | - | 2500 V | 85 °C | 9.3 mm | 0.001 A | MOSFET | 1.16 V | - | - | AC / DC | Solid State Relays | - | 2.1 Ω | Solid State Relays - PCB Mount | 3.7 mm | 9.3 mm | 8.8 mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQC1AD1-5VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | AQ-C | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | 60V | DC | - | 6V | SPST-NO (1 Form A) | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | Relay | - | - | 3V~60V | - | - | - | - | 13mm | - | 1A | 1A | - | 6V | 4V | - | 2500V | - | 20mm | - | - | 4V | - | - | - | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW217S Panasonic Electric Works | 16 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 200V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | Relay | - | - | 0V~200V | - | - | - | - | - | - | - | 160mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW214EAZ Panasonic Electric Works | 1044 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | - | - | 50mA | - | - | - | - | Relay | 1.5V | - | 0V~400V | - | 3V | 50Ohms | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV259AX Panasonic Electric Works | 1853 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | - | 200Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 1kV | AC, DC | 30mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 1kV | - | - | - | Relay | - | - | 0V~1000V | 0.05A | - | 200Ohm | 50mA | - | 50mA | 0.03A | - | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQJ412V Panasonic Electric Works | 27 |
| Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | AQ-J | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | 25A | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | - | - | - | 3kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY284EHA Panasonic Electric Works | 10000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | 4.78mm | - | - | Gull Wing | BSI, UL | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 3 ms | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | - | 0V~400V | 0.05A | - | 35Ohm | 50mA | - | - | 0.12A | - | - | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm | 6.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQC1AD1-12VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-C | - | - | Obsolete | Not Applicable | PC Pins | - | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | 60V | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | Relay | - | - | 3V~60V | - | - | - | - | 13mm | - | 1A | 1A | - | 14.4V | 9.6V | - | 2500V | - | 20mm | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV204AX Panasonic | 3000 | - | - | - | - | - | SMD DIP-6 | - | - | Panasonic Industrial Devices | 1000 | PANASONIC CORP | Optocoupler | Panasonic | AQV204AX | - | - | Yes | PCB Mount | 1 | 16 Ω | - | - | 85 °C | -40 °C | SMD, 6 PIN | Active | 5.37 | Details | Yes | Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 150MA 6SMD | PhotoMOS | - | Reel | - | - | - | - | - | - | - | Controller | - | - | - | - | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | Relays | - | - | compliant | - | SMD/SMT | - | - | - | MOSFET | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | SPST (1 Form A) | - | - | - | - | SSR - Solid State Relays | - | 0.05 A | - | - | - | - | 50 mA | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | - | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | 3.6 mm | 8.8 mm | 6.4 mm | - | - | - | - | ||
![]() AQV454HAX Panasonic Electric Works | 367 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 16Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 150mA | - | SPST-NC (1 Form B) | - | - | - | 150mA | SPST | - | - | - | - | - | 400V | - | - | - | - | - | - | 0V~400V | - | - | 16Ohm | 50mA | - | 50mA | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW210HLA Panasonic Electric Works | 3288 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | 350mW | - | - | - | Gull Wing | - | - | 350V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | 20Ohm | - | - | 100mA | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | 500μs | Relay | - | - | 0V~350V | 0.05A | - | 25Ohm | 50mA | - | 50mA | 0.16A | 120mA | 5kV | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQC1A2-ZT12VDC Panasonic Electric Works | 94 | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-C | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | 250V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | DC | - | TRIGGER OUTPUT SSR | - | - | - | - | - | Relay | - | - | 75V~250V | - | - | - | - | 13mm | - | 1A | 1A | - | 14.4V | 9.6V | - | 2500V | - | 20mm | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV103 Panasonic Electric Works | 8000 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | 4Ohm | - | - | - | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | 250V | DC | 600mA | - | SPST-NO (1 Form A) | 2.7Ohm | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 250V | - | - | - | Relay | - | - | 0V~250V | 0.05A | - | 4Ohm | 50mA | - | 50mA | 0.3A | 300mA | - | - | - | - | 1500V | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY225NSX Panasonic | 6350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 mm | 4.4 mm | 4.3 mm | - | - | - | Lead Free | ||
![]() AQW225NS Panasonic Electric Works | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | - | - | Obsolete | 3 (168 Hours) | Gull Wing | - | 10Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC (RF) | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | Relay | - | - | 0V~80V | 0.05A | - | 10Ohm | - | - | - | 0.12A | 100mA | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV257AZ Panasonic | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | 6 | - | Panasonic Industrial Devices | 1000 | PANASONIC CORP | Optocoupler | Panasonic | AQV257AZ | - | - | Yes | PCB Mount | 1 | 4 Ω | - | - | 85 °C | -40 °C | DIP-6 | Active | 5.38 | Details | Yes | Solid State Relays - PCB Mount RELAY OPTO 200V 250MA 6-SMD | PhotoMOS | - | Tape and Reel | - | AQV25 | - | Yes | - | - | Gull Wing | Controller | 4 Ω | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | Relays | - | - | compliant | - | SMD/SMT | - | - | 200 V | MOSFET | 250 mA | - | - | - | SINGLE WITH BUILT-IN DIODE | - | 250 mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 200 V | SPST (1 Form A) | - | 1.5 ms | - | - | SSR - Solid State Relays | - | 0.05 A | - | - | 50 mA | - | 50 mA | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | 1.5 kV | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | 3.6 mm | 8.8 mm | 6.4 mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQH0213AX Panasonic Electric Works | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | AQ-H | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | SINGLE | - | 300mA | - | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | - | - | - | 0V~600V | 0.05A | - | - | 50mA | - | 50mA | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | - | ||
![]() AQA411VL Panasonic Electric Works | 8000 |
| - | 12 Weeks | Chassis Mount, Panel, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-A | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -20°C | ZERO VOLTAGE CROSSING | - | - | - | - | - | - | 25A | Screw Terminal | - | - | 250V | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | 250V | 25A | SPST | 32V | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | - | Relay | - | - | 75V~250V | 0.02A | - | - | 20mA | - | 20mA | - | - | 4kV | - | - | 250V | - | - | - | - | - | - | 75V | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQR30A2-S-Z10/18VDC Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-R | - | yes | Active | - | Screw | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 30A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | - | Relay | - | - | 75V~250V | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Contains Lead |