- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQY221N5VY Panasonic Electric Works | 52 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | SMD/SMT | - | 4.5Ohm | - | - | - | 8541.40.95.00 | - | - | - | unknown | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~20V | - | 4.5Ohm | - | - | - | - | 180mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV254AZ Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | Active | 3 (168 Hours) | Gull Wing | - | 16Ohm | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.15A | - | - | 1500V | - | - | - | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQN111 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -20°C | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-N | yes | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 10A | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | Relay | - | 75V~250V | 0.02A | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQG12105 Panasonic Electric Works | 2556 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-G | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | - | - | 264V | - | - | Relay | - | 75V~264V | - | - | - | - | - | - | 1A | - | - | - | - | - | 3kV | - | - | 13.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV257MAX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | Obsolete | 3 (168 Hours) | Gull Wing | - | 4Ohm | - | - | HIGH-FUNCTION ECONOMY TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~200V | 0.05A | 4Ohm | - | - | - | 0.25A | 250mA | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQ2A1-C1-T24VDC Panasonic Electric Works | 5050 | - | - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | unknown | PC Pin | 125V | AC | 2A | SPST-NO (1 Form A) | - | - | 2A | SPST | DC | - | TRIGGER OUTPUT SSR | - | 125V | - | - | Relay | - | 75V~125V | - | - | - | - | - | 2A | - | - | 3000V | - | - | 21.6V | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV252G3 Panasonic Electric Works | 28000 | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | 0V~60V | - | 60mOhm | - | - | - | 3.3A | 3.5A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQH0213AZ Panasonic Electric Works | 36000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -30°C | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2000 | AQ-H | - | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | Gull Wing | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | - | 0V~600V | 0.05A | - | 50mA | - | - | - | 300mA | - | 5000V | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() AQV251GA Panasonic Electric Works | 500 | - | - | 12 Weeks | Through Hole | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | 35mOhm | SINGLE WITH BUILT-IN DIODE | 3.5A | - | - | - | TRANSISTOR OUTPUT SSR | - | 30V | - | - | - | - | 0V~30V | 0.05A | 80mOhm | - | - | 50mA | - | - | 1.5kV | - | - | - | - | 1.5kV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQY284EHAZ Panasonic Electric Works | 10000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | - | 0.12A | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQZ207D Panasonic Electric Works | 68868 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -20°C | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQZ | yes | Active | 1 (Unlimited) | PC Pin | - | 1.1Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | PC Pin | 200V | AC, DC | 900mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | Relay | - | 0V~200V | - | 1.1Ohm | - | - | - | 0.9A | - | - | 2500V | - | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQ2A1-C2-T12VDC Panasonic Electric Works | 10000 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | unknown | PC Pin | 125V | AC | 2A | SPST-NO (1 Form A) | - | - | - | SPST | DC | - | TRIGGER OUTPUT SSR | - | 125V | - | - | Relay | - | 75V~125V | - | - | - | - | - | 2A | - | - | 3000V | - | - | 9.6V | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQ2A2-C2-T5VDC Panasonic Electric Works | 7 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | unknown | PC Pin | - | AC | 2A | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 250V | - | - | Relay | - | 75V~250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQG12224 Panasonic Electric Works | 15000 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-G | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | AC | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | - | - | 264V | - | - | Relay | - | 75V~264V | - | - | - | - | - | - | 1A | - | - | - | - | - | 3kV | - | - | 13.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV210AX Panasonic | 50000 | - | - | - | - | - | SMD DIP-6 | - | - | Panasonic Industrial Devices | 1.25 VDC | 1000 | PANASONIC CORP | Optocoupler | Panasonic | AQV210AX | + 85 C | - 40 C | PCB Mount | 1 | 35 Ω | - | - | 85 °C | -40 °C | SMD, 6 PIN | Active | 1.78 | Details | Yes | Solid State Relays - PCB Mount RELAY OPTO AC/DC 350V 130MA 6SMD | Cut Tape | - | - | Yes | - | - | - | Controller | - | - | - | UL RECOGNIZED | 8541.40.95.00 | Relays | - | - | compliant | SMD/SMT | - | Photo MOSFET | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | SPST (1 Form A) | - | - | SSR - Solid State Relays | - | 0.05 A | - | - | - | 50 mA | - | - | - | 1500 V | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.6 mm | 8.8 mm | 6.4 mm | - | - | - | - | ||
![]() AQ2A2-C2-T12VDC Panasonic Electric Works | 11 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | unknown | PC Pin | 250V | AC | 2A | SPST-NO (1 Form A) | - | - | - | SPST | DC | - | TRIGGER OUTPUT SSR | - | 250V | - | - | Relay | - | 75V~250V | - | - | - | - | - | 2A | - | - | 3000V | - | - | 9.6V | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221N2TW Panasonic Electric Works | 44 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY2 | - | Active | 2A (4 Weeks) | SMD/SMT | - | 12.5Ohm | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 0V~40V | - | 12.5Ohm | - | - | 3mA | - | 120mA | - | - | - | - | - | - | - | - | 2.9mm | 2.1mm | 1.8mm | - | - | RoHS Compliant | - | ||
![]() AQY221N3M Panasonic Electric Works | 3455 | - | - | 16 Weeks | - | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | SMD/SMT | - | 7.5Ohm | 85°C | -40°C | - | - | - | 300mW | 2.95mm | - | SMD (SMT) Tab | 25V | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | - | - | 150mA | SPST | DC | 200 μs | TRANSISTOR OUTPUT SSR | 1mA | 25V | - | 1.5V | Relay | - | 0V~25V | - | 7.5Ohm | 50mA | - | 3mA | 0.15A | - | 200V | - | - | 0.001A | - | - | - | - | 1.4mm | 2.95mm | 2.2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV256HA Panasonic Electric Works | 40 | - | - | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~600V | - | 30Ohm | - | 3.6mm | - | - | 130mA | - | - | 8.8mm | 0.0014A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQS210PSX Panasonic Electric Works | 2288 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQS | - | Obsolete | 3 (168 Hours) | Gull Wing | - | 25Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~350V | 0.05A | 25Ohm | - | - | - | 0.12A | 120mA | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |