- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Insulation Resistance | Power Dissipation | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW212EHAX Panasonic Electric Works | 13 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 2 | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | 500mA | Gull Wing | - | 60V | AC, DC | 500mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 500mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | 0V~60V | - | 0.05A | 2.5Ohm | 50mA | - | 50mA | 0.6A | - | 5kV | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY280SX Panasonic Electric Works | 175 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tape & Reel (TR) | 1997 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | 120mA | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | 50mA | 350V | - | - | Relay | 0V~350V | - | - | 25Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH3223 Panasonic Electric Works | 3000 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | 1 | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | UL RECOGNIZED | - | - | - | - | 6.4mm | - | PC Pin | VDE, cULus | 600V | AC | - | 600V | SPST-NO (1 Form A) | - | - | - | - | 1.2A | SPST | - | - | TRIGGER OUTPUT SSR | 50mA | 600V | - | - | Relay | 0V~600V | 1.2A | - | - | 50mA | - | - | - | - | - | 600V | 5000V | - | - | 5kV | 3.9mm | 9.78mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY212EH Panasonic Electric Works | 200 | - | - | 14 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 1 | - | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | PC Pin | 2.5Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | 550mW | 6.4mm | - | PC Pin | - | 60V | AC, DC | 550mA | - | SPST-NO (1 Form A) | 850mOhm | - | - | 550mW | 550mA | SPST | DC | 4 ms | TRANSISTOR OUTPUT SSR | 1.2mA | 60V | - | - | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | - | 50mA | 0.55A | - | 5kV | - | - | - | - | 5kV | 3.2mm | 4.78mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQZ205 Panasonic Electric Works | 62 | - | - | 12 Weeks | - | Through Hole | 4-SIP | 4 | 1 | - | - | Tube | 2000 | PhotoMOS™ AQZ | - | - | Active | 1 (Unlimited) | Solder | 340mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | 1.6W | 100V | - | 3.5mm | 2A | PC Pin | cULus | 100V | AC, DC | 2A | - | SPST-NO (1 Form A) | - | - | 1GOhm | - | 2A | SPST | - | 10 ms | TRANSISTOR OUTPUT SSR | 1mA | 100V | 1.5V | 2.4ms | Relay | 0V~100V | - | - | 340mOhm | 50mA | - | 50mA | 2A | - | 2.5kV | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW216EHA Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 2 | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 120Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | 600V | AC, DC | 40mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 40mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | - | 0.05A | 120Ohm | 50mA | - | 50mA | 0.05A | - | 5kV | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY277A Panasonic Electric Works | 1853 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | - | Tube | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 1.1Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | Gull Wing | cULus | 200V | AC, DC | 650mA | - | SPST-NO (1 Form A) | 700mOhm | - | - | - | 650mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 200V | 1.5V | 2.4ms | Relay | 0V~200V | - | - | 1.1Ohm | 50mA | - | 50mA | 0.65A | - | 2.5kV | - | - | - | 0.001A | 2.5kV | 3.7mm | 9.3mm | 8.8mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY216EHAX Panasonic Electric Works | 12986 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 1 | 85°C | -40°C | Tape & Reel (TR) | - | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~600V | - | 0.05A | 120Ohm | - | 2.9mm | - | 0.05A | 50mA | - | - | 5000V | 4.78mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY210LS Panasonic Electric Works | 30000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tube | 2005 | PhotoMOS™ AQY | - | yes | Active | 2A (4 Weeks) | Gull Wing | 25Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | - | 300μs | Relay | 0V~350V | - | - | 25Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | 1.5kV | 2mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV252 Panasonic Electric Works | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 1.4Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | PC Pin | - | 60V | AC, DC | 400mA | - | SPST-NO (1 Form A) | 740mOhm | - | 1GOhm | - | 400mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 900μA | 60V | 1.5V | 1.4ms | Relay | 0V~60V | - | - | 1.4Ohm | 50mA | - | 50mA | 2.5A | - | 1.5kV | - | - | - | - | 1.5kV | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQH2223A Panasonic Electric Works | 26 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | 1 | - | - | Tube | 2008 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -30°C | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | 600V | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | 900mA | SPST | - | - | TRIGGER OUTPUT SSR | 50mA | 600V | - | - | Relay | 0V~600V | - | - | - | 50mA | - | 50mA | - | - | 5kV | 600V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY212GHAX Panasonic Electric Works | 35 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | 700mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 1.1A | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | - | 0.01A | 700mOhm | - | - | 50mA | - | - | 5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQY222R1S Panasonic Electric Works | 90000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tube | 2004 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 1.2Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 350mW | - | - | Gull Wing | - | 60V | AC, DC (RF) | 500mA | - | SPST-NO (1 Form A) | 800mOhm | - | - | - | 500mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 500μA | 60V | 1.5V | - | Relay | 0V~60V | - | - | 1.2Ohm | 50mA | - | 50mA | 0.5A | - | 1.5kV | - | - | - | 0.0005A | 1.5kV | 2mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221R2SX Panasonic Electric Works | 10852 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | 1.25Ohm | - | 85°C | -40°C | - | - | - | - | 350mW | - | - | Gull Wing | - | 40V | AC, DC (RF) | 250mA | - | SPST-NO (1 Form A) | - | - | - | - | 250mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 500μA | 40V | 1.5V | 100μs | Relay | 0V~40V | - | - | 1.25Ohm | 50mA | - | 50mA | 0.25A | - | 500V | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW212 Panasonic Electric Works | 51 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | - | Tube | 2005 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | 60V | AC, DC | 500mA | - | SPST-NO (1 Form A) x 2 | 830mOhm | - | - | - | 500mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 60V | 1.5V | - | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | - | 50mA | 0.6A | - | 1.5kV | - | - | - | - | 1.5kV | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW214EHAX Panasonic Electric Works | 448 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 2 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | 850mW | - | - | Gull Wing | - | 400V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 500μs | Relay | 0V~400V | - | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY210EHAX Panasonic Electric Works | 62 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | - | - | - | - | 130mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.5V | 500μs | Relay | 0V~350V | - | 0.05A | 25Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV414AX Panasonic Electric Works | 6850 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 120mA | - | SPST-NC (1 Form B) | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | - | 0.05A | 50Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ105 Panasonic Electric Works | 10 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 1 | - | - | Tube | 2000 | PhotoMOS™ AQZ | - | - | Active | 1 (Unlimited) | PC Pin | 170mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | PC Pin | - | 100V | DC | 2.6A | - | SPST-NO (1 Form A) | 90mOhm | - | - | - | 2.6A | SPST | - | - | TRANSISTOR OUTPUT SSR | 1mA | 100V | 1.5V | 1.89ms | Relay | 0V~100V | - | - | 170mOhm | 50mA | - | 50mA | - | - | 2.5kV | - | - | - | - | 2.5kV | 12.5mm | 21mm | 3.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY275AX Panasonic Electric Works | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 340mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | Gull Wing | - | 100V | AC, DC | 1.3A | - | SPST-NO (1 Form A) | - | - | - | - | 1.3A | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 100V | - | - | Relay | 0V~100V | - | 0.05A | 340mOhm | 50mA | - | 50mA | - | - | 2.5kV | - | - | - | 0.001A | - | 3.7mm | 9.3mm | 8.8mm | No | - | RoHS Compliant | Lead Free |