- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | Standard Package Name | Supplier Package | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Isolation Voltage-Max | Overall Length | Control Voltage | Test Voltage | Nominal Input Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQY221N2V1Y Panasonic Electric Works | 12000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 4-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | SMD/SMT | 12.5Ohm | - | - | - | - | - | 300mW | - | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | Relay | 0V~40V | - | 12.5Ohms | - | - | 3mA | - | 120mA | - | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQ2A1-C2-T24VDC Panasonic Electric Works | 64 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | - | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | unknown | - | PC Pin | 125V | AC | 2A | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRIGGER OUTPUT SSR | - | 125V | - | - | Relay | 75V~125V | - | - | - | - | - | 2A | - | - | - | - | 3000V | - | 21.6V | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQC1A1-ZT24VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-C | - | - | Obsolete | Not Applicable | PC Pin | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | PC Pin | 125V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRIGGER OUTPUT SSR | - | - | - | - | Relay | 75V~125V | - | - | - | 13mm | - | 1A | 1A | - | 26.4V | - | 2500V | 20mm | 21.6V | - | 24V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY282SXT Panasonic | In Stock | - | - | - | - | - | - | - | - | 1 Form A | EAR99 | 1500 | Gull-wing | 50 | 1.5 | 85 | 0.5 | 60 | -40 | Surface Mount | - | - | - | MOSFET | 2 | 4.3 | 4.4 | 4 | SOP | SOP | Tape and Reel | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | 4 | - | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQZ207G Panasonic Electric Works | 115 |
| - | 12 Weeks | - | Through Hole | 4-SIP | - | 4-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQZ | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 50mA | - | - | - | - | 0V~200V | - | 350mOhms | - | - | - | - | 2A | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV201AX Panasonic Electric Works | 1853 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | 1Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | 40V | AC, DC | 1.8A | SPST-NO (1 Form A) | - | - | 500mA | SPST | - | - | - | 40V | - | 380μs | Relay | 0V~40V | - | 1Ohm | 50mA | - | 50mA | - | - | - | - | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV254RAZ Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQV | - | - | Obsolete | 3 (168 Hours) | Gull Wing | 16Ohm | - | - | - | HIGH-FUNCTION ECONOMY TYPE, HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~400V | 0.025A | 16Ohm | - | - | - | 0.15A | 150mA | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY216EHAZ Panasonic Electric Works | 4123 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQY | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | SINGLE | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~600V | 0.05A | 120Ohm | - | 2.9mm | - | 0.05A | 50mA | - | - | - | 5000V | 4.78mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQJ419V Panasonic Electric Works | 22 | - | Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | Bulk | 2007 | AQ-J | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | UL RECOGNIZED | - | - | - | - | Quick Connect - 0.110/0.250 | - | AC, Zero Cross | 25A | SPST-NO (1 Form A) | - | - | 25A | SPST | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | 3kV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY210EHAZ Panasonic Electric Works | 4123 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | Gull Wing | 350V | AC, DC | 130mA | SPST-NO (1 Form A) | - | - | 130mA | SPST | DC | TRANSISTOR OUTPUT SSR | - | 350V | - | 500μs | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW210A Panasonic Electric Works | 143 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | 23Ohm | - | 120mA | DPST | - | TRANSISTOR OUTPUT SSR | 900μA | 350V | - | - | Relay | 0V~350V | - | 35Ohm | 50mA | - | 50mA | 0.14A | - | 1.5kV | - | - | - | - | - | 1.5kV | - | 2.9mm | 9.86mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW210HLAX Panasonic Electric Works | 13179 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 350V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | 100mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 500μs | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | - | 50mA | 0.16A | 120mA | 5kV | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH3213AZ Panasonic Electric Works | 30000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -30°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | Gull Wing | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | 0V~600V | 0.05A | - | 50mA | - | - | - | 1.2A | - | - | - | 5000V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV217A Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 15Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 200V | AC, DC | 300mA | SPST-NO (1 Form A) | 11Ohm | - | 300mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 200V | 1.5V | - | Relay | 0V~200V | 0.05A | 15Ohm | 50mA | - | 50mA | 0.18A | 180mA | 1.5kV | - | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQC1A1-T12VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-C | - | - | Obsolete | Not Applicable | PC Pin | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | PC Pin | 125V | AC | - | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRIGGER OUTPUT SSR | - | - | - | - | Relay | 75V~125V | - | - | - | 13mm | - | 1A | 1A | - | 14.4V | 9.6V | 2500V | 20mm | - | - | 12V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQR40A2-S-Z10/18VDC Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | Bulk | 2000 | AQ-R | - | yes | Active | - | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 40A | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 250V | - | - | - | 75V~250V | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQ3A1-C2-ZT5VDC Panasonic Electric Works | 48 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | Bulk | 2006 | AQ8 | - | yes | Active | - | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | PC Pin | - | AC, Zero Cross | 3A | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 125V | - | - | Relay | 75V~125V | - | - | - | - | - | 3A | - | - | - | - | 3000V | - | - | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQ3A1-C1-T5VDC Panasonic Electric Works | 300 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | unknown | - | PC Pin | - | AC | 3A | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRIGGER OUTPUT SSR | - | 125V | - | - | - | 75V~125V | - | - | - | - | - | 3A | - | - | - | - | 3000V | - | 4V | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | - | ||
![]() AQ2A1-C2-ZT12VDC Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | - | Active | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | 125V | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 125V | - | - | Relay | 75V~125V | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV210AZ Panasonic Electric Works | 3000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 350V | AC, DC | 170mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | Relay | 0V~350V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | 130mA | - | - | - | 1500V | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free |