- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Nominal voltage (details) | Number of Elements | On Resistance - Max | Output Device | Package | Pd - Power Dissipation | Product Status | Rad Hardened | Range | RoHS | Switching type | Switching voltage (max.) | Switching voltage (min.) | Tradename | Voltage-Input | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Termination Style | Output Type | Circuit | Number of Channels | Power Dissipation | Forward Current | Contact Form | Forward Voltage | Product Type | Voltage - Load | Reverse Breakdown Voltage | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Contact Configuration | Load Type | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1-40 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APV1121SJ Panasonic | 64 | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape and Reel | - | - | 85 °C | -40 °C | - | 75 mW | - | - | - | 1 | 75 mW | 50 mA | SPST-NO (1 Form A) | 1.5 V | - | - | 5 V | - | 50 mA | - | 14µA | 2.5kV | - | - | - | - | - | - | - | No | No SVHC | ||
![]() 231-1012 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | Bulk | - | Active | No | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQY4C2PX Panasonic Electric Works | 31 |
| - | - | Surface Mount | 4-SMD (0.071", 1.80mm) | - | 4-TSON (1.95x1.8) | - | Panasonic Industrial Devices | - | - | - | - | - | - | 3500 | - | Panasonic | - | - | + 105 C | Panasonic Electric Works | - | - 40 C | Yes | - | - | - | 8 Ohms | - | Tape & Reel (TR) | 1.2 mW | Active | - | - | Details | - | - | - | PhotoMOS | 5.5VAC/DC | Reel | - | - | - | - | Relays | - | SMD (SMT) Tab | MOSFET | SPST-NC (1 Form B) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 60 V | - | 8 Ohms | - | 0.2 mA | 0.15 A | 200 V rms | - | - | - | Solid State Relays - PCB Mount | 0.8 mm | 1.95 mm | 1.8 mm | - | - | ||
![]() AQY215SX Panasonic Electric Works | 44 |
| - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | - | Panasonic Industrial Devices | - | - | - | - | 1.25 VDC | - | 1000 | Optocoupler | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | PCB Mount | - | - | - | - | Cut Tape (CT) | - | Active | - | - | Details | - | - | - | PhotoMos | 1.25VDC | Cut Tape | - | - | - | - | Relays | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 100 V | - | 4 Ohms | - | 50 mA | 250 mA | 1.5 kV | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2.1 mm | 4.4 mm | 4.3 mm | - | - | ||
![]() AQY215S Panasonic Electric Works | 136 |
| - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | - | Panasonic Industrial Devices | - | - | - | - | 1.25 VDC | - | 1000 | Optocoupler | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | PCB Mount | - | - | - | - | Tube | - | Active | - | - | Details | - | - | - | PhotoMos | 1.25VDC | Cut Tape | - | - | - | - | Relays | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 100 V | - | 4 Ohms | - | 50 mA | 250 mA | 1.5 kV | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2.1 mm | 4.4 mm | 4.3 mm | - | - | ||
![]() AQY225R3V1Y Panasonic Electric Works | 1343 |
| - | - | Surface Mount | 4-SMD, Flat Leads | - | 4-SSOP | - | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | Optocoupler | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 300 mW | Active | - | - | Details | - | - | - | PhotoMOS | 1.32VDC | MouseReel | - | - | - | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 100 V | - | 14 Ohms | - | - | 120 mA | 1.5 kV | - | - | Solid State Relays | Solid State Relays - PCB Mount | 1.8 mm | 4.45 mm | 2.65 mm | - | - | ||
![]() AQY2C5R3P1X Panasonic Electric Works | 242 | - | - | - | Surface Mount | 4-SMD (0.071", 1.80mm) | - | 4-TSON | - | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | - | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 250 mW | Active | - | - | Details | - | - | - | PhotoMOS | 2VDC | Reel | - | - | - | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 100 V | - | 14 Ohms | - | 0.2 mA | 120 mA | 200V | - | AC / DC | Solid State Relays | Solid State Relays - PCB Mount | 0.8 mm | 1.95 mm | 1.8 mm | - | - | ||
![]() AQY221FN2V1Y Panasonic Electric Works | In Stock | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | 4-SSOP | - | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | - | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | PhotoMOS | 1.3VDC | - | - | - | - | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 40 V | - | 12.5 Ohms | - | - | 120 mA | 500 V | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() AQV209GAZ Panasonic Electric Works | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | AQV209 | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | - | Panasonic | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | AQV | - | - | - | Relays | - | Gull Wing | AC, DC | DPST-NO (2 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 1200 V | - | 2 Ohms | - | - | 750 mA | - | - | - | - | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() AQY2C1R2P1X Panasonic Electric Works | 10000 |
| - | - | Surface Mount | 4-SMD (0.071", 1.80mm) | - | 4-TSON | - | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | - | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 250 mW | Active | - | - | Details | - | - | - | PhotoMOS | 1.8VDC | Reel | - | - | - | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 40 V | - | 1.5 Ohms | - | 0.2 mA | 300 mA | 200 V | - | - | Solid State Relays | Solid State Relays - PCB Mount | 0.8 mm | 1.95 mm | 1.8 mm | - | - | ||
![]() AQY2C2R2P1X Panasonic Electric Works | 26 |
| - | - | Surface Mount | 4-SMD (0.071", 1.80mm) | - | 4-TSON | - | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | - | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 250 mW | Active | - | - | Details | - | - | - | PhotoMOS | 1.7VDC | Reel | - | - | - | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 60 V | - | 1.5 Ohms | - | 0.2 mA | 300 mA | 200V | - | AC / DC | Solid State Relays | Solid State Relays - PCB Mount | 0.8 mm | 1.95 mm | 1.8 mm | - | - | ||
![]() AQV209G PANASONIC | 11 |
| - | - | Through Hole | DIP-6 | - | 6-DIP | AQV209 | Panasonic Industrial Devices | - | - | - | - | 2.95 VDC | - | 50 | - | Panasonic | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | - | PCB Mount | - | - | 2 Ohms | - | Tube | 650 mW | Active | - | - | Details | - | - | - | PhotoMOS | - | Bulk | PhotoMOS HF 1 Form A High Capacity | - | - | - | Relays | - | Through Hole | Photo MOSFET | DPST-NO (2 Form A) | - | - | - | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 1200 V | - | 2 Ohms | - | 30 mA | 750mA | 1.5kV | - | AC / DC | Solid State Relays | Solid State Relays - PCB Mount | 3.9 mm | 8.8 mm | 6.4 mm | - | - | ||
![]() AQV258HA Panasonic | 1986 |
| - | - | Surface Mount | - | - | - | AQV25 | - | - | - | - | - | - | - | - | - | ABB | ACS60101004000B1200801BHD | - | - | Panasonic Electric Works | - | - | - | - | - | - | - | MOSFET | Tube | - | Obsolete | - | AQV | - | - | - | - | - | - | - | PhotoMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() AQ10A2ZT432 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 32V DC | 4V DC | - | 5A | - | - | - | - | +80°C | - | - | -30°C | - | - | - | 4 - 32V DC | - | - | - | - | - | - | - | - | - | Zero crossing | 250V AC | 250V AC | - | - | - | - | AQ10A2ZT432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQ3A2JZT4/32VDC Panasonic | In Stock | - | - | - | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | 4 ~ 32VDC | - | * | - | - | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 75 V ~ 250 V | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-1011 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | Bulk | - | Active | No | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQJ412VJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Type C CEE 7/16 plug 2.8 mm,Type C CEE 7/16 plug 6.3 mm | 1pc(s) | 6V DC | 4V DC | - | 25A | - | - | - | - | +80°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Zero crossing | 264V AC | 75V AC | - | - | - | - | AQJ412VJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 38mm | 28mm | - | - | ||
![]() AQY221R6TYB33 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 mm | - | 4.3 mm | - | - | ||
![]() AQY282GSX Panasonic | 332 |
| - | - | - | VSSOP-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photo MOSFET | - | - | - | - | - | - | - | - | - | - | - | 1.1 mA | - | - | - | - | - | - | 2.1 mm | 4.3 mm | 4.4 mm | - | - |