- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Control Current | Control Voltage | Min Supply Voltage (AC) | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW224NS Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | 2 | 100 Ω | - | - | 85 °C | -40 °C | SOP-8 | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.05 A | - | - | - | 0.04 A | - | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQY221N2VYD05 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQJ212V Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | Bulk | 2007 | AQ-J | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | UL RECOGNIZED | - | - | - | - | Quick Connect - 0.110/0.250 | - | AC, Zero Cross | 15A | SPST-NO (1 Form A) | - | - | - | - | - | 15A | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | 75V~264V | - | - | - | - | - | - | - | - | 3000V | - | - | - | 3kV | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY277AZ Panasonic Electric Works | 2977 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 1 | - | 85°C | - | - | - | - | - | - | Tape and Reel | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 3 (168 Hours) | Gull Wing | 1.1Ohm | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | Gull Wing | 200V | AC, DC | 650mA | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 200V | - | - | 0V~200V | 0.05A | 1.1Ohm | 50mA | 50mA | 0.65A | - | - | - | 2500V | 0.001A | 1.16V | - | - | 3.7mm | 9.3mm | 8.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV254RA Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | 1 | - | 80°C | -20°C | - | - | - | - | - | Tube | 2001 | PhotoMOS™ AQV | - | - | Obsolete | 1 (Unlimited) | Gull Wing | 16Ohm | - | - | - | HIGH-FUNCTION ECONOMY TYPE, HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | Relay | 0V~400V | 0.025A | 16Ohm | - | - | 0.15A | 150mA | - | - | 1500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV453A Panasonic Electric Works | 1023 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | Gull Wing | 250V | AC, DC | 200mA | SPST-NC (1 Form B) | 5.5Ohm | - | - | - | - | 200mA | SPST | - | - | - | - | 900μA | 250V | - | Relay | 0V~250V | - | 8Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV453AZ Panasonic Electric Works | 899 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | 8Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | Gull Wing | 250V | AC, DC | 200mA | SPST-NC (1 Form B) | - | - | - | - | - | 200mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 250V | - | Relay | 0V~250V | 0.05A | 8Ohm | 50mA | 50mA | 0.2A | - | 1.5kV | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQA621VL Panasonic Electric Works | 44 |
| - | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | 1 | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-A | - | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -20°C | - | - | - | - | 40A | Screw Terminal | 250V | AC | - | SPST-NO (1 Form A) | - | - | 250V | 75V | 250V | 40A | SPST | 32V | - | - | TRIGGER OUTPUT SSR | - | 250V | - | Relay | 75V~250V | - | - | - | 20mA | - | - | 4kV | 250V | - | - | - | 75V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV255G3S Panasonic Electric Works | 100 |
| - | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | 0V~100V | - | 120mOhm | - | - | - | 2.2A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY211EHAZ Panasonic Electric Works | 860 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 4-SMD | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | Gull Wing | - | AC, DC | 1A | SPST-NO (1 Form A) | - | - | - | - | - | 1A | SPST | - | - | - | - | - | 30V | - | - | 0V~30V | - | 500mOhms | 50mA | 50mA | - | 1A | 5kV | - | - | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | - | ||
![]() AQW282SZ Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | 2 | - | - | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | - | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 60V | AC, DC | 350mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | Relay | 0V~60V | 0.05A | 2.5Ohm | 50mA | - | 0.35A | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQ2A2-C1-ZT24VDC Panasonic Electric Works | 48 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | - | Active | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | 250V | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | - | - | - | 2A | SPST | - | - | - | - | - | 250V | - | Relay | 75V~250V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() AQ5A2-ZP3/28VDC Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | 1 | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ1 | - | yes | Obsolete | Not Applicable | Solder | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | PC Pin | 250V | AC, Zero Cross | 5A | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | 75V~250V | - | - | - | - | 5A | - | 3kV | - | - | - | - | - | - | 25mm | 33mm | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQ2A2-J-ZP3/28VDC Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 4 | - | - | 1 | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ1 | - | yes | Obsolete | Not Applicable | Solder | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | PC Pin | - | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | - | - | - | 2A | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | 75V~250V | - | - | - | - | 2A | - | 3kV | - | - | - | - | - | - | 11mm | 33mm | 25mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY410EHAX Panasonic Electric Works | 200 |
| - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | - | 85°C | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | Gull Wing | 350V | AC, DC | 130mA | SPST-NC (1 Form B) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | 0V~350V | 0.01A | 25Ohm | 50mA | 50mA | 0.13A | - | - | - | 5000V | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221R2M Panasonic Electric Works | 18000 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | - | - | 1 | - | - | - | - | - | - | - | - | Strip | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Solder | 1.25Ohm | - | 85°C | -40°C | - | - | 2.95mm | - | - | SMD (SMT) Tab | 40V | AC, DC (RF) | 250mA | SPST-NO (1 Form A) | 800mOhm | - | - | - | - | 250mA | SPST | - | DC | 500 μs | TRANSISTOR OUTPUT SSR | 800μA | 40V | 1.5V | - | 0V~40V | - | 1.25Ohm | 50mA | 50mA | 0.25A | - | 200V | - | - | 0.0008A | - | - | 5kV | 1.4mm | 2.95mm | 2.2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY414EHAX Panasonic Electric Works | 1968 |
| - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | - | 85°C | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | Gull Wing | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | Relay | 0V~400V | 0.01A | 35Ohm | 50mA | 50mA | 0.12A | - | - | - | 5000V | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQJ119V Panasonic Electric Works | 38 | - | Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | Bulk | 2007 | AQ-J | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | UL RECOGNIZED | - | - | - | - | Quick Connect - 0.110/0.250 | - | AC, Zero Cross | 10A | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | 75V~264V | - | - | - | - | - | - | - | - | 3000V | - | - | - | 3kV | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQA211VL Panasonic Electric Works | 1385 |
| - | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | 1 | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-A | - | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -20°C | ZERO VOLTAGE CROSSING | - | - | - | 15A | Screw Terminal | 250V | AC, Zero Cross | 15A | SPST-NO (1 Form A) | - | - | 250V | 75V | 250V | 15A | SPST | 32V | - | - | TRIGGER OUTPUT SSR | - | 250V | - | Relay | 75V~250V | 0.02A | - | 20mA | 20mA | - | - | 4kV | 250V | - | - | - | 75V | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV255G3SZ Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | 0V~100V | - | 120mOhm | - | - | - | 2.2A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |