- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Insulation Resistance | Power Dissipation | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQY211EHA Panasonic Electric Works | 50000 | - | - | 14 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | 550mW | - | - | Gull Wing | - | 30V | AC, DC | 1A | SPST-NO (1 Form A) | 250mOhm | - | - | 1A | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 30V | 1.5V | - | - | 0V~30V | 0.05A | 500mOhm | 50mA | - | 50mA | 1A | 5kV | - | - | - | 5kV | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW216EHAX Panasonic Electric Works | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 2 | -40°C | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 120Ohm | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 600V | AC, DC | 40mA | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | 0.05A | 120Ohm | 50mA | - | - | 0.05A | - | 5000V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY284S Panasonic Electric Works | 1853 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tube | 2003 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | 400V | 350mW | 4.3mm | 100mA | Gull Wing | BSI, UL | 400V | AC, DC | 100mA | SPST-NO (1 Form A) | - | - | - | 100mA | SPST | - | 3 ms | TRANSISTOR OUTPUT SSR | 1.8mA | 400V | 1.5V | 300μs | Relay | 0V~400V | - | 35Ohm | 50mA | - | 50mA | 0.1A | 1.5kV | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV212SX Panasonic Electric Works | 9 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 1 | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | - | - | Gull Wing | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | 500mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 60V | - | - | Relay | 0V~60V | - | 2.5Ohm | 50mA | 2.1mm | 50mA | 0.35A | 1.5kV | - | - | 0.0007A | 1.5kV | - | 6.3mm | - | No | - | RoHS Compliant | Lead Free | ||
AQY211EH Panasonic Electric Works | 3042 | - | - | 14 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Solder | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | 6.4mm | - | PC Pin | - | 30V | AC, DC | 1A | SPST-NO (1 Form A) | 250mOhm | - | - | 1A | SPST | DC | 5 ms | TRANSISTOR OUTPUT SSR | - | 30V | - | - | - | 0V~30V | 0.05A | 500mOhm | 50mA | - | 50mA | 1A | 5kV | - | - | - | 5kV | 3.2mm | 4.78mm | - | No | - | RoHS Compliant | Lead Free | ||
AQY210EH Panasonic Electric Works | 57 |
| - | 14 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | PC Pin | 25Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | PC Pin | cULus | 350V | AC, DC | 130mA | SPST-NO (1 Form A) | 18Ohm | - | 550mW | 130mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | 1.5V | 500μs | Relay | 0V~350V | - | 25Ohm | 50mA | - | 50mA | 0.13A | 5kV | - | - | - | 5kV | 3.2mm | 6.4mm | 4.78mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY280EH Panasonic Electric Works | 46000 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 1 | - | Tube | 2003 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | PC Pin | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | 550mW | - | - | PC Pin | - | 350V | AC, DC | 130mA | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.8mA | 350V | - | - | Relay | 0V~350V | - | 25Ohm | 50mA | - | - | 0.13A | 5kV | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY410S Panasonic Electric Works | 89 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | - | yes | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 4.4mm | 120mA | Gull Wing | VDE, cULus | 350V | AC, DC | 120mA | SPST-NC (1 Form B) | 18Ohm | - | - | 120mA | SPST | - | 1 ms | TRANSISTOR OUTPUT SSR | 850μA | 350V | 1.5V | 520μs | Relay | 0V~350V | - | 25Ohm | 50mA | - | 50mA | 0.12A | 1.5kV | - | - | - | 1.5kV | 2mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQZ202 Panasonic Electric Works | 292 | - | - | 12 Weeks | - | Through Hole | 4-SIP | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQZ | - | - | Active | 1 (Unlimited) | Solder | 180mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | 1.6W | - | - | 3.5mm | - | PC Pin | cULus | 60V | AC, DC | 3A | SPST-NO (1 Form A) | - | 1GOhm | - | 3A | SPST | - | - | TRANSISTOR OUTPUT SSR | 1mA | 60V | 1.5V | 2.46ms | Relay | 0V~60V | - | 180mOhm | 50mA | - | 50mA | 3A | 2.5kV | - | - | - | - | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY272A Panasonic Electric Works | 102 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 180mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | Gull Wing | cULus | 60V | AC, DC | 2A | SPST-NO (1 Form A) | 110mOhm | - | - | 2A | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 60V | 1.5V | 2.46ms | Relay | 0V~60V | - | 180mOhm | 50mA | - | 50mA | 2A | 2.5kV | - | - | 0.001A | 2.5kV | 3.7mm | 9.3mm | 8.8mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW610S Panasonic Electric Works | 374 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 2 | - | Tube | 2006 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | - | - | - | 350V | - | 4.4mm | 100mA | Gull Wing | - | 350V | AC, DC | 100mA | SPST-NO + SPST-NC (1 Form A and B) | 18Ohm | - | - | 100mA | DPST, SPST | - | 1 ms | TRANSISTOR OUTPUT SSR | 900μA | 350V | - | 280μs | Relay | 0V~350V | - | 25Ohm | 50mA | - | 50mA | 0.13A | 1.5kV | - | - | - | 1.5kV | 2.1mm | 9.37mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV217SZ Panasonic Electric Works | 32000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 1 | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 15Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | - | - | Gull Wing | - | 200V | AC, DC | 160mA | SPST-NO (1 Form A) | - | - | - | 160mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 200V | 1.5V | - | Relay | 0V~200V | - | 15Ohm | 50mA | 2.1mm | 50mA | - | 1.5kV | - | - | 0.0007A | 1.5kV | - | 6.3mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY275A Panasonic Electric Works | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 340mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | Gull Wing | - | 100V | AC, DC | 1.3A | SPST-NO (1 Form A) | 230mOhm | - | - | 1.3A | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 100V | 1.5V | 2.4ms | Relay | 0V~100V | - | 340mOhm | 50mA | - | 50mA | - | 2.5kV | - | - | 0.001A | 2.5kV | 3.7mm | 9.3mm | 8.8mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV214A Panasonic Electric Works | 139 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 210μs | Relay | 0V~400V | 0.05A | 50Ohm | 50mA | - | 50mA | 0.12A | 1.5kV | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY275 Panasonic Electric Works | 6000 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 1 | - | Tube | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | PC Pin | 340mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | PC Pin | cULus | 100V | AC, DC | 1.3A | SPST-NO (1 Form A) | 230mOhm | - | - | 1.3A | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 100V | - | - | Relay | 0V~100V | - | 340mOhm | 50mA | 3.9mm | 50mA | - | 2.5kV | - | 9.3mm | 0.001A | 2.5kV | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV217SX Panasonic Electric Works | 14000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 1 | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 15Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | 200V | AC, DC | 160mA | SPST-NO (1 Form A) | - | - | - | 160mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 200V | 1.5V | - | Relay | 0V~200V | 0.05A | 15Ohm | 50mA | 2.1mm | 50mA | - | 1.5kV | - | - | 0.0007A | 1.5kV | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AQV212S Panasonic Electric Works | 2498 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 1 | - | Tube | 2003 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | 4.4mm | - | Gull Wing | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | 830mOhm | - | - | 500mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 60V | 1.5V | 650μs | Relay | 0V~60V | - | 2.5Ohm | 50mA | - | 50mA | 0.5A | 1.5kV | - | - | 0.0007A | 2.5kV | 2.1mm | 6.3mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV251 Panasonic Electric Works | 275 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 1Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | PC Pin | cULus | 40V | AC, DC | 500mA | SPST-NO (1 Form A) | 600mOhm | 1GOhm | - | 500mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 40V | 1.5V | 1.7ms | Relay | 0V~40V | - | 1Ohm | 50mA | - | 50mA | 0.5A | 1.5kV | - | - | - | 2.5kV | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV214 Panasonic Electric Works | 200 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2002 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | PC Pin | cULus | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1mA | 400V | 1.5V | 210μs | Relay | 0V~400V | - | 50Ohm | 50mA | - | 50mA | 0.12A | 1.5kV | - | - | - | 2.5kV | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW214EHA Panasonic Electric Works | 35 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 2 | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 500μs | Relay | 0V~400V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | 5kV | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free |