- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Power Dissipation (mW) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Load Current (mA) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package Height | Package Length | Package Type | Package Width | PCB changed | Rad Hardened | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Isolation Voltage-Max | Overall Length | Control Voltage | Nominal Input Voltage (DC) | Input Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW282EHAZ Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | 2.5Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 60V | AC, DC | 400mA | SPST-NO (1 Form A) x 2 | - | - | DPST | - | TRANSISTOR OUTPUT SSR | - | 60V | - | Relay | 0V~60V | 0.05A | 2.5Ohm | 50mA | - | - | 0.4A | - | - | - | 5000V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221N2VYJ Panasonic | 10506 |
| - | - | - | - | - | - | - | 1 Form A | EAR99 | 1500 | Flat | 50 | - | 1.5 | 0.01 | 85 | 0.12 | 40 | 300 | 0.2 | 0.5 | 1.35(Typ) | 1000 | -40 | Surface Mount | - | - | - | - | - | MOSFET | - | 1.8 | 2.65 | - | 4.45 | 4 | - | SOP | SSOP | 0.8 | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 4 | - | - | AC|DC | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | ||
![]() AQY221N2V1W Panasonic Electric Works | 16 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 4-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | Active | 3 (168 Hours) | SMD/SMT | 12.5Ohm | - | - | - | - | - | - | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | Relay | 0V~40V | - | 12.5Ohms | - | - | 3mA | - | 120mA | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | - | RoHS Compliant | Lead Free | ||
![]() AQR20A2-S-Z18/28VDC Panasonic Electric Works | In Stock | - | Datasheet | - | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-R | - | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 20A | SPST-NO (1 Form A) | - | - | SPST | - | - | - | 250V | - | - | 75V~250V | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | 12.5mm | 59mm | 44.8mm | - | RoHS Compliant | Contains Lead | ||
![]() AQC1A2-T24VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-C | - | Obsolete | Not Applicable | PC Pin | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | SPST | DC | TRIGGER OUTPUT SSR | - | - | - | Relay | 75V~250V | - | - | - | 13mm | - | 1A | 1A | - | 26.4V | 2500V | 20mm | 21.6V | 24V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQH1223AZ Panasonic Electric Works | 32000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | 600V | AC | - | SPST-NO (1 Form A) | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 600V | - | Relay | 0V~600V | 0.05A | - | 50mA | - | - | - | 600mA | - | - | 5000V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | RoHS Compliant | Lead Free | ||
![]() AQW614S Panasonic Electric Works | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | 650mW | - | - | Gull Wing | 400V | AC, DC | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | DPST, SPST | - | - | - | - | - | Relay | 0V~400V | - | 35Ohms | - | - | 50mA | - | 80mA | - | - | - | - | - | - | - | 2.1mm | 9.37mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() AQV221NAX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | Obsolete | 3 (168 Hours) | Gull Wing | 15Ohm | - | - | - | - | - | - | - | Gull Wing | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | Relay | 0V~40V | - | 15Ohms | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY222R2TY Panasonic Electric Works | 6872 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | 4-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY2 | - | Active | 1 (Unlimited) | SMD/SMT | 1.25Ohm | - | - | - | - | - | - | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | SPST | - | - | 50mA | - | - | Relay | 0V~60V | - | 1.25Ohms | - | - | - | - | 400mA | 200V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY210LSZ Panasonic Electric Works | 25000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | yes | Active | 3 (168 Hours) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 300μs | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | RoHS Compliant | Lead Free | ||
![]() AQY221N5VW Panasonic Electric Works | 16 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | SMD/SMT | 4.5Ohm | - | - | - | 8541.40.95.00 | - | unknown | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | Relay | 0V~20V | - | 4.5Ohm | - | - | - | - | 180mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQZ204J Panasonic | 1294 |
| - | - | - | - | - | - | - | 1 Form A | EAR99 | 2500(RMS) | - | 50 | 1.5 V | 1.5 | 10 | 85 | 0.5 | 320 | - | 3 | 10 | 1.25(Typ) | - | -40 | Through Hole | - | -40C to 85C | - | - | Industrial | MOSFET | 400(V) | 12.5 | 21 | SIL | 3.5 | 4 | No | SIL | SIL | 0.8 | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | 0.5 A | - | DC | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | - | 2500(V) | - | - | - | - | - | 1.5(V) | - | - | - | - | RoHS Compliant | - | ||
![]() AQV252G3AX Panasonic Electric Works | 35382 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PhotoMOS™ AQV | - | Active | 3 (168 Hours) | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~60V | 0.03A | 60mOhm | - | - | - | 3.3A | 3.5A | 1.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV221NA Panasonic Electric Works | 6500 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | Obsolete | 1 (Unlimited) | Gull Wing | 15Ohm | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | unknown | - | Gull Wing | - | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | - | Relay | 0V~40V | 0.05A | 15Ohm | 50mA | - | - | 0.15A | - | - | - | 1500V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQH1213AZ Panasonic Electric Works | 28000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | Gull Wing | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 600V | - | Relay | 0V~600V | 0.05A | - | 50mA | - | - | - | 600mA | - | - | 5000V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | RoHS Compliant | Lead Free | ||
![]() AQY210EHAXT Panasonic | In Stock | - | - | - | - | - | - | - | - | 1 Form A | EAR99 | 5000 | - | 50 | - | 1.5 | - | 85 | 0.13 | 350 | - | - | - | 1.25(Typ) | - | -40 | Surface Mount | - | - | - | - | - | MOSFET | - | 2.7 | 4.78 | - | 6.4 | 4 | - | DIP | DIP SMD | - | Tape and Reel | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW210EHT Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 Form A | EAR99 | 5000(RMS) | Through Hole | 50 | - | 1.5 | 1 | 85 | 0.14 | 280 | - | 1 | 2 | 1.25(Typ) | - | -40 | Through Hole | - | - | - | - | - | MOSFET | - | 3.4 | 9.78 | - | 6.4 | 8 | - | DIP | DIP | 0.8 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8 | - | - | AC|DC | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW210AZ Panasonic Electric Works | 4123 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | Active | - | Gull Wing | 35Ohm | 85°C | -40°C | - | - | 850mW | - | - | Gull Wing | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | 120mA | DPST | - | - | - | 350V | - | Relay | 0V~350V | - | 35Ohms | 50mA | - | 50mA | - | 120mA | 1.5kV | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() AQY221R2T Panasonic Electric Works | 48 |
| - | 14 Weeks | - | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | PhotoMOS™ AQY2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~40V | - | 1.25Ohm | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV255G3SX Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | Active | 3 (168 Hours) | - | - | - | - | - | 8541.40.95.00 | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | 0V~100V | - | 120mOhm | - | - | - | - | 2.2A | 1.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |