- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Power Dissipation (mW) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Control Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW210TSZ Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | Obsolete | 3 (168 Hours) | Gull Wing | 35Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | Gull Wing | 350V | AC, DC | - | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 230μs | Relay | 0V~350V | 0.05A | 35Ohm | - | - | 50mA | 0.12A | - | 1.5kV | - | - | 2.1mm | 9.37mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() AQV252G3A Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | SINGLE WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | 0V~60V | - | 60mOhm | - | - | - | 3.3A | 3.5A | 1.5kV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQ3A2-C1-ZT12VDC Panasonic Electric Works | 5050 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | - | PC Pin | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | 3A | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 250V | - | - | Relay | 75V~250V | - | - | - | - | - | - | 3A | - | - | - | 32mm | 43mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() AQW210T2SZ Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | Obsolete | 3 (168 Hours) | Gull Wing | 35Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~350V | 0.05A | 35Ohm | - | - | - | 0.12A | 120mA | - | 1500V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY474 Panasonic Electric Works | 48 |
| - | 14 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQY | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | - | AC, DC | - | SPST-NC (1 Form B) | - | - | - | SPST | - | - | - | - | - | - | Relay | 0V~400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQ3A2-C2-T5VDC Panasonic Electric Works | 48 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ8 | yes | Active | - | PC Pin | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | unknown | - | PC Pin | - | AC | 3A | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRIGGER OUTPUT SSR | - | 250V | - | - | Relay | 75V~250V | - | - | - | - | - | 3A | - | - | 3000V | 4V | 32mm | 43mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() AQ3A1-C1-T24VDC Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | 1 (Unlimited) | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | unknown | - | PC Pin | - | AC | 3A | SPST-NO (1 Form A) | - | SINGLE | - | - | DC | TRIGGER OUTPUT SSR | - | 125V | - | - | - | 75V~125V | - | - | - | 32mm | - | 3A | - | - | 3000V | 21.6V | - | - | - | - | RoHS Compliant | - | ||
![]() AQR30A2-S-Z4/6VDC Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-R | yes | Active | - | Screw | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | Screw Terminal | - | AC, Zero Cross | 30A | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 250V | - | - | Relay | 75V~250V | - | - | - | - | - | - | - | - | 1500V | - | 12.5mm | 59mm | 44.8mm | - | RoHS Compliant | Lead Free | ||
![]() AQB2A2-ZT3/6VDC Panasonic Electric Works | 118 | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-B | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | 75V~250V | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQW277AX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQW | - | Obsolete | 3 (168 Hours) | Gull Wing | 1.1Ohm | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | - | - | - | - | Relay | 0V~200V | - | 1.1Ohms | - | - | - | - | 550mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQZ202V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Tube | 2001 | PhotoMOS™ AQZ | - | Obsolete | 1 (Unlimited) | PC Pin | 180mOhm | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~22V | 0.05A | 180mOhm | - | - | - | 3A | 3A | - | 2500V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY225R3VY Panasonic Electric Works | 5463 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | yes | Active | 1 (Unlimited) | SMD/SMT | 14Ohm | - | - | - | - | unknown | - | SMD (SMT) Tab | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~100V | 0.03A | 14Ohm | - | - | - | 0.12A | 120mA | - | 1500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW454 Panasonic Electric Works | 6500 | - | - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQW | yes | Active | 1 (Unlimited) | PC Pin | 16Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | PC Pin | 400V | AC, DC | 160mA | SPST-NC (1 Form B) x 2 | - | - | 160mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.16A | 120mA | 1.5kV | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() AQY275AJ Panasonic | In Stock | - | - | - | Surface Mount | - | - | 4 | - | 1 Form A | EAR99 | 2500 | Gull-wing | 50 | 1.5 | 10 | 85 | 1.3 | 100 | 750 | 3 | 10 | 1.25(Typ) | -40 | Surface Mount | - | - | - | MOSFET | 3.7 | 9.3 | 8.6 | 4 | Compliant | DIP | PDIP SMD | 0.8 | Tube | - | - | - | Active | - | - | - | 85 °C | -40 °C | - | - | - | 4 | - | - | DC|AC | 1.3 A | - | 230 mΩ | - | 1.3 A | - | DC | - | - | 100 V | 1.5 V | - | - | - | - | - | 50 mA | - | 50 mA | - | - | 2.5 kV | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() AQV215AJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 1500 | Gull-wing | 50 | 1.5 | - | 85 | 0.6 | 100 | 550 | - | - | 1.25(Typ) | -40 | Surface Mount | - | - | - | MOSFET | - | 8.8 | 6.4 | 6 | - | DIP | PDIP SMD | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 6 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV254HJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 1 Form A | EAR99 | 5000 | Through Hole | 50 | 1.5 | 1 | 85 | 0.15 | 400 | 410 | 0.2 | 2 | 1.25(Typ) | -40 | Through Hole | - | - | - | MOSFET | 3.9 | 8.8 | 6.4 | 6 | - | DIP | PDIP | 1.3 | Tube | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | 6 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY412SXJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 1 Form B | EAR99 | 1500 | Gull-wing | 50 | 1.5 | 1 | 85 | 0.5 | 60 | - | 3 | 1 | 1.25(Typ) | -40 | Surface Mount | - | - | - | MOSFET | 2 | 4.3 | 4.4 | 4 | - | SOP | SOP | 0.8 | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | 4 | - | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQH3223AZ Panasonic Electric Works | 20288 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | 600V | AC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | 0V~600V | 0.05A | - | 50mA | - | - | - | 1.2A | - | 5000V | - | 3.4mm | 9.78mm | 6.4mm | - | RoHS Compliant | Lead Free | ||
![]() AQ3A1-C1-ZT5VDC Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | 3A | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 125V | - | - | - | 75V~125V | - | - | - | - | - | - | 3A | - | - | - | 32mm | 43mm | 9mm | - | RoHS Compliant | - | ||
![]() AQV224NJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 1 Form A | EAR99 | 1500(RMS) | Through Hole | 30 | 1.5 | 0.01 | 85 | 0.05 | 320 | 410 | 0.2 | 0.5 | 1.25(Typ) | -40 | Through Hole | - | - | - | MOSFET | - | 8.8 | 6.4 | 6 | - | DIP | DIP | 10 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | 6 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |