- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Off-State Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Maximum Power Dissipation (mW) | Maximum Turn-Off Time (ms) | Maximum Turn-On Time (ms) | Minimum Input Voltage (V) | Minimum Load Current (mA) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | Peak Non-Repetitive Surge Current (A) | RoHS | Standard Package Name | Supplier Package | Typical Input to Output Capacitance (pF) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV221NAZ Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | Obsolete | 3 (168 Hours) | Gull Wing | 15Ohm | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | unknown | - | Gull Wing | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | Relay | 0V~40V | 0.05A | 15Ohm | - | - | 0.15A | 150mA | - | 1500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQS221FN2SZ Panasonic Electric Works | 68868 |
| - | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQS | - | Active | 3 (168 Hours) | Gull Wing | 12.5Ohm | - | - | - | 8541.40.95.00 | 650mW | - | - | Gull Wing | 40V | AC, DC (RF) | 60mA | SPST-NO (1 Form A) x 4 | - | - | - | 4PST | - | TRANSISTOR OUTPUT SSR | - | 40V | - | Relay | 0V~40V | - | 12.5Ohm | - | - | 0.06A | - | - | 500V | 2.1mm | 10.37mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() AQW217AZ Panasonic Electric Works | 16 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | yes | Active | 3 (168 Hours) | Gull Wing | 15Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | Gull Wing | 200V | AC, DC | 160mA | SPST-NO (1 Form A) x 2 | - | - | 160mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 200V | - | Relay | 0V~200V | 0.05A | 15Ohm | 50mA | 50mA | 0.2A | - | 1.5kV | - | 3.6mm | 9.78mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() AQR10A2-S-Z4/6VDC Panasonic Electric Works | 48 |
| Datasheet | 16 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-R | yes | Active | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 10A | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | 250V | - | - | 75V~250V | - | - | - | - | - | - | - | 1500V | 12.5mm | 59mm | 44.8mm | - | RoHS Compliant | Lead Free | ||
![]() AQV255G3 Panasonic Electric Works | 10000 | - | - | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | SINGLE WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | 0V~100V | - | 120mOhm | - | - | 3.3A | 2.4A | 1.5kV | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQG22224J Panasonic | In Stock | - | - | - | - | - | - | - | - | EAR99 | 3000(RMS) | - | - | 28.8 | 1500 | 80 | 2 | 264 | - | 1 | 1 | 19.2 | 20 | -30 | Through Hole | - | - | - | - | 20.5(Max) | 24.5(Max) | 4.5(Max) | 4 | 30 | - | Slim | Slim | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV410EHJ Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form B | EAR99 | 5000 | Through Hole | 50 | 1.5 | 10 | 85 | 0.13 | 350 | - | 3 | 1.5 | 1.25(Typ) | - | -40 | Through Hole | - | - | - | MOSFET | 3.9 | 8.8 | 6.4 | 6 | - | - | DIP | PDIP | 0.8 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 6 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV210HLAJ Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form A | EAR99 | 5000 | Gull-wing | 50 | 1.5(Typ) | 1 | 85 | 0.13 | 350 | - | 1 | 2 | 1.14 | - | -40 | Surface Mount | - | - | - | MOSFET | 3.9 | 8.8 | 6.4 | 6 | - | - | DIP | PDIP SMD | 0.8 | Tube | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 6 | - | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV257AJ Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form A | EAR99 | 1500 | Gull-wing | 50 | 1.5 | 1 | 85 | 0.25 | 200 | 410 | 0.2 | 3 | 1.25(Typ) | - | -40 | Surface Mount | - | - | - | MOSFET | 3.6 | 8.8 | 6.4 | 6 | - | - | DIP | PDIP SMD | 1.3 | Tube | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 6 | - | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV258AXJ Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form A | EAR99 | 1500(RMS) | Gull-wing | 50 | 1.5 | - | 85 | 0.02 | 1200 | - | - | - | 1.25(Typ) | - | -40 | Surface Mount | - | - | - | MOSFET | 3.4 | 8.8 | 6.4 | 6 | - | - | DIP | DIP SMD | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | 6 | - | - | AC|DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV414EJ Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form B | EAR99 | 1500 | Through Hole | 50 | 1.5 | 1 | 85 | 0.15 | 400 | - | 2 | 1 | 1.25(Typ) | - | -40 | Through Hole | - | - | - | MOSFET | - | 8.8 | 6.4 | 6 | - | - | DIP | PDIP | 0.8 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 6 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY216EHJ Panasonic | 2541 |
| - | - | - | - | - | - | 1 Form A | EAR99 | 5000 | Through Hole | 50 | 1.5 | 1 | 85 | 0.05 | 600 | - | 1 | 2 | 1.25(Typ) | - | -40 | Through Hole | - | - | - | MOSFET | 2.7 | 4.78 | 6.4 | 4 | - | - | DIP | DIP | 1.5 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQH0213J Panasonic | In Stock | - | - | - | - | - | - | - | - | EAR99 | 5000 | Through Hole | 50 | 1.3 | - | 85 | 0.3(RMS) | 600 | - | - | 0.1 | 1.21(Typ) | - | -30 | Through Hole | - | - | - | Triac | 3.4 | 9.78 | 6.4 | 7 | 3 | - | - | DIP | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 7 | - | - | AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY225R1SXJ Panasonic | In Stock | - | - | - | Surface Mount | - | - | 4 | 1 Form A | EAR99 | 1500 | Gull-wing | 50 | 1.5 | 0.01 | 85 | 0.35 | 80 | 350 | 0.2 | 0.75 | 1.32(Typ) | - | -40 | Surface Mount | - | - | - | MOSFET | 2 | 4.3 | 4.4 | 4 | - | Compliant | SOP | SOP | 0.8 | Tape and Reel | - | - | - | Active | - | - | - | 85 °C | -40 °C | - | - | - | - | 4 | - | - | DC|AC | 350 mA | - | - | - | 350 mA | - | DC | - | - | 80 V | 1.5 V | - | - | - | - | 50 mA | 50 mA | - | - | 1.5 kV | - | - | - | - | No | RoHS Compliant | - | ||
![]() AQV454HJ Panasonic | In Stock | - | - | - | Through Hole | - | - | 6 | 1 Form B | EAR99 | 5000(RMS) | Through Hole | 30 | 1.5 | - | 85 | 0.15 | 320 | - | - | - | 1.25(Typ) | - | -40 | Through Hole | - | - | - | MOSFET | - | 8.8 | 6.4 | 6 | - | Compliant | DIP | DIP | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 6 | - | - | DC|AC | 150 mA | - | 11 Ω | - | - | - | DC | - | - | 400 V | 1.5 V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY210HLAXT Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form A | EAR99 | 5000(RMS) | Gull-wing | 50 | 1.5(Typ) | 1 | 85 | 0.12 | 280 | 550 | 1 | 2 | 1.25 | - | -40 | Surface Mount | - | - | - | MOSFET | 2.9 | 4.78 | 6.4 | 4 | - | - | DIP | PDIP SMD | 0.8 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW216EHAZJ Panasonic | In Stock | - | - | - | Surface Mount | - | - | - | 2 Form A | EAR99 | 5000(RMS) | Gull-wing | 50 | 1.5 | 1 | 85 | 0.05 | 480 | - | 1 | 2 | 1.25(Typ) | - | -40 | Surface Mount | - | - | - | MOSFET | 3.4 | 9.86 | 6.4 | 8 | - | Compliant | DIP | DIP SMD | 0.8 | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8 | - | - | DC|AC | 40 mA | - | - | - | - | - | DC | - | - | 600 V | 1.5 V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY210HLT Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form A | EAR99 | 5000(RMS) | Through Hole | 50 | 1.5(Typ) | 1 | 85 | 0.12 | 280 | - | 1 | 2 | 1.25 | - | -40 | Through Hole | - | - | - | MOSFET | 3.2 | 4.78 | 6.4 | 4 | - | - | DIP | DIP | 0.8 | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQZ264J Panasonic | In Stock | - | - | - | Through Hole | - | - | 4 | 1 Form A | EAR99 | 1500(RMS) | - | 30 | 1.5 | - | 85 | 1 | 320 | - | - | - | 1.25(Typ) | - | -40 | Through Hole | - | - | - | MOSFET | 12.5 | 21 | 3.5 | 4 | - | Compliant | SIL | SIL | - | Carton | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | 1 A | - | - | - | - | - | DC | - | - | 400 V | 1.5 V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY210LSJ Panasonic | In Stock | - | - | - | - | - | - | - | 1 Form A | EAR99 | 1500 | Gull-wing | 50 | 1.5 | - | 85 | 0.12 | 350 | - | - | - | 1.25 | - | -40 | Surface Mount | - | - | - | MOSFET | 2.1 | 4.3 | 4.4 | 4 | - | - | SOP | SOP | - | Tube | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |