- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Configuration | Insulation Resistance | Power Dissipation | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Ambient Temperature Range High | Control Current | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQY225R2S Panasonic Electric Works | 5000 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 15Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | 4.4mm | - | Gull Wing | - | - | 80V | AC, DC (RF) | 150mA | SPST-NO (1 Form A) | 10.5Ohm | - | - | - | 150mA | SPST | DC | 500 μs | TRANSISTOR OUTPUT SSR | 500μA | 80V | 1.5V | - | Relay | 0V~80V | - | 15Ohm | 50mA | 50mA | 0.15A | - | 1.5kV | - | - | 0.0005A | 500V | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV253AX Panasonic Electric Works | 136 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | 200mA | Gull Wing | - | - | 250V | AC, DC | 200mA | SPST-NO (1 Form A) | - | - | - | - | 200mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 250V | - | - | Relay | 0V~250V | 0.05A | 8Ohm | 50mA | 50mA | 0.2A | - | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV258 Panasonic Electric Works | 1936 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 500Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | PC Pin | cULus | - | 100V | AC, DC | 20mA | SPST-NO (1 Form A) | 345Ohm | - | - | - | 20mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 1.5kV | 1.5V | 350μs | Relay | 0V~1500V | 0.05A | 500Ohm | 50mA | 50mA | 0.02A | - | 1.5kV | - | - | - | 2.5kV | - | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV214EA Panasonic Electric Works | 256 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 500μs | Relay | 0V~400V | 0.05A | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH1213AX Panasonic Electric Works | 88888 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | 1 | - | Tape & Reel (TR) | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | 0.05A | - | 50mA | 50mA | - | 600mA | 5kV | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW212EH Panasonic Electric Works | 108 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 2.5Ohm | - | 85°C | -40°C | - | - | - | - | 850mW | 6.4mm | 500mA | PC Pin | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) x 2 | - | - | - | 850mW | - | DPST | - | 4 ms | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | 0.05A | 2.5Ohm | 50mA | 50mA | 0.6A | - | - | 5000V | - | - | - | - | 3.2mm | 9.86mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY414SX Panasonic Electric Works | 1350 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | 350mW | - | - | Gull Wing | - | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) | - | - | - | - | 100mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 850μA | 400V | 1.5V | 470μs | Relay | 0V~400V | - | 35Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW210SX Panasonic Electric Works | 14 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 2 | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | LOW LEAKAGE CURRENT, UL APPROVED | - | - | - | 650mW | - | - | Gull Wing | - | - | 350V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 350V | - | 230μs | Relay | 0V~350V | - | 35Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | 2.1mm | 9.37mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY214EHAX Panasonic Electric Works | 100 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | 85°C | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | 0.05A | 35Ohm | 50mA | 50mA | 0.12A | - | - | 5000V | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221R2V Panasonic Electric Works | 23500 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 1 | - | Tube | 2000 | PhotoMOS™ AQY | - | yes | Active | 2A (4 Weeks) | SMD/SMT | 1.25Ohm | - | 85°C | -40°C | - | - | - | - | - | 4.45mm | - | SMD (SMT) Tab | - | - | 40V | AC, DC (RF) | 250mA | SPST-NO (1 Form A) | 800mOhm | - | - | - | 250mA | SPST | - | 500 μs | TRANSISTOR OUTPUT SSR | 900μA | 40V | 1.5V | - | Relay | 0V~40V | - | 1.25Ohm | 50mA | 50mA | 0.25A | - | 1.5kV | - | - | - | 1.5kV | - | 1.8mm | 4.45mm | 2.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY282EHAX Panasonic Electric Works | 4520 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | 85°C | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | 0.05A | 2.5Ohm | 50mA | - | 0.5A | - | - | 5000V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW210S Panasonic Electric Works | 50 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 2 | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | LOW LEAKAGE CURRENT, UL APPROVED | - | 650mW | 350V | - | - | 100mA | Gull Wing | cULus | - | 350V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | 16Ohm | - | 1GOhm | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 350V | 1.5V | 230μs | Relay | 0V~350V | - | 35Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | - | - | 1.5kV | - | 2.1mm | 9.37mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW414EH Panasonic Electric Works | 20000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | Tube | 2004 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 100mA | SPST-NC (1 Form B) x 2 | - | - | - | - | 100mA | DPST | AC/DC | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 800μs | Relay | 0V~400V | 0.05A | 35Ohm | 50mA | 50mA | 0.1A | - | 5kV | - | - | 0.0013A | - | - | 3.2mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV414 Panasonic Electric Works | 1968 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2001 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | 26Ohm | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 950μA | 400V | 1.5V | 470μs | Relay | 0V~400V | - | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQS221N2S Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | Tube | 2002 | PhotoMOS™ AQS | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 12.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 650mW | 4.4mm | - | Gull Wing | - | 4 | 15V | AC, DC (RF) | 60mA | SPST-NO (1 Form A) x 4 | - | - | - | - | 60mA | SPST | DC | 200 μs | - | 900μA | 40V | - | - | Relay | 0V~40V | - | 12.5Ohm | 50mA | 50mA | - | - | 500V | - | 85°C | 0.0009A | - | 9.5Ohm | 2.3mm | 10.37mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV210S Panasonic Electric Works | 98680 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 1 | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | 120mA | Gull Wing | cULus | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | 23Ohm | - | - | - | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 350V | 1.5V | 250μs | Relay | 0V~350V | - | 35Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | 0.0007A | 2.5kV | - | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221N2VY Panasonic Electric Works | 293 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 1 | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | SMD/SMT | 12.5Ohm | - | 85°C | -40°C | - | - | - | - | 300mW | - | - | SMD (SMT) Tab | - | 1 | 40V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) | - | - | - | - | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 40V | 1.5V | - | Relay | 0V~40V | - | 12.5Ohm | 50mA | 30mA | - | - | 1.5kV | - | 85°C | - | - | 9.5Ohm | 1.9mm | 4.45mm | 2.65mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV414AZ Panasonic Electric Works | 13500 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | 0.05A | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV221A Panasonic Electric Works | 6500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 2 | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Obsolete | 1 (Unlimited) | Gull Wing | 35Ohm | - | 80°C | -20°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 40V | AC, DC (RF) | 80mA | SPST-NO (1 Form A) | 22Ohm | - | - | - | 80mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 40V | 1.5V | 100μs | Relay | 0V~40V | - | 35Ohm | 50mA | 50mA | 0.08A | - | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQH0223 Panasonic Electric Works | 200 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | 1 | - | Tube | 2016 | AQ-H | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -30°C | UL RECOGNIZED | - | - | - | - | - | - | PC Pin | - | - | - | AC | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | 600V | 1.3V | - | - | 0V~600V | 0.05A | - | 50mA | 50mA | - | 300mA | 5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |