- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQZ205V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | 1 | 85°C | -40°C | Tube | 2001 | PhotoMOS™ AQZ | Obsolete | 1 (Unlimited) | PC Pin | 340mOhm | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~38V | 0.05A | 340mOhm | - | - | 2A | 2A | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW277 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 2 | 85°C | -40°C | Tube | 2001 | PhotoMOS™ AQW | Obsolete | 1 (Unlimited) | PC Pin | 1.1Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | DPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~200V | 0.05A | 1.1Ohm | - | - | 0.7A | 550mA | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW274A Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | 2 | 85°C | -40°C | Tube | 2001 | PhotoMOS™ AQW | Obsolete | 3 (168 Hours) | Gull Wing | 3.2Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | DPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~400V | 0.05A | 3.2Ohm | - | - | 0.4A | 300mA | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW275AX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQW | Obsolete | 3 (168 Hours) | Gull Wing | 340mOhm | 85°C | -40°C | UL RECOGNIZED | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | 1.1A | DPST | TRANSISTOR OUTPUT SSR | 100V | - | Relay | 0V~100V | 0.05A | 340mOhm | - | 50mA | 1.5A | - | 2.5kV | - | 3.7mm | 19.5mm | 8.8mm | No | RoHS Compliant | Lead Free | ||
![]() AQS210T2SZ Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-SOP | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQS | Obsolete | 3 (168 Hours) | Gull Wing | 25Ohm | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | - | - | - | Relay | 0V~350V | - | 25Ohms | - | - | - | 120mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV210FS Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | - | - | DIP | - | - | - | - | - | - | 2004 | PhotoMOS™ AQV | Active | 1 (Unlimited) | Solder | 35Ohm | - | - | - | - | - | - | - | 350V | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQE34205 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | Bulk | 2000 | AQ-E | Obsolete | Not Applicable | PC Pin | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | - | DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 3V~60V | - | - | - | - | 3A | 3A | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQE34212 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2000 | AQ-E | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | - | PC Pin | - | DC | - | SPST-NO (1 Form A) | - | SPST | - | - | - | Relay | 3V~60V | - | - | - | - | - | 3A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW225NAX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQW | Obsolete | 3 (168 Hours) | Gull Wing | 10Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | 850mW | - | Gull Wing | 80V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) x 2 | 120mA | DPST, SPST | TRANSISTOR OUTPUT SSR | 80V | 200μs | Relay | 0V~80V | 0.05A | 10Ohm | 50mA | 50mA | 0.16A | - | 1.5kV | - | 3.6mm | 9.78mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() AQW277A Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | 2 | 85°C | -40°C | Tube | 2001 | PhotoMOS™ AQW | Obsolete | 1 (Unlimited) | Gull Wing | 1.1Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | DPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~200V | 0.05A | 1.1Ohm | - | - | 0.7A | 550mA | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW274AX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | 2 | 85°C | -40°C | Tape & Reel (TR) | 2001 | PhotoMOS™ AQW | Obsolete | 3 (168 Hours) | Gull Wing | 3.2Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | DPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~400V | 0.05A | 3.2Ohm | - | - | 0.4A | 300mA | - | 2500V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW275A Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | PhotoMOS™ AQW | Obsolete | 1 (Unlimited) | Gull Wing | 340mOhm | 85°C | -40°C | UL RECOGNIZED | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | 1.1A | DPST | TRANSISTOR OUTPUT SSR | 100V | - | Relay | 0V~100V | 0.05A | 340mOhm | - | 50mA | 1.5A | - | 2.5kV | - | 3.7mm | 19.5mm | 8.8mm | No | RoHS Compliant | Lead Free | ||
![]() AQB2A1-T10/18VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 75V~125V | - | - | - | - | - | 2A | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQB1A2-T18/30VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -20°C | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | SPST | TRIGGER OUTPUT SSR | - | - | - | 75V~250V | - | - | - | - | 10A | 1A | - | 1500V | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQB1A1-ZT18/30VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 75V~125V | - | - | - | - | - | 1A | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQB2A1-ZT3/6VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 75V~125V | - | - | - | - | - | 2A | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQB1A1-T18/30VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 75V~125V | - | - | - | - | - | 1A | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQE12112 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | Bulk | 2000 | AQ-E | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | 1A | SPST-NO (1 Form A) | - | SPST | - | 250V | - | Relay | 75V~250V | - | - | - | - | - | 1A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQB1A1-T10/18VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 75V~125V | - | - | - | - | - | 1A | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AQB2A2-ZT7/14VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -20°C | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | ZERO VOLTAGE CROSSING, UL APPROVED | 8541.40.95.00 | - | unknown | PC Pin | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | SPST | TRIGGER OUTPUT SSR | - | - | - | 75V~250V | - | - | - | - | 2A | 2A | - | 1500V | - | - | - | - | Non-RoHS Compliant | Lead Free |