- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Panasonic Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Insulation Resistance | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Control Current | Control Voltage | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV259HA Panasonic Electric Works | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 900μA | 1kV | - | - | Relay | 0V~1000V | - | - | 200Ohms | 50mA | - | - | 30mA | 5kV | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV101AX Panasonic Electric Works | 8000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | 85°C | -40°C | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | - | 500mOhm | - | - | - | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 40V | DC | 700mA | SPST-NO (1 Form A) | - | - | 700mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | 230μs | Relay | 0V~40V | - | 0.05A | 500mOhm | 50mA | 50mA | 0.7A | - | - | - | 1500V | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY414S Panasonic Electric Works | 100 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tube | 2002 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | Gull Wing | - | VDE, cULus | 400V | AC, DC | 100mA | SPST-NC (1 Form B) | 26Ohm | - | 100mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | 1.5V | 470μs | Relay | 0V~400V | - | - | 35Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | - | - | - | 5kV | - | 2mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV414A Panasonic Electric Works | 90 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2001 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | SPST-NC (1 Form B) | 26Ohm | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 950μA | 400V | - | 470μs | Relay | 0V~400V | - | - | 50Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH1223 Panasonic Electric Works | 24000 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | - | UL RECOGNIZED | - | - | - | - | - | - | 600mA | PC Pin | - | - | 600V | AC | - | SPST-NO (1 Form A) | - | - | 600mA | SPST | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | 0V~600V | - | 0.05A | - | 50mA | - | - | - | - | 600V | 5000V | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW614 Panasonic Electric Works | 112 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | 6.4mm | - | PC Pin | - | cULus | 400V | AC, DC | 100mA | SPST-NO + SPST-NC (1 Form A and B) | 27Ohm | - | 100mA | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.5V | - | Relay | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.13A | - | 1.5kV | - | - | - | - | 1.5kV | - | 3.2mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW227NA Panasonic Electric Works | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 850mW | - | - | Gull Wing | - | - | 200V | AC, DC (RF) | 50mA | SPST-NO (1 Form A) x 2 | 30Ohm | - | 50mA | DPST | DC | - | TRANSISTOR OUTPUT SSR | 900μA | 200V | - | - | Relay | 0V~200V | - | - | 50Ohm | 50mA | 50mA | 0.05A | - | 1.5kV | - | - | 0.0009A | - | 1.5kV | - | 3.6mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQS221FR2S Panasonic Electric Works | 45000 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | 4 | - | - | Tube | 2000 | PhotoMOS™ AQS | - | - | Active | 2A (4 Weeks) | Gull Wing | - | 1.25Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | 1.5pF | - | - | 650mW | 4.4mm | 160mA | Gull Wing | - | - | 40V | AC, DC (RF) | 160mA | SPST-NO (1 Form A) x 4 | - | - | 160mA | 4PST | - | 500 μs | TRANSISTOR OUTPUT SSR | 8.5mA | 40V | - | - | Relay | 0V~40V | - | - | 1.25Ohm | - | 8.5mA | - | - | 500V | - | - | - | - | - | - | 2.1mm | 10.37mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY211EHAX Panasonic Electric Works | 490 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | 30V | AC, DC | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 30V | - | - | Relay | 0V~30V | - | 0.05A | 500mOhm | 50mA | 50mA | 1A | - | 5kV | - | - | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221R6TY Panasonic Electric Works | 5943 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY2 | - | - | Active | 2A (4 Weeks) | SMD/SMT | - | 350mOhm | - | 85°C | -40°C | - | - | 37.5pF | - | - | 300mW | - | - | SMD (SMT) Tab | - | - | 30V | AC, DC | - | SPST-NO (1 Form A) | - | - | 800mA | SPST | - | - | - | 5mA | 30V | - | - | Relay | 0V~30V | - | - | 350mOhm | - | 500μA | - | - | 200V | - | - | - | - | - | 180mOhm | 3mm | 2.1mm | 1.8mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW212EHA Panasonic Electric Works | 5 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | -40°C | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | - | - | - | - | - | 850mW | - | 850mW | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) x 2 | - | 1GOhm | - | DPST | - | - | TRANSISTOR OUTPUT SSR | 1.2mA | 60V | - | - | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | 50mA | 0.6A | - | 5kV | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW214SX Panasonic Electric Works | 1928 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | 2 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | LOW LEAKAGE CURRENT, UL APPROVED | - | - | - | - | 650mW | - | - | Gull Wing | - | - | 400V | AC, DC | 80mA | SPST-NO (1 Form A) x 2 | - | - | 80mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | 1.5V | 210μs | Relay | 0V~400V | - | - | 50Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | - | 2.1mm | 9.37mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY232S Panasonic Electric Works | 1730 | - | - | 16 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | 85°C | - | Tube | - | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | - | - | - | - | - | - | - | 350mW | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | 850mOhm | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | - | 0.002A | 2.5Ohm | 50mA | - | 0.5A | - | - | - | 1500V | 0.05A | 1.1V | 5kV | - | 2mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY280EHAX Panasonic Electric Works | 1000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | 85°C | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 130mA | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | Relay | 0V~350V | - | 0.05A | 25Ohm | 50mA | - | 0.13A | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW282SX Panasonic Electric Works | 1652 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | - | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 350mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | 50mA | 60V | - | - | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | - | 0.35A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY221N2SX Panasonic Electric Works | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | EAR99 | 12.5Ohm | - | 85°C | -40°C | - | - | - | - | - | 350mW | - | - | Gull Wing | - | - | 40V | AC, DC (RF) | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 40V | 1.5V | 30μs | Relay | 0V~40V | - | - | 12.5Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY280EHA Panasonic Electric Works | 453 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tube | 2003 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | 4.78mm | - | Gull Wing | - | BSI, UL | - | AC, DC | 130mA | SPST-NO (1 Form A) | - | - | - | SPST | - | 3 ms | TRANSISTOR OUTPUT SSR | 50mA | 350V | - | - | Relay | 0V~350V | - | - | 25Ohm | 50mA | - | 0.13A | - | 5kV | - | - | - | - | - | - | 2.7mm | 6.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV214EH Panasonic Electric Works | 14 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | 800FF | - | 400V | - | 6.4mm | 120mA | PC Pin | 400V | cULus | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | 120mA | SPST | - | 2 ms | TRANSISTOR OUTPUT SSR | - | 400V | 1.5V | 700μs | Relay | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.12A | - | 5kV | - | - | - | - | 5kV | - | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH3223A Panasonic Electric Works | 5 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | -30°C | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | 600V | AC | - | SPST-NO (1 Form A) | - | - | 1.2A | SPST | - | - | TRIGGER OUTPUT SSR | 50mA | 600V | - | - | Relay | 0V~600V | 1.2A | - | - | 50mA | - | - | - | - | 600V | 5000V | - | - | 5kV | - | 3.4mm | 9.78mm | 6.4mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY282EHA Panasonic Electric Works | 13500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tube | 2003 | PhotoMOS™ AQY | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | 4.78mm | - | Gull Wing | - | BSI, UL | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | SPST | - | 3 ms | TRANSISTOR OUTPUT SSR | 1.8mA | 60V | - | - | Relay | 0V~60V | - | - | 2.5Ohm | 50mA | - | 0.5A | - | 5kV | - | - | - | - | - | - | 2.7mm | 6.4mm | 4.78mm | - | Unknown | RoHS Compliant | Lead Free |