- Construction
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Length
- Package Shape
- Package Style
- Packing Method
- Part Life Cycle Code
Attribute column
Manufacturer
Panasonic Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ON5250 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERDS2TJ132T Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 155 °C | -55 °C | AXIAL LEADED | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Obsolete | Yes | ERDS2T | 5% | e3 | EAR99 | 350 ppm/°C | 1300 Ω | Tin (Sn) | 8533.10.00.65 | AMMO PACK | Film | FIXED RESISTOR | unknown | IEC60115-2 | 0.25 W | 20 mm | 250 V | 0.45 mm | 70 °C | ||
![]() ERDS1TJ181T Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 155 °C | -55 °C | AXIAL LEADED | 2.3 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Obsolete | Yes | ERDS1T | 5% | e3 | EAR99 | 350 ppm/°C | 180 Ω | Tin (Sn) | 8533.10.00.65 | AMMO PACK | Film | FIXED RESISTOR | unknown | IEC60115-2 | 0.5 W | 20 mm | 300 V | 0.6 mm | 70 °C | ||
![]() ERD21LLJ680U Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 2 | PANASONIC CORP | ERD21LL | 70 °C | -55 °C | - | - | 2 mm | CYLINDRICAL PACKAGE | SMT | Obsolete | Yes | ERD21LL | 5% | e3 | EAR99 | - | 68 Ω | Tin (Sn) | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.125 W | - | 150 V | - | - | ||
![]() ERDS2TJ242T Panasonic Electronic Components | 5000 | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 155 °C | -55 °C | AXIAL LEADED | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Obsolete | Yes | ERDS2T | 5% | e3 | EAR99 | 350 ppm/°C | 2400 Ω | Tin (Sn) | 8533.10.00.65 | AMMO PACK | Film | FIXED RESISTOR | unknown | IEC60115-2 | 0.25 W | 20 mm | 250 V | 0.45 mm | 70 °C |