- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-28V101JX Panasonic Electronic Components | 998990 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 100Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | - | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V220JX Panasonic Electronic Components | 40870 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 22Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | - | 0402 | - | - | 63mW | 4 | Isolated | 62.5mW | - | 350μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV103JV Panasonic Electronic Components | 5000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 793.786648μg | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 10kOhm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 250mW | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | - | 0402 | - | - | 63mW | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-E10C103J Panasonic Electronic Components | 23189 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 4021 | - | 1608 | - | - | 63mW | 8 | Bussed | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-V8V472JV Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | - | - | 50V | - | - | 800μm | 1.6mm | - | - | Not | - | 3216 | - | 1206 | 8 | - | 63mW | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 3.2mm | 1.6002mm | 600μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV102JV Panasonic Electronic Components | 96200 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 793.786648μg | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 1kOhm | - | - | - | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 250mW | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | - | 0402 | - | - | 63mW | 8 | Isolated | 62.5mW | - | 550μm | 0.022 0.55mm | - | - | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V560JX Panasonic Electronic Components | 43585 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 793.786648μg | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 56Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | - | - | 4 | Isolated | 62.5mW | 0.063W | 350μm | 0.018 0.45mm | - | - | 350μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() EXB-38V103JV Panasonic Electronic Components | 998990 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 10kOhm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | 63mW | 4 | Isolated | 62.5mW | - | 500μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV330JV Panasonic Electronic Components | 86500 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 33Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 250mW | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | - | 0402 | - | - | 63mW | 8 | Isolated | 62.5mW | - | 450μm | 0.022 0.55mm | - | - | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-38V332JV Panasonic Electronic Components | 17447 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-V8V104JV Panasonic Electronic Components | 20815 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 100kOhm | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 3216 | - | 1206 | - | - | 63mW | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-38V101JV Panasonic Electronic Components | 998890 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 100Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | 500μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-28VR000X Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | 200 ppm/°C | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | RATED CURRENT: 1A, STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | - | 0402 | - | - | 63mW | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-38V471JV Panasonic Electronic Components | 5000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 470Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-A10P103J Panasonic Electronic Components | 4000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 6432 | - | 2512 | - | 1225 | 63mW | 8 | Bussed | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V102JX Panasonic Electronic Components | 998890 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1kOhm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | - | - | 4 | Isolated | 62.5mW | 0.063W | 350μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-38V220JV Panasonic Electronic Components | 988988 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 22Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 50V | - | - | 800μm | 1.6mm | - | - | Not | - | 3216 | - | 1206 | 8 | - | 63mW | 4 | Isolated | 62.5mW | - | 500μm | 0.024 0.60mm | 3.2mm | 1.6002mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-V8V103JV Panasonic Electronic Components | 330000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 10kOhm | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 3216 | - | 1206 | - | - | 63mW | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-38VR000V Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | 200 ppm/°C | 0.0Ohm | - | - | - | - | Automotive AEC-Q200 | RATED CURRENT: 1A, STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-38V221JV Panasonic Electronic Components | 7471 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 220Ohm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free |