- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U38204JV Panasonic Electronic Components | 20 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 200kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38620JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 62Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38393JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 39kOhm | - | - | - | Automotive AEC-Q200 | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38270JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 27Ohm | - | - | - | Automotive AEC-Q200 | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38394JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 390kOhm | - | - | - | Automotive AEC-Q200 | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38513JV Panasonic Electronic Components | 20 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 51kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38203JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 20kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U34221JV Panasonic | 20 |
| Datasheet | 10 Weeks | - | - | 0603 | - | - | - | 4 | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 220Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34223JV Panasonic | 28 |
| Datasheet | - | - | - | 0603 | - | - | - | 4 | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 22kOhm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34622JV Panasonic | 7 |
| - | - | - | - | - | - | - | - | 4 | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 6.2kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34222JV Panasonic | In Stock | - | Datasheet | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | - | - | - | 2.2kOhm | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U34304JV Panasonic | 20 |
| - | - | - | - | - | - | - | - | 4 | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 300kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34270JV Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | - | - | - | 4 | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 27Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34121JV Panasonic | In Stock | - | - | 10 Weeks | - | - | 0603 | - | - | - | 4 | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 120Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U28221JX Panasonic | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | 8 | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 220Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | - | RoHS Compliant | - | ||
![]() EXB-U34132JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 130Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXBA10E392J Panasonic | In Stock | - | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 125°C | -55°C | - | - | - | - | EXB-A | - | 5% | e3 | yes | - | - | 10 | - | EAR99 | 200 ppm/°C | 3.9kOhm | Tin (Sn) | - | - | - | 8533.21.00.20 | 63mW | - | TR, EMBOSSED, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | - | - | 50V | 70°C | - | - | - | 0.063W | BUSSED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-N8V301JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 300Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | 0804 | 8 | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-U34163JV Panasonic | 5 |
| - | - | - | - | - | - | - | - | 4 | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 16kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-N8V123JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 12kOhm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | 0804 | 8 | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Contains Lead |