- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Case Size | Case Size per Element | Circuit Designator | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Qualification | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | First Element Resistance | Product Category | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U34111JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 110Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | - | - | - | - | 500μm | - | 1.6mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8V120JX Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 12Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V363JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 36kOhm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | 0.031W | 0804 | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U18470JX Panasonic | 30036 |
| - | - | - | - | - | 0502(4 X 0201) | - | - | - | - | 8 | Panasonic | 0502 | 0201 | ISOL | 10000 | Panasonic | 125 | 12.5 | -55 | Surface Mount | - | Rectangular | SMD | 0.031 (1/32) | 0.6 | AEC-Q200 | 47 | ±200 | 70 to 125 | 0.4 | 0.000035 oz | - | - | - | - | EXB-U | - | 5% | - | - | Active | - | - | - | - | - | Array | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | - | 4 | - | - | Resistor Networks & Arrays | - | - | Resistor Networks & Arrays | 0.1 (1/10) | 1.4 | - | - | - | - | - | 0.35 | - | Yes with exemptions | - | ||
![]() EXB-S8V513J Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 51kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | 0.1W | - | - | 100V | - | - | 4 | Isolated | 100mW | - | 0.1W | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-A10P820J Panasonic Electronic Components | 6 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | - | 82Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | - | - | 6432 | 0.063W | 2512 | 10 | 50V | 1225 | - | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V303J Panasonic Electronic Components | 8 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 30kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | 0.1W | - | - | 100V | - | - | 4 | Isolated | 100mW | - | 0.1W | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-D10C124J Panasonic Electronic Components | 8 |
| - | 8 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | - | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.05W | - | - | 25V | - | - | 8 | Bussed | 50mW | - | 0.05W | 120000Ohm | - | - | - | - | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V124JV Panasonic Electronic Components | 22996 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | 8 | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V430JX Panasonic Electronic Components | 9641 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 43Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V4V563JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | - | 56kOhm | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | - | - | 4 | 50V | - | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-18V474JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 470kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 1106 | 0.1W | 0502 | 8 | 12.5V | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-Q16P474J Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | - | 470kOhm | Tin (Sn) | - | - | - | - | - | 50V | TR | - | 500μm | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.025W | - | 16 | 25V | - | - | 15 | Bussed | 25mW | - | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EXB-H5E471J Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-SSIP | - | - | 5 | 5-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.279Lx0.087W 7.08mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | - | 470Ohm | - | 125°C | -55°C | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 4 | Bussed | 62.5mW | - | - | - | - | - | - | 2.6924mm | 0.106 2.69mm | 7.0866mm | 2.2098mm | 2.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H6V151J Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SSIP | - | - | 6 | 6-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.329Lx0.087W 8.35mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | - | 150Ohm | - | 125°C | -55°C | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 100mW | - | - | - | - | - | - | 2.6924mm | 0.106 2.69mm | 8.3566mm | 2.2098mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-14V105JX Panasonic Electronic Components | 110892 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 1MOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0805 | 0.031W | 0302 | 4 | - | - | - | 2 | Isolated | 31mW | - | 0.031W | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | No | Non-RoHS Compliant | - | ||
![]() EXB-S8V470J Panasonic | 1763 | - | Datasheet | - | - | Surface Mount | - | SMD/SMT | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | - | - | 200 ppm/°C | - | 47Ohm | Tin (Sn) | 125°C | -55°C | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | 0.1W | - | - | 100V | 2009 | 70°C | 4 | Isolated | 100mW | - | 0.1W | - | - | - | - | - | - | 5.1mm | 2.2mm | - | - | No | RoHS Compliant | - | ||
![]() EXB-E10C221J Panasonic Electronic Components | 31161 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | - | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | Chip | ARRAY/NETWORK RESISTOR | - | - | 4021 | 0.063W | - | 10 | 25V | - | - | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-A10P274J Panasonic Electronic Components | 19 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | - | ±200ppm/°C | - | 270kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | - | - | 6431 | 0.063W | 2512 | 10 | - | 1225 | - | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | - | 558.8μm | 0.026 0.65mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V3R6JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | - | 4 | 0606 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | - | 3.6Ohm | - | 125°C | -55°C | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | 4 | - | - | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | - | No | ROHS3 Compliant | Contains Lead |