- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-V8V1R6JV Panasonic Electronic Components | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1.6Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-V8V7R5JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | 1206 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 7.5Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V4V3R3JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 3.3Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-V4V1R5JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | 1.5Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-V4V3R9JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | 3.9Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V4V4R3JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | 4.3Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V4R3JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 4.3Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V2R2JV Panasonic Electronic Components | 3951 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 2.2Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-D10C183J Panasonic Electronic Components | 19 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | 0.05W | 1206 | - | 25V | - | 8 | Bussed | 50mW | 0.05W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-D10C474J Panasonic Electronic Components | 11326 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | 0.05W | 1206 | - | 25V | 0612 | 8 | Bussed | 50mW | 0.05W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-Q16P471J Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 470Ohm | Tin (Sn) | - | - | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3816 | 0.025W | - | 16 | 25V | - | 15 | Bussed | 25mW | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V240JX Panasonic Electronic Components | 128 |
| Datasheet | 12 Weeks | - | Surface Mount | 0804, Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-N8V8R2JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | - | 8 | 0804 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 8.2Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | 0804 | 8 | - | - | 4 | Isolated | 31mW | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | - | No | Non-RoHS Compliant | - | ||
![]() EXB-V4V911JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 910Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V152JX Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.5kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V113JX Panasonic Electronic Components | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V622JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 6.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-A10E473J Panasonic Electronic Components | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Bulk | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | - | 8 | Bussed | 62.5mW | 0.063W | 47000Ohm | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V4V161JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 160Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V163JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - |