- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-24N105JX Panasonic | In Stock | - | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U28750JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 8 | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 75Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | - | - | RoHS Compliant | - | ||
![]() EXB-28V163JX Panasonic Electronic Components | 2923 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | 8 | 50V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-U38164JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 160kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U247R5JX Panasonic | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N624JX Panasonic | In Stock | - | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U24183JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N391JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N751JX Panasonic | 20 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N3R3JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8V511JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 510Ohm | Tin (Sn) | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.031W | 8 | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-2HV103GV Panasonic | In Stock | - | - | - | - | - | - | 0402 | - | - | - | 16 | - | 50V | - | - | - | - | - | 2% | - | - | - | - | - | SMD/SMT | - | - | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 63mW | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-2HV824JV Panasonic Electronic Components | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.25W | 16 | 25V | - | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-A10E471J Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 470Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | 50V | - | - | 8 | Bussed | 63mW | 0.063W | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXBA10E333J Panasonic | In Stock | - | Datasheet | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | 5% | e3 | yes | - | - | 10 | - | EAR99 | 200 ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | 50V | 2512 | 70°C | 8 | - | - | 0.063W | BUSSED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ERJ-B3CFR13V Panasonic | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Molded | - | WRAPAROUND | - | - | 2 | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | Flat | EAR99 | 200 ppm/°C | 130mOhm | - | 155°C | -55°C | Thick Film | - | - | 8533.21.00.20 | 500mW | - | TR, PUNCHED, 7 INCH | 1 | - | 2mm | Rectangular | FIXED RESISTOR | Not | AEC-Q200 | 0.5W | - | 150V | 0508 | 70°C | - | - | - | - | ISOLATED | 500μm | - | 1.25mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-U241R1JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U24152JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-V8N682JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-28N394JX Panasonic | In Stock | - | - | - | - | - | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |