- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-28N622JX Panasonic | 43 |
| - | - | - | - | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U246R8JX Panasonic | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U244R3JX Panasonic | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U282R0JX Panasonic | 32 |
| - | 10 Weeks | - | - | - | - | - | 8 | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 2Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 350μm | - | 2mm | 1mm | - | - | RoHS Compliant | - | ||
![]() EXB-28N1R3JX Panasonic | 33 |
| - | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N183JX Panasonic | 24 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-V8V100GV Panasonic | 12 |
| - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 8 | Concave | - | 200 ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-28N223JX Panasonic | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U38100JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 10Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V2R7JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 2.7Ohm | - | 125°C | -55°C | - | - | 100V | - | - | - | - | - | - | - | - | - | 4 | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-S8VR000 Panasonic Electronic Components | 137 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | - | 0.0Ohm | Tin (Sn) | - | - | - | RATED CURRENT: 2A | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | - | - | - | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V432JX Panasonic Electronic Components | 9949 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 4.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | 8 | 50V | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24N360JX Panasonic | 17 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U18390JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | - | - | - | - | 12.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EXB-D10C184J Panasonic Electronic Components | 19 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | - | ±200ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.05W | 1206 | 10 | 25V | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-D10C823J Panasonic Electronic Components | 19 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 0.05W | 1206 | 10 | 25V | 8 | Bussed | 50mW | 0.05W | 558.8μm | 0.026 0.65mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-U14330JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EXB-U2H1R5JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | -200/+600ppm/°C | 1.5Ohm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H2R0JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | -200/+600ppm/°C | 2Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H1R6JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | -200/+600ppm/°C | 1.6Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - |