- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Number of Functions | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U2H1R8JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 1.8Ohm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H3R3JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 3.3Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H2R7JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 2.7Ohm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H752JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 7.5kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H1R1JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 1.1Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-F10E334G Panasonic Electronic Components | In Stock | - | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | - | -55°C~125°C | Bulk | 2007 | EXB | 0.986Lx0.100W 25.04mmx2.54mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | ±200ppm/°C | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.50 | - | 1 | ARRAY/NETWORK RESISTOR | unknown | 1.125W | 9 | Bussed | 125mW | 0.125W | 4.953mm | 0.195 4.95mm | - | - | 2.54mm | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-U382R4JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 2.4Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U386R8JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 6.8Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U383R6JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 3.6Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U387R5JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 7.5Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U381R6JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 1.6Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U385R1JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | -200/+600ppm/°C | 5.1Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28N682JX Panasonic | In Stock | - | - | - | - | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N304JX Panasonic | 50 |
| - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N750JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U348R2JV Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | - | 4 | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 8.2Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() EXB-24N120JX Panasonic | In Stock | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N752JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N561JX Panasonic | In Stock | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-V8N1R0JV Panasonic | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |