- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U34914JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 910kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-S8V333J Panasonic Electronic Components | 4900 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 33kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-S8V101J Panasonic Electronic Components | 2700 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 100Ohm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | - | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERJ-B3CFR056V Panasonic | 47 |
| - | - | Tin | Surface Mount | - | 0805 | - | WRAPAROUND | - | 2 | - | 2 | - | - | - | - | Cut Tape | - | - | - | 1% | e3 | yes | - | - | 2 | Flat | EAR99 | 200 ppm/°C | 56mOhm | - | 155°C | -55°C | Thick Film | - | 500mW | 150V | TR, PUNCHED, 7 INCH | 1 | - | 2mm | Rectangular | FIXED RESISTOR | Not | - | - | 0.5W | - | - | - | 0508 | 70°C | - | - | - | - | ISOLATED | 500μm | - | 1.25mm | 2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() EXB18V240JX Panasonic | In Stock | - | Datasheet | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | - | - | - | - | Tape & Reel | - | - | - | 5% | e3 | - | - | - | 8 | - | - | 200 ppm/°C | 24Ohm | Tin (Sn) | 125°C | -55°C | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 12.5V | 0502 | 70°C | 4 | - | - | 0.031W | ISOLATED | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EXB-18V684JX Panasonic Electronic Components | 8273 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 680kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 1106 | 0.1W | 0502 | 8 | 12.5V | - | - | 4 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-U28820JX Panasonic | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 82Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8V161JX Panasonic Electronic Components | 1212 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 160Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXBA10E682J Panasonic | In Stock | - | Datasheet | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | 125°C | -55°C | - | - | - | - | - | - | 5% | e3 | yes | - | - | 10 | - | EAR99 | 200 ppm/°C | 6.8kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | - | 70°C | - | - | - | 0.063W | BUSSED | 550μm | - | 6.4mm | 3.1mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-U28180JX Panasonic | 37 |
| - | - | - | - | - | 0402 | - | - | - | 8 | - | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 18Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-U28392JX Panasonic | In Stock | - | - | - | - | - | - | 0402 | - | - | - | 8 | - | - | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 3.9kOhm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-H10E330J Panasonic Electronic Components | In Stock | - | - | - | - | Surface Mount | Surface Mount | 10-SSIP | - | - | - | 10 | 10-SIP | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.529Lx0.087W 13.43mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 9 | Bussed | 62.5mW | - | - | 2.6924mm | 0.106 2.69mm | 13.4366mm | 2.2098mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-U2H913JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 91kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H910JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 91Ohm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H912JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 9.1kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | - | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H753JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 75kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H754JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 750kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38111JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 110Ohm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38110JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 11Ohm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38754JV Panasonic Electronic Components | 50 |
| - | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 750kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - |