- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U34561JV Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | - | - | - | 4 | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 560Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34473JV Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | - | - | - | 4 | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 47kOhm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U24301JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U38112JV Panasonic Electronic Components | 20 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 1.1kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U34432JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 4.3kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U34431JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 4 | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 430Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | - | ||
![]() EXB-U2H362JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 3.6kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H363JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 36kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H303JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 30kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H911JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 910Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H334JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 330kOhm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H823JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 82kOhm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H824JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 820kOhm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H822JV Panasonic Electronic Components | 15 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 8.2kOhm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H622JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 6.2kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-H6V104J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SSIP | - | - | - | 6 | 6-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.329Lx0.087W 8.35mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 25V | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 8.3566mm | 2.2098mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H6V221J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SSIP | - | - | - | 6 | 6-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.329Lx0.087W 8.35mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 220Ohm | - | 125°C | -55°C | - | - | 25V | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 8.3566mm | 2.2098mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H8V332J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SSIP | - | - | - | 8 | 8-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.429Lx0.087W 10.89mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 3.3kOhm | - | 125°C | -55°C | - | - | 25V | - | - | - | - | - | - | 8 | - | - | - | 4 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 10.8966mm | 2.2098mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-38V330J Panasonic | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | - | 200 ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 50V | 1206 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-H6V224J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SSIP | - | - | - | 6 | 6-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.329Lx0.087W 8.35mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 220kOhm | - | 125°C | -55°C | - | - | 25V | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 8.3566mm | 2.2098mm | - | Non-RoHS Compliant | Contains Lead |