- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-S8V754J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 750kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V820J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 82Ohm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V274J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 270kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V393J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 39kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V163J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 16kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V150J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 15Ohm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V823J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 82kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V394J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 390kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V624J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 620kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V434J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 430kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V561J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 560Ohm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V182J Panasonic Electronic Components | 37 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | Concave | ±200ppm/°C | 1.8kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 2.2mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V114J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 110kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V334J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 330kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V364J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 360kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V620J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 62Ohm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXB-S8V111J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 110Ohm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | 0.035 0.90mm | No | ROHS3 Compliant | ||
![]() EXBA10P203J Panasonic | In Stock | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | - | - | 10 | - | 200 ppm/°C | 20kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | No | RoHS Compliant | ||
![]() EXBS8V104G Panasonic | In Stock | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | - | - | - | 8 | - | 200 ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | ||
![]() EXBV8V161GV Panasonic | In Stock | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | 2% | - | - | - | 8 | - | 200 ppm/°C | 160Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant |