- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U34101JV Panasonic | In Stock | - | - | - | - | - | 0603 | - | 4 | - | - | - | Cut Tape | - | - | 5% | - | - | - | - | - | - | 100Ohm | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-38V330GV Panasonic | 38 |
| - | - | - | - | 0603 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | SMD/SMT | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | 500μm | - | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() EXB18V910JX Panasonic | 43 |
| - | - | Surface Mount | - | 0302 | WRAPAROUND | - | 1 | - | - | - | - | - | 5% | e3 | - | - | 8 | SMD/SMT | 200 ppm/°C | 91Ohm | Tin (Sn) | 125°C | -55°C | - | - | TR, PUNCHED, 7 INCH | 4 | 400μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | 12.5V | 0502 | 70°C | 4 | Isolated | 31mW | 0.031W | - | - | 1.4mm | 600μm | No | RoHS Compliant | ||
![]() EXB-U34114JV Panasonic | In Stock | - | - | - | - | - | - | - | 4 | - | 50V | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 110kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | ||
![]() EXB-U34112JV Panasonic | 29 |
| - | - | - | - | - | - | 4 | - | 50V | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 1.1kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | ||
![]() EXB-U28621JX Panasonic | In Stock | - | - | - | - | - | - | - | 8 | - | 50V | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 620Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 350μm | - | 2mm | 1mm | - | RoHS Compliant | ||
![]() EXB-U34130JV Panasonic | In Stock | - | - | - | - | - | - | - | 4 | - | 50V | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 13Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | ||
![]() EXB-U34122JV Panasonic | In Stock | - | - | - | - | - | 0603 | - | 4 | - | - | - | Cut Tape | - | - | 5% | - | - | - | - | SMD/SMT | - | 120Ohm | - | 125°C | -55°C | - | 50V | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant | ||
![]() EXB-U2H223JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 22kOhm | - | - | - | Automotive AEC-Q200 | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H624JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 620kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H563JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 56kOhm | - | - | - | Automotive AEC-Q200 | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H163JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 16kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H750JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 75Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H161JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 160Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H364JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 360kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H123JV Panasonic Electronic Components | 15 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 12kOhm | - | - | - | Automotive AEC-Q200 | 25V | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H112JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 1.1kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H113JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 11kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H430JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 43Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() EXB-U2H621JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 620Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant |