- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Rated DC | Number of Resistors | Circuit Type | Power Per Element | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U34330JV Panasonic | In Stock | - | Datasheet | - | - | 0603 | 4 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 33Ohm | 125°C | -55°C | - | 50V | 2 | Isolated | 63mW | 500μm | - | 1.6mm | 1.6mm | RoHS Compliant | ||
![]() EXB-U34681JV Panasonic | In Stock | - | Datasheet | - | - | 0603 | 4 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 680Ohm | 125°C | -55°C | - | 50V | 2 | Isolated | 63mW | 500μm | - | 1.6mm | 1.6mm | RoHS Compliant | ||
![]() EXB-U34680JV Panasonic | In Stock | - | Datasheet | - | - | 0603 | 4 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 68Ohm | 125°C | -55°C | - | 50V | 2 | Isolated | 63mW | 500μm | - | 1.6mm | 1.6mm | RoHS Compliant | ||
![]() EXB-U24242JX Panasonic | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4kOhm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-U34510JV Panasonic | 25 |
| - | - | - | - | 4 | 50V | - | - | - | - | 5% | - | - | SMD/SMT | - | 51Ohm | 125°C | -55°C | - | - | 2 | Isolated | 63mW | 500μm | - | 1.6mm | 1.6mm | RoHS Compliant | ||
![]() EXB-U24334JX Panasonic | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330kOhm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-U24361JX Panasonic | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 360Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-U34363JV Panasonic | 25 |
| - | 8 Weeks | - | - | 4 | 50V | - | - | - | - | 5% | - | - | SMD/SMT | - | 36kOhm | 125°C | -55°C | - | - | 2 | Isolated | 63mW | 500μm | - | 1.6mm | 1.6mm | RoHS Compliant | ||
![]() EXB-U28130JX Panasonic | In Stock | - | - | - | - | - | 8 | 50V | - | - | - | - | 5% | - | - | SMD/SMT | - | 13Ohm | 125°C | -55°C | - | - | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28133JX Panasonic | 37 |
| - | - | - | - | 8 | 50V | - | - | - | - | 5% | - | - | SMD/SMT | - | 1.3kOhm | 125°C | -55°C | - | - | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28153JX Panasonic | In Stock | - | - | - | - | 0402 | 8 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 15kOhm | 125°C | -55°C | - | 50V | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28393JX Panasonic | In Stock | - | - | 8 Weeks | - | - | 8 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 39kOhm | 125°C | -55°C | - | 50V | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28361JX Panasonic | In Stock | - | - | - | - | - | 8 | 50V | - | - | - | - | 5% | - | - | SMD/SMT | - | 360Ohm | 125°C | -55°C | - | - | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28562JX Panasonic | 33 |
| - | - | - | 0402 | 8 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 5.6kOhm | 125°C | -55°C | - | 50V | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28114JX Panasonic | In Stock | - | - | - | - | - | 8 | 50V | - | - | - | - | 5% | - | - | SMD/SMT | - | 110kOhm | 125°C | -55°C | - | - | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28120JX Panasonic | In Stock | - | - | - | - | 0402 | 8 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 12Ohm | 125°C | -55°C | - | 50V | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U28274JX Panasonic | In Stock | - | - | - | - | 0402 | 8 | - | - | Cut Tape | - | - | 5% | - | - | SMD/SMT | - | 270kOhm | 125°C | -55°C | - | 50V | 4 | Isolated | 63mW | 350μm | - | 2mm | 1mm | RoHS Compliant | ||
![]() EXB-U2H621JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | Surface Mount | 1506, Convex, Long Side Terminals | 16 | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | ±200ppm/°C | 620Ohm | - | - | Automotive AEC-Q200 | - | 8 | Isolated | 63mW | 450μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() EXB-U2H273JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | Surface Mount | 1506, Convex, Long Side Terminals | 16 | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | ±200ppm/°C | 27kOhm | - | - | Automotive AEC-Q200 | 25V | 8 | Isolated | 63mW | 450μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() EXB-U2H562JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | Surface Mount | 1506, Convex, Long Side Terminals | 16 | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | ±200ppm/°C | 5.6kOhm | - | - | Automotive AEC-Q200 | 25V | 8 | Isolated | 63mW | 450μm | 0.022 0.55mm | - | - | ROHS3 Compliant |