- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-S8V130J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 13Ohm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V360J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 36Ohm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V301J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 300Ohm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V241J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 240Ohm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V243J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 24kOhm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V751J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 750Ohm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V514J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 510kOhm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V474J Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | WRAPAROUND | - | - | - | 1 | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 8 | - | 200 ppm/°C | 470kOhm | Tin (Sn) | 125°C | -55°C | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | - | 100V | 2009 | 70°C | 4 | Isolated | 100mW | 0.1W | - | - | - | 5.1mm | 2.2mm | - | No | RoHS Compliant | - | ||
![]() EXB-H8V151J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SSIP | - | - | - | 8 | 8-SIP | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.429Lx0.087W 10.89mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 150Ohm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | 8 | - | - | - | 4 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 10.8966mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H8V333J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SSIP | - | - | - | 8 | 8-SIP | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.429Lx0.087W 10.89mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 33kOhm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | 8 | - | - | - | 4 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 10.8966mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H10E151J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-SSIP | - | - | - | 10 | 10-SIP | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.529Lx0.087W 13.43mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 150Ohm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | 10 | - | - | - | 9 | Bussed | 62.5mW | - | - | 2.6924mm | 0.106 2.69mm | 13.4366mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-F6V682G Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | 6-SIP | - | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.586Lx0.100W 14.88mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 6.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 200mW | - | - | 4.953mm | 0.195 4.95mm | 14.8844mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-F8E684G Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-SIP | - | - | - | 8 | 8-SIP | - | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.786Lx0.100W 19.96mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 680kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 7 | Bussed | 125mW | - | - | 4.953mm | 0.195 4.95mm | 19.9644mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-F6V822G Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | 6-SIP | - | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.586Lx0.100W 14.88mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 8.2kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 200mW | - | - | 4.953mm | 0.195 4.95mm | 14.8844mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-F6V823G Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | 6-SIP | - | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.586Lx0.100W 14.88mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 82kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 200mW | - | - | 4.953mm | 0.195 4.95mm | 14.8844mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-F10V821G Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10-SIP | - | - | - | 10 | 10-SIP | - | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.986Lx0.100W 25.04mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 820Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 5 | Isolated | 200mW | - | - | 4.953mm | 0.195 4.95mm | 25.0444mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H8V105J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SSIP | - | - | - | 8 | 8-SIP | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.429Lx0.087W 10.89mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 1MOhm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | 8 | - | - | - | 4 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 10.8966mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXBV8V100J Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | - | 200 ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.063W | - | 50V | 1206 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB28V220J Panasonic | In Stock | - | Datasheet | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | 125°C | -55°C | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | - | 200 ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 50V | 0804 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-H6V102J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SSIP | - | - | - | 6 | 6-SIP | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.329Lx0.087W 8.35mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | ±200ppm/°C | 1kOhm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | 6 | - | - | - | 3 | Isolated | 100mW | - | - | 2.6924mm | 0.106 2.69mm | 8.3566mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead |