- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U28563JX Panasonic | In Stock | - | - | - | - | - | 0402 | - | - | 8 | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 56kOhm | - | 125°C | -55°C | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 350μm | - | 2mm | 1mm | - | - | RoHS Compliant | - | ||
![]() EXB-U24681JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U34513JV Panasonic | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 51kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | - | 500μm | - | 1.6mm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() EXB-U24333JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U24331JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U2H914JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 910kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U28362JX Panasonic | In Stock | - | - | - | - | - | - | - | - | 8 | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 3.6kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 350μm | - | 2mm | 1mm | - | - | RoHS Compliant | - | ||
![]() EXB-U28910JX Panasonic | 23 |
| - | - | - | - | - | - | - | 8 | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 91Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 350μm | - | 2mm | 1mm | - | - | RoHS Compliant | - | ||
![]() EXB-U14220JX Panasonic | 80020 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-S8V560J Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 56Ohm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0.1W | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U38162JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 1.6kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10E154J Panasonic Electronic Components | 37 |
| - | 3 Weeks | - | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 150kOhm | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | 50V | - | - | 8 | Bussed | 63mW | 0.063W | - | 150000Ohm | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V103GV Panasonic | In Stock | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXBV8V102GV Panasonic | 49 |
| - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | 1 | - | - | - | - | - | - | 2% | e3 | - | - | - | 8 | Concave | EAR99 | 200 ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PUNCHED PAPER, 7 INCH | 4 | 800μm | 1.6mm | - | ARRAY/NETWORK RESISTOR | Not | - | - | - | 50V | 0612 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | - | - | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() EXB-H5E330J Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | 5-SSIP | - | - | 5 | 5-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.279Lx0.087W 7.08mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 33Ohm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 4 | Bussed | 62.5mW | - | - | - | 2.6924mm | 0.106 2.69mm | 7.0866mm | 2.2098mm | 2.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H5E470J Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | 5-SSIP | - | - | 5 | 5-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.279Lx0.087W 7.08mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 47Ohm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 4 | Bussed | 62.5mW | - | - | - | 2.6924mm | 0.106 2.69mm | 7.0866mm | 2.2098mm | 2.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H8E151J Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SSIP | - | - | 8 | 8-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.429Lx0.087W 10.89mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 150Ohm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 7 | Bussed | 62.5mW | - | - | - | 2.6924mm | 0.106 2.69mm | 10.8966mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H6E153J Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SSIP | - | - | 6 | 6-SIP | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.329Lx0.087W 8.35mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 15kOhm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 5 | Bussed | 62.5mW | - | - | - | 2.6924mm | 0.106 2.69mm | 8.3566mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-H9E471J Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | 9-SSIP | - | - | 9 | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | EXB | 0.479Lx0.087W 12.16mmx2.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 470Ohm | - | 125°C | -55°C | - | 25V | - | - | - | - | - | - | - | - | - | 9 | - | - | - | 8 | Bussed | 62.5mW | - | - | - | 2.6924mm | 0.106 2.69mm | 12.1666mm | 2.2098mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-F10WT03G Panasonic Electronic Components | In Stock | - | - | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.986Lx0.100W 25.04mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 220Ohm 270Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 16 | Dual Terminator | 125mW | - | - | - | 4.953mm | 0.195 4.95mm | 25.0444mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead |