- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Height | Height Seated (Max) | Length | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXBE10C203J Panasonic | In Stock | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | - | - | 5% | - | - | - | - | 10 | - | - | 200 ppm/°C | 20kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-24AB3ER6X Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-S8V134J Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 130kOhm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | - | - | 4 | Isolated | 100mW | 0.1W | - | - | - | 0.035 0.90mm | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U24202JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U24564JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-18V122JX Panasonic Electronic Components | 3427 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0502 (1406 Metric), Long Side Terminals | YES | WRAPAROUND | - | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 1.2kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 12.5V | - | - | 4 | Isolated | 31mW | 0.031W | - | 1200Ohm | - | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V241JX Panasonic Electronic Components | 11053 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | YES | WRAPAROUND | - | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-14V471JX Panasonic Electronic Components | 28674 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | - | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 470Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | - | - | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXBA10E223J Panasonic | In Stock | - | Datasheet | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | 5% | e3 | yes | - | - | 10 | - | EAR99 | 200 ppm/°C | 22kOhm | Tin (Sn) | 125°C | -55°C | - | - | - | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | 2512 | 70°C | 8 | - | - | 0.063W | BUSSED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-28V112JX Panasonic Electronic Components | 998890 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-18V392JX Panasonic Electronic Components | 14227 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Flat | - | ±200ppm/°C | 3.9kOhm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | 600μm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 1106 | 0.1W | 0502 | - | 12.5V | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-18V151JX Panasonic Electronic Components | 240 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 150Ohm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 1106 | 0.1W | 0502 | 8 | 12.5V | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-A10E101J Panasonic Electronic Components | 6 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | - | 10 | 8 | -55°C~125°C | Bulk | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 100Ohm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | - | - | 8 | Bussed | 62.5mW | 0.063W | - | - | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-24N330JX Panasonic | In Stock | - | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N220JX Panasonic | 8 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-28V200FX Panasonic | In Stock | - | - | - | - | - | - | Molded | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/°C | 20Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U2820R0FX Panasonic | 49 |
| - | - | Tin | Surface Mount | - | Molded | - | - | - | 8 | - | - | - | - | - | - | 1% | - | - | - | - | - | Convex | - | 200 ppm/°C | 20Ohm | - | 125°C | -55°C | - | - | - | - | - | 500μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | RoHS Compliant | - | ||
![]() EXB-U24R000X Panasonic | In Stock | - | - | - | - | - | - | Molded | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 4 | - | - | 200 ppm/°C | 0Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-N8N7R5JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U2833R0FX Panasonic | In Stock | - | - | - | Tin | Surface Mount | - | Molded | - | - | - | 8 | - | - | - | - | - | - | 1% | - | - | - | - | - | Convex | - | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | - | - | 500μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | RoHS Compliant | Lead Free |