- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U2H472JV Panasonic Electronic Components | 45 |
| Datasheet | 3 Weeks | Surface Mount | 1506, Convex, Long Side Terminals | - | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 4.7kOhm | - | Automotive AEC-Q200 | 25V | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() EXB-A10E332J Panasonic Electronic Components | 3000 |
| - | 12 Weeks | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 3.3kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 8 | Bussed | 63mW | 0.063W | 3300Ohm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() EXB-14V130JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 13Ohm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V243JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 24kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V241JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 240Ohm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V202JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 2kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V113JX Panasonic Electronic Components | 110892 | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 11kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | 11000Ohm | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V513JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 51kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | 51000Ohm | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-U38272JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 2.7kOhm | - | Automotive AEC-Q200 | 50V | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | ROHS3 Compliant | ||
![]() EXB-14V133JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 13kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | 13000Ohm | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-U38470JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 47Ohm | - | Automotive AEC-Q200 | 50V | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | ROHS3 Compliant | ||
![]() EXB-U2H220JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | Surface Mount | 1506, Convex, Long Side Terminals | - | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 22Ohm | - | Automotive AEC-Q200 | 25V | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() EXB-A10E222J Panasonic Electronic Components | 3955 |
| - | 12 Weeks | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 2.2kOhm | Tin (Sn) | - | - | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 8 | Bussed | 63mW | 0.063W | 2200Ohm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() EXB-14V300JX Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 30Ohm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V132JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 1.3kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | 1300Ohm | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V304JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 300kOhm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | 300000Ohm | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-14V750JX Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 75Ohm | Tin (Sn) | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.031W | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.018 0.45mm | ROHS3 Compliant | ||
![]() EXB-U38154JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 150kOhm | - | Automotive AEC-Q200 | 50V | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | ROHS3 Compliant | ||
![]() EXB-U38304JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 300kOhm | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | ROHS3 Compliant | ||
![]() EXB-U38473JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 47kOhm | - | Automotive AEC-Q200 | 50V | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 500μm | 0.024 0.60mm | ROHS3 Compliant |